Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Klein Tools, Inc.
Description: DIGITAL TYPE 3.375 INCH W X 1.375 INCH D X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, CONTINUITY PARAMETER
- DC Current Range: 600 amps
- AC Current Range: 600 amps
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 750 volts
-
Supplier: Yokogawa Corporation of America
Description: The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star®, SPECpower and IEC62301 / EN50564
- Number of Data Channels: 2
- AC Voltage Range: 15 to 600 volts
- AC Current Range: 0.0005 to 20 amps
- Frequency Ranges: 0.1 to 100,000 Hz
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • Dual displays allows viewing of amperage and voltage simultaneously • AC current to 600 A • New thin jaws, 5mm thinner than others to access tight measurement spaces • Micro amps measurement for testing flame sensors •
- AC Current Range: 600 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
-
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • Dual displays allows viewing of amperage and voltage simultaneously • AC current to 600 A • New thin jaws, 5mm thinner than others to access tight measurement spaces • Micro amps measurement for testing flame sensors •
- AC Current Range: 600 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
-
Supplier: ValueTronics International, Inc.
Description: - 0.2 Amps Output With A Ten Turn Fine Adjustment Control Knob For Voltage And A Control For Current Adjustments. The DD Supply Provides, 0-350 Volts @ 0-0.2 Amps, Constant Voltage And / Or Constant Current (C/V, C/C). The Analog Meters Provide Accurate Readings Of Both Voltage
- DC Output Power: 174.99999999999963 watts
- Type: DC Power Supply
-
Supplier: Radwell International
Description: RECEPTACLE, DC MICRO (M12), STRAIGHT MALE, 5 PIN, 22 AWG PVC, REAR MOUNT, 1 METER / 3.3 FEET CABLE, 250 VAC/DC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Radwell International
Description: PANEL METER, 0 TO 25 MICRO AMP RANGE, 2 BOLT REAR MOUNT, DC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, 3 AMP, 300V ,4 POLE, MICRO DC FM, 2 METER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: jaws, 5 mm thinner than others to access tight measurement spaces Micro Amps measurement for testing Flame Sensors Capacitance to 3000 μF Temperature with Type-K Thermocouple probe AC and DC Voltage to 600 V Resistance to 40 MΩ Continuity Buzzer Frequency measurement Diode test
-
Supplier: Allied Electronics, Inc.
Description: AC environments. Features Dual Displays — Permits simultaneous reading of Amperage and Voltage True RMS for precise measurement results New thin jaws, 5 mm thinner than others to access tight measurement spaces Micro Amps measurement for testing Flame Sensors Capacitance to 3000 μF
-
Supplier: Seaward Group USA
Description: The model 5001 digital micro ohmmeter offers all the features found in the standard version combined with rechargeable battery operation, giving true portability. The charger is also built into the unit and the full 10Amps pulsed measurement current is available. Open circuit voltage ~ 3V
- Resistance Range: 0.000003 to 30 kohms
- Testing Method: Automatic, Manual
- Features: Built-in Calibration, Memory / Storage, Other, Warning Indicator Light
- Display: Digital Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. Clamp Meter 2/80 Amp; AC/DC (of high accuracy) This Clamp
- Tube or Sheath Diameter: 4.5 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 mm
-
Description: Description / Abstract This standard applies to the following kinds of electrical indicating instruments for direct and alternating current, including instruments with prefixes such as micro-, kilo-, etc: (1) Ammeters (2) Voltmeters (3) Wattmeters (4) Varmeters (reactive-volt-ampere
-
Supplier: Cole-Parmer
Description: warning • Backlit LCD display with analog bar graph • Velcro strap to hang a meter Designed for the HVAC professional, the AM-520 HVAC multimeter is complete with key functions such as temperature, micro amps used for flame sensor troubleshooting and capacitance to check motor
-
Supplier: ValueTronics International, Inc.
Description: ohms Resistance measurement: To 40 MΩ, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy,
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
Find Suppliers by Category Top
Featured Products Top
-
construction, metering systems and automation solutions. About MICROMO MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
values are saved as .csv on the micro SD card. This means that the measurement data recorded by the air quality meter can be imported directly into the company's own database. The measurement data from the air quality measuring device can be displayed in graphical and tabular form via the software (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably and/or the vibrations caused by the motor to be reduced. This capability is an excellent fit for optics applications where resolutions are often in the micro meter range. (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
Terahertz quantum well devices and their potential for free space communication
DC photocurrent was always less than 0.1 micro - Amp ., the resolution of the meter which was used for monitoring bias current.
-
Arduino Robotics
… 111 AH (Amp/Hours), 11 air bubbler, use in etching, 238 air pump, 206 Allegro Micro systems ACS714 +/-30 amp current sensor, 309, 311 … … current sensing, 103–104 of DC motors, calculating heat using … … systems, 70 analog multi- meters , 9 Analog output signal …
-
Processing summary report: Fabrication of cesium and strontium heat and radiation sources
"C - degrees centigrade Am - americium amp - ampere atm - atmosphere Bq - becquerel cc - cubic centimeter … … Co - cobalt Cs - cesium ct/min - counts per minute dc - direct current DF - decontamination … … liter pg - microgram pL - micro liter pm - micrometer m - meter min - minute mL - milliliter …
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
The meter uses a 50 micro - amp dc movement and has associated circuitry to provide the following readings: .
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/a47c9ccca3d3c11b85256f3200524096/$File/IB40-385.1b%20%20%20%20%20REL300%20v2.02%20%20.pdf
The following kinds and quantities of test equipment are used for the MDAR Acceptance Tests: • Voltmeter (1) • Ammeter (1) • Phase Angle Meter (1) • Load Bank (2) • Variac … … Shifter (1) • Optional Doble or Multi- Amp Test System NOTE: Before turning on the dc power supply, check jumper positions on the Intercon- nect and Micro processor modules as shown in Table 4-4.
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/14ffe5b33299d0d085256f32006f6bc5/$File/IB40-385.5%20%20%20%20%20%20%20REL300%20v2.62%20%20%20.pdf
• Voltmeter (1) • Ammeter (1) • Phase Angle Meter (1) • Load Bank (2) • Variac (3) • Phase Shifter (1) • Optional Doble or Multi- Amp Test System NOTE: Before turning on the dc power supply, check jumper positions on the Intercon- nect and Micro processor modules as shown in Table 4-4.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34080/31452002-MIT.pdf?sequence=2
In this test, a large dc differencein potential of about 5 kVis applied between the conductorbar and the thick bar insulation and a micro -ampmeter is used to measure the leak current which may flow through the MicaMatinsulation. If a current is measured on the micro- amp meter it would mean that a non-zeropotential is driving the current and thus demonstrate the inadequacy ofthe bar insulation.
-
Current Source
1021 - DC Current Source With Null Meter The 1021 is a precision DC Current Source suitable for calibration and test applications from micro - amp levels up to 100mA.
-
CR4 - Thread: Hydro Generator Setup
Then to transform this voltage up (probably up to 230 or 400volts) and transport it 200 to 300 meters away from the bank through a … … and regulated to 12 or 24v DC and charges a small … … battery bank(approx 200 amp /hr). Consumption will be mostly lighting, refrigerators, micro wave oven, computer and office equipment.
-
Bias Power BPH 1/2 Watt AC-DC Power Supplies | Mouser
… suited for highly capacitive loads, including supercaps, relays, solenoids, SSR's, indicating lights, op- amp drivers, zero-crossing … BPH Power Supplies from Bias Power can also be used for DC utility power, micro processors, sensors, logic functions, or wherever a low-ripple, tightly regulated supply is needed. Applications include lighting control, energy management, HVAC/R, smart sensors and utility meters , and many others requiring high …
Indicates content that may require registration and/or purchase.