-
Supplier: Littelfuse, Inc.
Description: The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to
- Maximum AC RMS Voltage: 91 volts
- Maximum Clamping Voltage: 50 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to
- Maximum AC RMS Voltage: 91 volts
- Maximum Clamping Voltage: 50 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to
- Maximum AC RMS Voltage: 495 volts
- Maximum Clamping Voltage: 275 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
-
Supplier: Littelfuse, Inc.
Description: The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to
- Maximum AC RMS Voltage: 43 volts
- Maximum Clamping Voltage: 25 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V
-
Supplier: Radwell International
Description: CONTACTOR RELAY, 40E, EN 50011, DC OPERATOR, 24VDC, 1.2 W, 4NO, SCREW TERMINAL, VARISTOR. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 190E Eco Starter / 190S MCS Compact Starter, 100-C23, Common Open Type, 1 N.O. 0 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., 14.5 - 20 A, 110V 50Hz / 120V 60Hz , , Surge Suppressor Varistor
-
Supplier: Radwell International
Description: SURGE SUPPRESSOR, VARISTOR WITH LED, 24 ... 48 V AC, 12 ... 24 V DC, FOR CONTACTOR RELAYS AND MOTOR CONTACTORS SIZE S00. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 190E Eco Starter / 190S MCS Compact Starter, 100-C23, Common Open Type, 1 N.O. 0 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., 18 - 25 A, 110V 50Hz / 120V 60Hz , , Surge Suppressor Varistor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 190E Eco Starter / 190S MCS Compact Starter, 100-C16, Common Open Type, 1 N.O. 0 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., 10 - 16 A, 110V 50Hz / 120V 60Hz , , Surge Suppressor Varistor
-
Supplier: CARLO GAVAZZI Automation Components
Description: A Solid State Relay family designed to switch various loads such as heating elements, motors and transformers. The relay is capable of switching high voltages up to 600 VACrms. The built-in varistor secures transient protection for heavy industrial applications. For higher reliability
- Input (Pick-up) Voltage Range: 3.8 to 20 volts
- Dropout Voltage: 1.2 volts
- Maximum Current: 75 amps
- Load Voltage: 24 to 750 volts
-
Supplier: ABB Inc.
Description: variants Main features ESB contactors up to 63 A 400 V AC-1 or AC-7a with 2 to 4-pole version EN contactors up to 40 A, 400 V AC-1 or AC-7a manually / automatic operated ESB20, EN20 operates with an AC coil. ESB24...63, EN24...40 are fitted with a DC coil A varistor protects the coil
-
Supplier: Finder S.p.A. con unico socio
Description: Type 22.32.0.xxx.1xx0 Modular contactors, 25 A, 2 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 17.5 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for continuous service Silent
- Number of Poles: 2
- Maximum Switching Current: 25 amps
- Maximum AC Switching Voltage: 184 to 264 volts
- Maximum DC Switching Voltage: 176 to 242 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 35 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for continuous service Silent
- Number of Poles: 4
- Maximum Switching Current: 25 amps
- Maximum AC Switching Voltage: 184 to 264 volts
- Maximum DC Switching Voltage: 176 to 242 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: Aim of this solid state switching device is to switch heater loads and motor loads frequently. The range offers solutions up to 90 AAC in 17.5 mm width. Output connections are via a screw connection, having a captivated washer allowing for safe looping or via box clamp which can handle cables
- Input (Pick-up) Voltage Range: 3 to 3.8 volts
- Dropout Voltage: 1 volts
- Load Voltage: 24 to 690 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley 5896C is specifically designed to measure the resistance of highly inductive loads such as transformers, motors and generators. It has a measurement resolution of 0.01µW for the 20µW range and can measure resistances up to 6kW. Transformers up to 500 MVA and above can be measured.
- Operating Humidity: 0 to 90 % (non-condensing)
- Operating Temperature: -10 to 50 C
- Features: Battery Powered, Computer Interface, Printer / Plotter Interface
- Test Parameters: DC Resistance
-
Supplier: CSA Group
Description: not an integral part of the equipment, such as motor-generator sets, BATTERY backup systems and distribution transformers. This part of IEC 62328 specifies SAFEGUARDS for ORDINARY PERSONS, INSTRUCTED PERSONS, and SKILLED PERSONS. Additional requirements may apply for equipment that is clearly
Find Suppliers by Category Top
Featured Products Top
-
protection. Maximum peak current and sizes for the new NV73S are 400 to 800A (1210), 500 to 1,200A (1812), and 1,500 to 6,000A (2220) with a working voltage range of 6 to 95V (ac) and 9 to 127V (dc). The varistor voltage range for the NV73S series is 12 to 150V. The new NV73S series metal (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc.
More Information Top
-
Effect of varistors for overvoltage protection in inverter-fed drives on the voltage distribution in the stator winding
During all measurements reported below the motor was operating under no load conditions because loading the drive leads to a decreased DC link voltage and therefore to less stress for the varistors .
-
Energy Division annual progress report for period ending September 30, 1983
…analysis, electromagnetic pulse effects, and electric field effects High-voltage equipment, HVDC systems, and variable-speed drives High-efficiency motors and large power transformers, reactor cores, ac and dc circuit interruption techniques, high … control methods, metal oxide varistor development, and transformer hot…
-
1994 Index
Motors; cf. DC motors ; Induction motors; Permanent magnet motors; Reluctance motors; Synchronous motors; Universal motors Motor speed control; cf. Motor drives Moving-average processes; cf. Autoregressive moving-average processes MOV (metal-oxide varistors ); cf. Arresters Multiaccess communication; cf. Protocols, access Multiinput-multioutput…
-
Energy Division annual progress report for period ending September 30, 1981
High-efficiency motors and large power transformers; reactor cores; ac and dc circuit interruption techniques; bigh-voiftgc transmission; load management; genetLoon expansion planning; and … measurement^ communication systems for load management; direct load control methods; metal oxide varistor development; and harmonics measurements .
-
Subject Index
DC motor controller using genetic algms. .... Al-Hamouz, Z.M., + , IAS 98 1669-1673, vol.3 Varistors .
-
Advanced Composite Materials
The stepper motor conveyer belt is used to carry SPDs, there are a set of fixed sockets .... The test control circuit receives instructions from PLC, and takes actions according to the instructions, such as charging, discharging, etc.; and provides a variety of status information to PLC; and provides test electrodes for the varistor DC parameters tester and Gas Discharge…
-
Hybrid Switch Reluctance Drives For Pump Applications
Varistor: Varistor may be used to protect against surge voltages, but is not mandatory. .... Rectifier: Since most permanent magnet motors actually need a DC -source .
-
Driving Small Motors at 42V PowerNet
By using intelligent power semiconductors, however, the poly-switch generally used for power limiting in modern motors and the varistor for over-voltage protection can be substituted. .... always providing a physically compact system is used at the level required to suppress DC motor interference.
-
Broadest and Deepest
Portfolio of Product
Backed by Unparalleled
Circuit Protection
Expertise
Switching of inductive loads, such as those that occur with transformers, generators, motors , and relays, can create transients up to hundreds of volts and amps, and can last as long as 400 milliseconds, affecting both AC and DC circuits. .... For these applications, commonly used suppressor devices include Metal Oxide Varistors (MOVs), Gas Discharge Tubes (GDTs), and…
-
CR4 - Thread: Changing the Direction of Movement for a 12 VDC Motor
18v DC rated varistor from RS. .... Connect a varistor across the back of each motor , the motor has two terminals... the varistor has…
Indicates content that may require registration and/or purchase.