-
Supplier: Eagle Eye Power Solutions, LLC
Description: pole become problematic, and it is up to the user to determine if corrective actions are needed on detected unintentional DC grounds to reduce any possible consequences.
- Instrument Type: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Rotork plc
Description: ExMag door holder magnets are electric magnets to keep doors open or closed as long as supply voltage is available.
- Lead Length: 39.3701 inch
- Power Supply: DC Power
- Features: Magnetic Assembly
-
Supplier: GEEPLUS Inc.
Description: Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces during machining or
- Holding Force: 31.472 to 33.72 lbs
- Weight: 0.1323 lbs
- Thickness / Height: 0.787402 inch
- Outside Diameter: 0.9842525 inch
-
-
Supplier: APW Company
Description: Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small
- Holding Force: 44 lbs
- Weight: 0.24 lbs
- Thickness / Height: 0.81 inch
- Outside Diameter: 1.375 inch
-
Supplier: APW Company
Description: Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various
- Holding Force: 100 lbs
- Weight: 0.61 lbs
- Thickness / Height: 1.25 inch
- Outside Diameter: 1.75 inch
-
Supplier: APW Company
Description: Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with
- Holding Force: 140 lbs
- Weight: 0.75 lbs
- Thickness / Height: 1.18 inch
- Outside Diameter: 2 inch
-
Supplier: APW Company
Description: Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32 hardware option available. These electromagnets are available in 6 vdc to
- Holding Force: 66 lbs
- Weight: 0.38 lbs
- Thickness / Height: 1.05 inch
- Outside Diameter: 1.5 inch
-
Supplier: Adams Magnetic Products Co.
Description: Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications.
- Holding Force: 200 to 2,000 lbs
- Weight: 1 to 16 lbs
- Width: 1.5 to 4 inch
- Length: 2.5 to 8 inch
-
Supplier: Adams Magnetic Products Co.
Description: Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets
- Holding Force: 10 to 500 lbs
- Weight: 0.10625 to 3.25 lbs
- Thickness / Height: 1.25 to 2 inch
- Outside Diameter: 0.75 to 3 inch
-
Supplier: Magnetic Lifting Technologies US
Description: application requirements and are often used on spreader beams, used in multiples, for moving product. The pole shoes can be customized to fit the contour of the product being moved. The pole thickness both in diameter and height will vary according to the product. These magnets can be
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and onto
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and onto
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: The LXDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. These magnets cost more than the Aluminum wound magnets because of the conductors. The overhead cranes have a lifting capability compatible for the use of copper wound magnets. They are an
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Adams Magnetic Products Co.
Description: Round and Rectangular Flat-Faced Electromagnets Round and Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or
- Holding Force: 25 to 1,100 lbs
- Weight: 0.5 to 25 lbs
- Width: 0.937 to 4.125 inch
- Length: 1.625 to 7.625 inch
-
Supplier: Industrial Magnetics, Inc.
Description: The CE series magnets are circular electric lifting magnets that are specially designed for in-plant or outdoor handling of steel plate, bar stock, castings, forgings or machined components in all types of industrial plants, steel warehouses, shipyards and fabricating shops. These magnets can be
- Holding Force: 600 to 10,500 lbs
- Weight: 13 to 530 lbs
- Thickness / Height: 3.5 to 7.5 inch
- Outside Diameter: 5.125 to 20 inch
-
Supplier: Monroe Engineering
Description: Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC
- Holding Force: 75 lbs
- Lead Length: 0.375 inch
- Weight: 1 lbs
- Length: 1.625 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR
- Holding Force: 55 to 1,000 lbs
- Lead Length: 0.375 inch
- Weight: 0.31 to 18 lbs
- Width: 1.5 to 4 inch
-
Supplier: Monroe Engineering
Description: Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC
- Holding Force: 85 lbs
- Lead Length: 0.5 inch
- Weight: 1 lbs
- Length: 3 inch
-
Supplier: SG Transmission
Description: Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key
- Holding Force: 20.232 to 786.8 lbs
- Lead Length: 15.74804 inch
- Weight: 0.11025 to 4.851 lbs
- Width: 0.5905515 to 1.71259935 inch
Find Suppliers by Category Top
Featured Products Top
-
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
“xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
designation and is rated for DC-13 service at 0.55 A and 125 VDC. These ratings apply to electromagnetic control loads under the defined utilization categories and should not be interpreted as universal ratings for every voltage, current, or load type. The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Measurement of electron effective mass ratios in Hg1-xCdxTe for 0.20 ⩽ x ⩽ 0.30 between 77K and 296K
… mid infrared beam of a Mattson Research series 2 Fourier transform infrared spectrometer (FTIR) is directed through a polarizer, through a hole drilled in one pole of a 12.4 KG dc electromagnet , the sample, the opposite pole of the magnet, an …
-
An optical alternative to the hall test
… a Mattson Research Series 2 Fourier transform infrared spec- trometer (FTIR) is directed through a polarizer, through a hole drilled in one pole of a 12.4 KG dc electromagnet , through the semiconductor sample, through the opposite pole of the magnet, through …
-
Large-Scale Scientific Computing
We consider a problem of optimal shape design of pole heads of a direct current ( DC ) electromagnet , which is depicted in Fig. 2 (a), while we simplify the geom- etry so that only two opposite pole heads and coils are present.
-
Teach Yourself Electricity and Electronics, 5th Edition > Magnetism
If you bring a permanent magnet or DC electromagnet near either " pole " of an AC electromagnet, no net force results from the AC electromagnetism itself, because equal and opposite attractive and repulsive forces occur between the alternating magnetic field and …
-
Wind Energy Engineering > Basics of Electricity and Generators
Perfect alignment of stator and rotor poles means that the angular speed of stator’s magnetic field is the same as the angular speed of rotation of the rotor and the opposite poles of stator and rotor face each other (radial alignment). The magnitude of Eg is determined by the strength of the permanent magnet or the DC excitation current of the electromagnet .
-
Design and Analysis of a New Hybrid Excited Doubly Salient Machine Capable of Field Control
The two coils on the diametrically opposite stator poles are connected to form an armature winding, and the two relevant windings are also connected in series to form a phase armature winding in the stator. The function of the armature winding is the same as that for a DSPM machine, whereas the DC field winding not only works as an electromagnet , but also as a tool for flux control and efficiency optimization.
-
The New Shop Class
Aside from a few exotic types you’re not likely to use, DC motors create rotation by alternately powering two or more electromagnets placed near one or more permanent magnets. They power each electromagnet (called a winding) to pull it toward one pole of a permanent magnet and away from the opposite pole of the same or another permanent magnet.
-
Resonant magnetoelectric interaction in asymmetric bimorphous ferromagnetic-ferroelectric structure
After assembling the structure, the PZT layers were polarized in the opposite directions by heating to 100°C and applying a dc voltage of 500 V between the electrodes. Then the structure was placed between poles of an electromagnet , in a constant tan gent bias field of H = 0–2 kOe.
-
Compact torque magnetometer
A DC power supply provides the current for the conductor torsion fibre. The torque exerted on the sample by the applied magnetic field provided by the electromagnet is measured by means of an opposite torque produced by the current in the half … … torsion fibre in the holder located between the poles of the electromagnet.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34987/76063975-MIT.pdf?sequence=2
A DC -current electromagnet 109 establishes a constant bias magnetic flux in the pole pieces via the bias flux yoke 108. … set of diagonal air gaps, and subtracts from the bias flux in the opposite set of diagonal …
Indicates content that may require registration and/or purchase.