-
Supplier: Acromag, Inc.
Description: One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates
- Analog Input Channels: 2 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 167 F
- User Interface: Computer Programmable, None
-
Supplier: Knick Interface LLC
Description: Loop-powered signal splitter Input: 0/4...20 mA Outputs: (2x) 0/4 … 20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: Acromag, Inc.
Description: One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
-
Supplier: Define Instruments
Description: This auxiliary powered splitter receives a single 4–20mA process current input, and provides two identical active 4–20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: Acromag, Inc.
Description: RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±1V, ±5V, or ±10V input • 4-20mA outputs (sink/source) • 7-32V DC loop power The SP237 model is a high-performance signal splitter that converts one process-level
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents. Setup is fast and easy with a USB connection to your
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: APITech
Description: These Weinschel Brand resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially
-
Supplier: APITech
Description: These resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially matched
-
Supplier: APITech
Description: These resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially matched
-
Supplier: APITech
Description: These resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially matched
-
Supplier: PR electronics
Description: Application Isolation and conversion of standard DC signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: PR electronics
Description: Application Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Supplier: PR electronics
Description: Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Description: Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power conversion techniques
- DC Input Voltage: 12 to 30 volts
- DC Output Voltage: 500 to 7,500 volts
- DC Output Current: 0.008 to 0.00025 amps
- DC Output Power: 1.8750000000000018 to 4 watts
-
Supplier: Werbel Microwave LLC
Description: port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated
- Category: Active
- Features: Other
-
Supplier: TMP Pro Distribution
Description: The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic
- Connector Type: Audio / Video Connector
-
Supplier: TMP Pro Distribution
Description: The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic
- Connector Type: Audio / Video Connector
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features DC to 20 GHz 20 ps riseime Excellent Symmetry Splits Signals Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond Advantage: The Model 5336 6 dB Power Splitter is a very broadband resistive tee that has also been used as a
- Frequency Range: 20,000 MHz
- Insertion Loss: 6 dB
- 0º Power Divider Division:: 2-Way
- Package Type / Form Factor: Connectorized
-
Supplier: Status Instruments, Inc.
Description: The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which produces two completely isolated
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 158 F
- Features: Current Loop Converter, DC Current Input, Isolated Analog Voltage Output
- Outputs: Current Output
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Simple connection to BERT or PG instrument to form multi-channel programamble source Programmable amplitude, offset, and crossing point 20ps risetime 250mV to 2.0V amplitude -2.0V to 3.0V output window Integrated input splitter with 4 differential output
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Limiting Amplifier
-
Supplier: SFCable.com
Description: VGA/PS2 Cat5 Extender support up to 1600*1200 1Cat5e Cable require. up to 1000Ft. Transmission distance of up to 1000ft / 300m. Transmission via UTP CAT5/5e. Extends VGA video, keyboard and mouse signals. Real-time transmission. Built-in brightness and contrast adjustors.
-
Supplier: ValueTronics International, Inc.
Description: Channels: 8 analog or 7 analog + 8 bit logic Max input voltage: 150 VrmsTime base: 1 ns/div to 500 s/div Capture rate: 50000 wfms/s Vertical Resolution: 12 bit Vertical Scale: 2 mV/div to 10 V/div Rise Time: 700 ps Ch-to-Ch deskew: ±100 ns Time Axis setting range: 1 ns/div
- Bandwidth: 350 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel isolated barrier 24 V DC supply (bus powered) Thermocouple, RTD or potentiometer input Usable as signal splitter (1 input and 2 outputs) Linearized output 4 mA ... 20 mA, sink/source or 1 V ... 5 V Sensor breakage detection Configurable by PACTware Line fault detection
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel isolated barrier 24 V DC supply (Power Rail) HART field device input (revision 5 to 7) with transmitter power supply Usable as signal splitter (1 input and multiple outputs) 3 analog outputs 4 mA ... 20 mA Sink and source mode output Configurable by keypad
-
Supplier: Rotork plc
Description: YT-1050, the Electro Pneumatic positioner is used for operation of pneumatic valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to 20mA or split ranges.
- Positioner Type: Electro-pneumatic (I / P), Pneumatic
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel isolated barrier 24 V DC supply (bus powered) Dry contact or NAMUR inputs Usable as signal splitter (1 input and 2 outputs) 2 passive transistor outputs per channel Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508
-
Supplier: Rotork plc
Description: The Electro-Pneumatic Positioner YT-1000 is used for operation of pneumatic linear or rotary valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to 20mA or split ranges.
- Positioner Type: Electro-pneumatic (I / P), Pneumatic
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel isolated barrier 24 V DC supply (bus powered) 2-wire SMART transmitters or current sources Usable as signal splitter (1 input and 2 outputs) Dual output 4 mA ... 20 mA, current sink Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508
-
Supplier: ValueTronics International, Inc.
Description: gives high resolution measurements of any signal above –70 dBm. An optional AC/DC power supply or external battery allows the analyzer to be used in remote locations. DC operation is possible from anywhere between +13 v to +21 v DC. The integral "window" or
- Frequency Range: 2,700,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
DLPCA-200 has: Variable gain from 103 to 1011 V/A Detection of sub-pA to 10 mA Bandwidth DC to 500 kHz. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
DC output. They require no additional signal conditioning. This series of displacement transducer is available as either an unguided, captive guided or spring return version. Click here to see how a (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Low insertion loss of 0.8 dB in both standard models (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Shopping In Signal Processors - Big Bruin
Shure PA411 Antenna Combiner Features:Main RF output connector connects to any antenna with a BNC connector for excellent transmissionHandy RF LED indicators display signal present and signal overload per inputPower splitter cable distributes DC power to your transmitters Easy access front …
-
Circuit Design to Stabilize the Reflectometer Local Oscillator Signals
A Midisco MDC 1101-S RF detector is connected to this power splitter to convert the RF power level to a dc signal .
-
Circuit Design to Stabilize the Reflectometer Local Oscillator Signals
A Midisco MDC 1101-S RF detector is connected to this power splitter to convert the RF power level to a dc signal .
-
Developing dual-beam laser Doppler interferometry system for opto-piezoelectric materials based ultrasonic parking sensors and optofluidics sensors
… roll/ tilt angle of samples by positioning the two metrology light beams traversely, (2) higher versatility in positioning the two orthogonal linearly polarized light beams using polarized beam splitter , (3) using quadrature signals detection scheme to achieving DC to 20MHz measurement bandwidth …
-
Microwave Oscillators Based on Nonlinear WGM Resonators - Nasa Tech Briefs :: NASA Tech Briefs
One output of this splitter was sent to a slow photodiode to obtain a DC signal for locking the laser to a particular resonator mode.
-
Squeezed light in an optical parametric oscillator network with coherent
feedback quantum control
The output is connected to a Minicircuits bias tee splitter which separates the signal into DC and AC components, and the measured squeezing spectra are contained in the AC component; the DC component is used to monitor the DC bias drift of …
-
Low noise, low heat dissipation, high gain AC–DC front end amplification for scanning
probe microscopy
While the two coax cables, the one that transports the RF signal and the one that connects the AC– DC splitter to the I/V converter, are rigid they have minimal effect on the tip stability.
-
All-optical photonic oscillator with high-Q whispering gallery mode resonators
One output of the splitter is sent to a slow photodiode D1 that produces a DC signal used for locking the laser to a particular resonator's mode.
-
R&S®MSD Modular System Device - Overview - Rohde & Schwarz International
The optional splitter can be used to distribute an input signal to two outputs ( DC to 8 GHz).
Indicates content that may require registration and/or purchase.