-
Supplier: RS Components, Ltd.
Description: Extech 380405 Decade Box
- Type: Capacitance / Capacitor, Decade Box / Substituter
-
Supplier: InspectorTools
Description: grounded separately Three binding posts permit isolated substitutions Dims: 4.6x5.7x1.4" (116.8x144.8x35.6mm) Weight: 10.6oz (299g) 5% Capacitance substitution from 100pF to 11.111ìF Excellent for circuit development Five Decade Ranges of Capacitance Capacitor rated to 50VDC 50pF
- Type: Decade Box / Substituter
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DECADE BOX, 100PF-11.111MF 50V; Decade Box Type:Capacitance; No. of Decades:5; Accuracy %:5%; Product Range:-; Adjustment Type:Side; Capacitance Max:11.111mF; Capacitance Min:100pF; Capacitance Range:100pF to 11111µF RoHS Compliant: Yes
-
-
Supplier: IET Labs, Inc.
Description: Type 1419 Decade Capacitors are offered in three models using two different dielectric materials to satisfy a variety of needs.
- Capacitance Range: 0.0001 to 1.1 microF
- Capacitance Accuracy: 0.5 (+/- %)
- Special Features: AC, Component / OEM, DC, Rack Mount, Stand Alone / Bench
- Type: Capacitance / Capacitor, Decade Box / Substituter
-
Supplier: IET Labs, Inc.
Description: increments as small as 1 pF and with an accuracy of 0.05% +0.5pF. Air capacitors are used for the two lower decades and precision silvered-mica capacitors are used for the remainder. The lower four decades contain adjustments that are factory set but accessible for
- Capacitance Range: 0 to 1.111 microF
- Capacitance Accuracy: 0.05 (+/- %)
- Special Features: AC, Component / OEM, DC, Stand Alone / Bench
- Type: Capacitance / Capacitor, Decade Box / Substituter
-
Supplier: IET Labs, Inc.
Description: The wide capacitance range and high resolution of the GenRad 1412-BC capacitance box make it exceptionally useful in both laboratory and test shop. Owing to its fine adjustment of capacitance, it is a convenient variable capacitor to use with an impedance comparator. The polystyrene
- Capacitance Range: 0.00005 to 1 microF
- Capacitance Accuracy: 0.5 (+/- %)
- Special Features: AC, Component / OEM, DC, Rack Mount, Stand Alone / Bench
- Type: Capacitance / Capacitor, Decade Box / Substituter
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DECADE BOX 100PF-11.111UF 250V 2%; Minimum Trimmer Capacitance:100pF; Maximum Trimmer Capacitance:11.111µF; Voltage(DC):250V; Capacitance Tolerance:± 2%; Adjustment Type:-; Product Range:Cap-Ranger Series; Capacitance:100pFRoHS Compliant: No
-
Supplier: IET Labs, Inc.
Description: The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to
- Resistance Range: 0 to 9,999,999 ohms
- Resistance Accuracy: 0.1 +/- %
- Resistance Resolution (per Step): 0.1 ohms
- Capacitance Range: 0 to 99.9999 microF
-
Supplier: Newark, An Avnet Company
Description: CAPACITANCE DECADE BOX MODEL BC05 (X0.1NF, X1NF, X10NF, X100NF, X1KNF, 3%) ROHS COMPLIANT: NA
-
Supplier: Seaward Group USA
Description: A five decade capacitance box to compliment the RM6N range of resistance decades. Styled in the same ergonomic desk type case, the CM5N is a useful addition to any laboratory, as well as for industrial and educational use. The required capacitance is set by means of rotary
- Decades: 5
- Capacitance Range: 0.000000001 to 0.000009999999999999999 microF
- Capacitance Accuracy: 5 (+/- %)
- Capacitance Resolution (per Step): 0.0001 microF
-
Supplier: Douglas Electrical Components
Description: assemblies. Our epoxy and the mechanical assemblies can be designed for both vacuum and positive pressure and a wide temperature range. Hermetically sealed circuit boards are useful for enclosure projects with complex computations as well as sensors, switches, diodes, and capacitors. Potting
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The W82 (MMKP82 series) is a high-frequency, low-loss film capacitor designed for high-power supply applications. Built with a double-sided metallized polypropylene film structure in a box-type housing, it delivers low loss and low heat rise, handles (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/40133/Wisler_1969.pdf?sequence=1
11ith the same settings on the decade capacitor boxes or any more unstable settings , t his control ler would exhibit limit cycles as shown in Fi gures .
-
Standard Handbook of Electronic Engineering, Fifth Edition > Measurement Systems
Decade capacitor boxes are available with six-decade resolution, which provides a range of 0 to 1.11111 μF in increments of 1 pF and with an accuracy of 0.05 percent.
-
http://dspace.mit.edu/bitstream/handle/1721.1/4777/RLE-TR-304-14266149.pdf?sequence=1
To allow exact cancellation of the flip-coil and reference voltages, the phases are set 1800 apart by first mechanically adjusting the relative orientations on the motor shaft and then using a decade capacitor box across the reference generator as a vernier …
-
Dynamical analogy approach to design of vibration absorbers with Maxwell-type viscoelastic connections
Since k2, ka and ca are adjustable parameters, they were simulated by multi- decade capacitor boxes C~, C:~and a multi- decade resistance box, Ra.
-
Early general radio microwave equipment at the National Electronics Museum [Reverberations]
… a tuning fork controlled audio oscillator and numerous unit oscil- lators utilizing the butterfly circuit, low-frequency and RF impedance bridges, noise generators, a 1920s fre- quency standard for broadcast band transmitters, standard capacitors and inductors, and resistor and capacitor decade boxes .
-
CR4 - Thread: High Tech Autos
The only different this time is the use of my multimeter tester, some resistor / capacitor decade boxes and the circuit diagram for the make and model of my car.
-
A Stability of LCLS Linac Modulators
The inductance was set at nominal value of 5 mH and the capacitance was adjusted through a decade - capacitor box .
-
Use of a Digital Computer to Determine Correct-Size Compensating Elements for a Prespecified Circuit Configuration
This determination has previously been done manually with decade - box capaci- tors , but, as one might imagine, consumed considerable time.
-
EXPERIMENTS AND DEMONSTRATIONS IN PHYSICS: BAR-ILAN PHYSICS LABORATORY
Two Voltage sensors, two coils, decade resistance box , capacitor , two resistors, function generator, AC/DC converter.
-
Decay time of cathodoluminescence
Y Kraftmakher . function generator . decade resistance box . capacitor . oscilloscope 1 . oscilloscope 2 .
Indicates content that may require registration and/or purchase.