-
Description: Yale Cable King Monorail and Deck Mount Unit (Double Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments. Additional features and benefits include: Lug, Plain, Geared, Motorized Trolley, Base & Deck Mount One-Piece
-
Description: Yale Cable King Monorail and Base Mount Unit (Single Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments. Additional features and benefits include: Lug, Plain, Geared, Motorized Trolley, Base & Deck Mount One-Piece Welded
-
Supplier: Dearborn Overhead Crane
Description: utilizing lug, floor, ceiling or trolley mounting, we can provide it for you. We provide: Electric Wire Rope Hoists Package hoist capacities up to 80 tons Built up hoist capacities up to 500 tons Air Operated Wire Rope Hoists
- Load Capacity: 1,000 to 70,000 lbs
- Type: Electric
- Line Type: Wire Rope / Cable
-
-
Description: The Yale LodeKing LT™ wire rope hoist provides the same high-quality performance and durability of the original LodeKing™ in an ultra-low-headroom design, making it the ideal choice when purchasing a new or replacement hoist for applications with space limitations. The LodeKing LT
-
Description: lever pendant control two brakes Two limit switches Spark resistant models available Full range of air hoist accessories Air motors are sealed against dust, moisture, and corrosive gases. Air hoists perform well where heat may be a problem-either from extremely heavy duty cycles or
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations.
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 32 ft/min
- Type: Electric
- Load Hook: Single
-
Supplier: ASME Standards and Certification
Description: or malfunctioning hoists; (2) hoists that have been misused or abused; (3) hoists that have been altered without authorization of the manufacturer or a qualified person; (4) hoists used for lifting or supporting people; or (5) hoists used for the purpose of drawing
-
Supplier: ASME
Description: or malfunctioning hoists; (2) hoists that have been misused or abused; (3) hoists that have been altered without authorization of the manufacturer or a qualified person; (4) hoists used for lifting or supporting people; or (5) hoists used for the purpose of drawing
-
Supplier: ASME Standards and Certification
Description: applicable to (1) damaged or malfunctioning hoists (2) hoists that have been misused or abused (3) hoists that have been altered without authorization of the manufacturer or a qualified person (4) hoists used for the purpose of lifting or lowering people (5) hoists
-
Supplier: ASME
Description: applicable to (1) damaged or malfunctioning hoists (2) hoists that have been misused or abused (3) hoists that have been altered without authorization of the manufacturer or a qualified person (4) hoists used for the purpose of lifting or lowering people (5) hoists
-
Supplier: Littelfuse, Inc.
Description: 3-position switch can replace toggle or rocker switches, and provide keyed security.Keyed switches can be used to ensure that motors are locked in cherrypickers, hoists, waling-floor trailers and the like.Typically one On is wired as Forward, the other as Reverse. On-Off-On
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: CSA Group
Description: offshore cranes, i.e. cranes mounted on a fixed structure supported by the sea bed or on a floating unit supported by buoyancy forces. ISO 4309:2017 applies to rope on cranes, winches and hoists used for hook, grabbing, magnet, ladle, excavator or stacking duties, whether operated
-
Supplier: Technic, Inc.
Description: a precise location for the automatic hoist to pick up. The hoist picks up a cassette and automatically conveys the cassette through each of the wet processing steps via a servomotor cable driven, X and Z-axis hoist. When the cassette is finished all processes the hoist
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Airbus Group
Description: modern avionics, the flight deck is compatible with night vision goggles. In daytime operations, pilot visibility benefits from green-tinted upper glass panes. Easy, simple, versatile As with all aircraft in Airbus Helicopters’ Super Puma family, the AS332 C1e is recognized for its remarkable
Find Suppliers by Category Top
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
The term deck - mounted hoist usually refers w a horizontal mounting surface that is not limited to a below-the-hoist unit location.
-
Moon, earth and sun as drive
This cruising rescue module (GBM) can be lifted and lowered through cable winches mounted to deck .
-
Field Inspection of In-Service FRP Bridge Decks
Hoist and mount deck , .
-
Improving safety in carriage-based formwork of concrete bridge decks
② The removed forms are transported to the edge of the platform, and then lifted up onto a bridge deck by a hoist mounted on the upper truss structure.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > REVOLVING SHOVELS AND EXCAVATORS
This forms a rigid mounting deck for the hoist and swing machinery.
Indicates content that may require registration and/or purchase.