Products/Services for Deep Drawing 5052 Aluminum

  • Aluminum and Aluminum Alloys-Image
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  • Deep Drawing Services-Image
    Deep Drawing Services - (61 companies)
    ...diameter. Unlike stamping, a metal forming process that transports materials along a carrier, deep drawing does not require strip-fed operation. Drawn parts can be made from aluminum, brass, copper, and steel, and feature a seamless design. Typically...
  •  
    Drawbenches and Drawing Machines - (31 companies)
    ...it is necessary for the material to move into the shape of the die. Metal drawbenches and drawing machines can be used to form ductile materials, including aluminum, copper, nickel, mild steel, stainless steel, and magnesium. Wire, bar, and tube drawbenches...
  • Aluminum Extrusion Services-Image
    Aluminum Extrusion Services - (202 companies)
    Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
  • Wire Drawing Dies-Image
    Wire Drawing Dies - (42 companies)
    Specifications. When selecting wire drawing dies, wire material and drawing parameters are important specifications to consider. Typically, wire materials include: copper. stainless steel. aluminum alloy steel. tungsten. galvanized high-carbon steel. gold...
  •  
    Drawing Software - (22 companies)
    Drawing software aids in creating illustrations using vectors and/or rasters in two or three dimensions; illustrations are often represented as charts, diagrams, graphs, and images. This type of software also includes drafts of technical drawings...
  •  
    Aluminum Framing Systems - (150 companies)
    Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems...
  •  
    Aluminum Electrolytic Capacitors - (255 companies)
    Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
  •  
    Aluminum Oxide and Alumina Ceramics - (219 companies)
    Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
High Performance Alloys, Inc.