-
Supplier: City Fire Equipment Company
Description: Secutron’s MR-2320 is a dual releasing control pane that is feld confgurable for use on Deluge Sprinkler Systems, Pre-action Sprinkler Systems and Agen Release Systems. The MR-2320 is equipped with six Class “B” (Style “B”) input circuits and four Class “B” (Style “Y”) output circuits
- Panel Type: Fire Alarm
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: This system can be purchased with an optional 237 Midpoint Dust Suppressor. MODEL 701 405A/II Slip/Sequence Panel 234A Belt Head Dust Suppression Panel 235A Deluge Panel. MODEL 704 405A/II Slip/Sequence Panel 234A Belt Head Dust Suppression Panel 235A
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 7011 deluge activation CO monitor was developed to activate the deluge type fire suppression systems. In most instances CO is liberated long before flames are present. This provides precious minutes of fire suppression water to be applied before a fire may reach an out of
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: ability to interface with a Pyott-Boone Model 235A "Old Faithful" Deluge Panel. The monitoring station can activate the Deluge Panel or read its status through the 942A/943A. The Pyott-Boone Model 942A/943A Continuous Belt Fire Monitors require no adjustments to place in
Fire Suppression Systems
(270 Companies)
Control Panels
(731 Companies)
Fire Alarm Control Panels
(243 Companies)
Control Panel Services
(320 Companies)
Panel Computers
(218 Companies)