-
Supplier: Eraser Company, Inc.
Description: The DE100 single station ball bearing turntable will accommodate a reel or spool of wire and other material up to 100 lbs. (45 Kg) in weight. Free-running, and perfect for all dereeling applications.
-
Supplier: Newark, An Avnet Company
Description: DEREELER COVER
-
Supplier: Eraser Company, Inc.
Description: The DE700 compensating dereeler prevents material over-runs when used with wire cutters or cut and strip machines. The dereeler provides fine adjustment control on the reel payout tension by means of a clutch.
-
-
Supplier: Eraser Company, Inc.
Description: The DE500 five station dereeler will take up to five 50 lb. (23 Kg) reels. Free-running, and perfect for all dereeling applications.
-
Supplier: Accuris
Description: DEREELER WITH TENSION DEVICE
-
Supplier: Eraser Company, Inc.
Description: A bench mounted dereeler or reeler. Unit adjusts for reel hub diameter for various sizes up to 50lb.
-
Supplier: Newark, An Avnet Company
Description: KEEPER DEREELER
-
Supplier: Newark, An Avnet Company
Description: DEREELER ASSY
-
Supplier: Newark, An Avnet Company
Description: MOTOR, DEREELER
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools KEEPER DEREELER
-
Supplier: TE Connectivity
Description: MTA 100/156 FEED TRACK DEREELER
- Application / Connector Type: General Application
-
Supplier: Bartell Machinery Systems, LLC
Description: Our Roll Through styles are designed for fast and easy loading and unloading while being able to achieve a high-quality lay. With multiple features and smooth operation, these can be configured to meet any application.
-
Supplier: McClean Anderson
Description: Portable, compact tensioner for supporting & dispensing fiber Tensioner design can be fully customized McClean Anderson Mechanical Fiber Tensioning Systems are a portable and compact way for supporting and dispensing fiber to your Filament Winder. Standard tension range is from 1 lbf to 10 lbf
-
Supplier: McClean Anderson
Description: Optimum method available for precision fiber dispensing Customized to meet your needs Standard Tension Range < 1 lbf to 20 lbf (4.5 N to 90 N). Electronic - Digital Tensioning Systems can be incorporated into free standing or slave creel systems. Also available for high-acceleration tensioning
-
Supplier: Bartell Machinery Systems, LLC
Description: Fiber pay-off is mainly used in tandem with extrusion line for production of tight, loose tubes or ribbon fibers. This pay-off is suitable to accommodate 2-12 optic fibers in tandem with insulating process. A digitally set, low friction pneumatic preloaded dancer along with a speed reference to
-
Supplier: Bartell Machinery Systems, LLC
Description: With the lift arms supported above the frame gantry style units provide a unique solution for large and hard to handle reels. From stationary to traversing these units provide a quality solution for complex production needs.
-
Supplier: Bartell Machinery Systems, LLC
Description: Bartell cantilever units are known for their legendary performance. From its compact design to lower maintenance and improved flexibility they provide the dependability and performance our customers need.
-
Supplier: Richardson RFPD
Description: Reeler/dereeler control systems Automotive test track instrumentation Paper head box control
Find Suppliers by Category Top
More Information Top
-
Fair war, fair peace
Michael reel .
-
Peace and conflict research
MICHAEL REEL ..................................................................
Indicates content that may require registration and/or purchase.