-
Supplier: LINAK U.S. Inc.
Description: The DPH is a slim, compact and user-friendly desk panel for adjusting lifting columns in desks, workstations or height adjustable kitchen applications. Easy to integrate with tabletop or kitchen table design. The desk panel DPH is a small, compact and user-friendly
- Length: 1.3779535 inch
- Width: 0.11023628 inch
- Operating Temperature: 5 to 40 F
- Secondary Applications: Industrial, Medical
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL12 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and
- Maximum Load: 179.84 lbs
- Maximum Stroke: 25.984266 inch
- Maximum Speed: 2.28346456692914 in/sec
- Retracted Length: 23.228359 inch
-
Supplier: LINAK U.S. Inc.
Description: The DL15 DESKLIFT is a compact 2-part lifting column, which combines the guide and the actuator functions. It is an upside down column, where the smallest profile is mounted on the foot construction. The DL15 is intended for desks without a crossbar which ensures optimum
- Maximum Load: 179.84 lbs
- Maximum Stroke: 19.68505 inch
- Maximum Speed: 1.49606299212598 in/sec
- Retracted Length: 25.3937145 inch
-
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes
- Type: Assembly / Test Bench, Cleanroom / Lab Workstation, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, Heavy-duty Workbench, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Progressive Automations
Description: This table lift has three step and is very popular for height adjustable desks, tables, PACS radiologists tables and can be used as a TV lift. The set includes 2 lifting columns, 1 control box to control both lifting columns and 1 remote.
- Maximum Load: 175 lbs
- Maximum Stroke: 25.5 inch
- Maximum Speed: 1.4 in/sec
- Voltage: 110 volts
-
Supplier: Progressive Automations
Description: This table lift has two step and is very popular for height adjustable desks, tables, PACS radiologists tables and can be used as a TV lift. The set includes 2 lifting columns, 1 control box to control both lifting columns and 1 remote.
- Maximum Load: 880 lbs
- Maximum Stroke: 15.7 inch
- Maximum Speed: 0.5 in/sec
- Voltage: 110 volts
-
Supplier: Progressive Automations
Description: This table lift has two step and is very popular for height adjustable desks, tables and can be used as a TV lift. The set includes 1 lifting columns, 1 control box and 1 remote.
- Maximum Load: 440 lbs
- Maximum Stroke: 15.7 inch
- Maximum Speed: 0.5 in/sec
- Voltage: 110 volts
-
Supplier: Progressive Automations
Description: This table lift set includes 2 lifting columns, 1 control box and 1 hand remote. The table lift has a 3-step function with advantages of small size and small installation requirements. The product is popular in furniture, height adjustable desks and hobby design.
- Maximum Load: 880 lbs
- Maximum Stroke: 32 inch
- Maximum Speed: 0.5 in/sec
- Voltage: 110 volts
-
Supplier: TiMOTION Technology
Description: General Features Maximum available buttons: 2 Color: Black or grey Mounted under the tabletop Specific design for desk lifting column
- Setup: Control Panel
- Operating Mode: Digital Position Feedback
- Motor / System: Linear Motor
- Configuration: OEM Module
-
Supplier: SKF/North America
Description: The TMA telescopic pillar offers an attractive design for height adjustable desks, tables, chairs and lightweight industrial workstations. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design
- Maximum Load: 224.8 lbs
- Maximum Stroke: 19.68505 inch
- Maximum Speed: 1.37795275590551 in/sec
- Voltage: 24 volts
-
Supplier: SKF/North America
Description: The TMD is very stylish and ideal for office environment. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design Efficient retracted length ratio Typical applications Medical Factory Automation Standards • EN
- Maximum Load: 179.84 lbs
- Maximum Stroke: 27.55907 inch
- Maximum Speed: 1.37795275590551 in/sec
- Voltage: 24 volts
-
Supplier: TiMOTION Technology
Description: General Features Extends or retracts the lifting column or height adjustable desk frame with a toggle switch Simplified design for easy operation
- Setup: Control Panel
- Operating Mode: Digital Position Feedback
- Motor / System: Linear Motor
- Configuration: OEM Module
-
Supplier: Ewellix
Description: Benefits: Easy to use and precise Ergonomic design Various labelling options Features: Large keys The footswitches of the STL series are used to actuate CPMA or CPMB lifting columns in tables, desks, chairs, incubators and heated beds.
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMPACT ELECTRIC LIFTING COLUMN IN A UNIQUE AND SLEEK DESIGN. IDEAL FOR HIGH-END OFFICE DESKS. THE 3-STAGE CONSTRUCTION ENSURES LOW BUILT-IN DIMENSION. LOW-NOISE ADJUSTMENT AT 38 MM/S.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: Ball bearing rail lift column design provides smooth operation Lift column is designed to manage monitors up to 32 lb 19" of uninterrupted writing surface in front of monitor compartment Built in lowering/lifting handle to prevent monitor damage Friction dampener on monitor lid
- Length: 29 inch
- Width: 42 inch
- Features: Industrial
Find Suppliers by Category Top
Featured Products Top
-
) Note: Gear ratio is estimated based on RPM and load requirements. Typical Applications Electric standing desks (single or dual-motor systems). Medical lifting beds/industrial lifting columns. Adjustable workstations. (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
electric linear actuator - offers from electric linear actuator manufacturers, suppliers, exporters & wholesalers
Electrical Lifting Column Actuator for Desk & Tables # ELECTRONIC LINEAR ACTUATOR # DESK LIFTING COLUMN # ELECTRICAL ...
-
Linear Actuator Exporters, Linear Actuator Selling Leads
Electrical Lifting Column Actuator for Desk & Tables # ELECTRONIC LINEAR ACTUATOR # DESK LIFTING COLUMN # ELECTRICAL...
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : Linear Actuators, Lifting Column , Lifting Office Desk ] .
-
Safety Up Manufacturers in Other Electrical Equipment, Safety Up Suppliers & Exporters in Other Electrical Equipment Directory
[ Related Keywords : Linear Actuators, Lifting Column , Lifting Office Desk ] .
-
http://vbn.aau.dk/files/121891411/ICI_Case_Book_print.pdf
Movetech produced actuators and lifting columns , in particular to adjustable desks .
-
Improvements that facilitate the operation of the Corinth 275 electron microscope
An alternate take-off point is the micro-switch which operates in the column illuminating lights; this is located beneath the desk on the left-hand side of the lifting flap.
-
Hooks and Shifts: A Dialectical Study of Mediated Discovery
[lowers RH toward the LT that is lying on the desk , lifts it slightly, but then lets go; RH rises, index drawn out] Uhhm … … right along the 5-line to an empty space in the Lc column , then back to the …
-
How natural is a natural interface? An evaluation procedure based on action breakdowns
… action (going upstairs, going downstairs, turning right, turning left, going straight, stepping over stairs, going past the door, and stopping); • objects involved (stairs, shoes, wall, door, column , desk , and floor); • operations … … foot on the right, lifting up the right foot …
-
Shaving machine tools
The heavy-duty video tape sawing automaton is the sawing frame as the column directions carried out the moving frame component through two NC control, the sawing frame is hydraulically pivoted by the control panel from to the desired angular position, hydraulically … … adjustment of the sawing frame Hydraulically steplessly adjustable sawing feed and automatic rear stroke after cutting end …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hot tub for an hour|soak_V hot_tub_N hour_N 01578821_V|ladle the water out of the bowl|ladle_V water_N bowl_N 01578993_V|ladle soup into the bowl|soup_N bowl_N 01579153_V|lift the box onto the table| lift _V box_N table_N 01579488_V|slop … … the documents on my desk |someone_N tamper_V document_N desk_N … … ball|dunk_V ball_N 01598255_V|volley the tennis ball|volley_N tennis_ball_N 01598637_V|She eagled the hole|eagle_V hole_N 01599052_V|The columns were wired to …
Indicates content that may require registration and/or purchase.