-
Supplier: Accuris
Description: Agricultural, Detachable, and Pintle Chains, Attachments, and Sprockets
-
Supplier: Aetna Bearing Company
Description: Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured
- Bore Diameter: 0.643 inch
- Number of Teeth: 6
- Hub Diameter (if applicable): 0.9 inch
- Outside Diameter: 3.875 inch
-
Supplier: Ramsey Products Corporation
Description: chains, most sprockets fall into one of two categories: center guide or side guide. Center Guide: A groove machined in the center of the sprocket face accepts the chain's center guide link. Two grooves are machined for two center guide. Side Guide The sprocket fits
- Sprocket Pitch: 0.5 inch
- Number of Teeth: 76 Teeth
- Hub Diameter (if applicable): 4.5 inch
- Shaft Mounting: Keyway
-
-
Supplier: ASME
Description: This Standard is a consolidation and revision of three ASME chain standards: ASME B29.6, Steel Detachable Link Chains, Attachments, and Sprockets; ASME B29.19, Agricultural Roller Chains, Attachments, and Sprockets; and ASME B29.25, Open Barrel Steel
-
Supplier: ASME Standards and Certification
Description: This Standard is a consolidation and revision of three ASME chain standards: ASME B29.6, Steel Detachable Link Chains, Attachments, and Sprockets; ASME B29.19, Agricultural Roller Chains, Attachments, and Sprockets; and ASME B29.25, Open Barrel Steel
-
Supplier: Accuris
Description: Addenda to ASME B39.300-1998 Agricultural, Detachable, and Pintle Chains, Attachments, and Sprockets
-
Supplier: Accuris
Description: STEEL DETACHABLE LINK CHAINS, ATTACHMENTS, AND SPROCKETS (REVISION OF ANSI B29.6-1972) (R 1988)
-
Supplier: Renold Jeffrey
Description: sprockets (two or more sprockets combined having different pitch sizes and numbers of teeth). Sprockets in two or more sections, i.e. split sprockets or segmental sprockets. Sprocket and Chain Compatibility Most drives have an uneven number of pitches
-
Supplier: ASME
Description: construction and the usual applications for the two types of chains. The welded-steel-type mill chains (B29.16M) were developed to provide a series of steel chains similar to cast chains of the detachable, mill, and combination types. A welded steel-type mill
-
Supplier: ASME Standards and Certification
Description: construction and the usual applications for the two types of chains. The welded-steel-type mill chains (B29.16M) were developed to provide a series of steel chains similar to cast chains of the detachable, mill, and combination types. A welded steel-type mill
-
Supplier: Aetna Bearing Company
Description: Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured
- Bore Diameter: 0.643 inch
- Number of Teeth: 15
- Hub Diameter (if applicable): 0.927 inch
- Outside Diameter: 3.90625 inch
-
Supplier: Aetna Bearing Company
Description: Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured
- Bore Diameter: 0.643 inch
- Number of Teeth: 11
- Hub Diameter (if applicable): 0.927 inch
- Outside Diameter: 3.78125 inch
-
Supplier: Aetna Bearing Company
Description: Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured
- Bore Diameter: 0.643 inch
- Number of Teeth: 8
- Hub Diameter (if applicable): 0.927 inch
- Outside Diameter: 4.21875 inch
Find Suppliers by Category Top
Featured Products Top
-
power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (clamping elements/locking device (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Machinery is a group of manufacturing facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > American National Standards Applicable to Machinery, Machining, and Metalworking Practices
ANSI B29.6M-1983 (R1988), Steel Detachable Link Chains and Sprockets .
Indicates content that may require registration and/or purchase.