Products/Services for Detector Log Video Amplifier

  • RF Amplifiers-Image
    RF Amplifiers - (610 companies)
    ...the stronger output to a RF power amplifier (PA). Other types of RF amplifiers include: Low noise. Pulse. Bi-directional. Multi-carrier. Buffer. Limiting amplifiers. Detector log video amplifiers (DLVAs) are used to amplify or measure signals with a wide...
  • Video Amplifier Chips-Image
    Video Amplifier Chips - (62 companies)
    Video amplifier chips are used in circuits to process video signals. Video amplifier chips are used in circuits used to process video signals. They carry performance specifications such as operating temperature, output power, supply voltage...
  • Amplifier and Comparator Chips-Image
    Amplifier and Comparator Chips - (552 companies)
    ...by changing the value of a single resistor. Logarithmic amplifier chips (log amp chips) produce an output voltage that is directly proportional to the logarithm of the input voltage. Operational amplifier chips (op amp chips) are general-purpose, closed...
  • Video Cameras-Image
    Video Cameras - (1654 companies)
    ...there are no moving parts. This is known as an electronic shutter, and if paired with external automation such as a motion detector, it operates better than film cameras. Monochrome vs. Color: Monochrome video capture is photography that depicts images...
  •  
    Speed Logs - (26 companies)
    Speed logs measure the transit speed of vessels. Speed logs, also known as ship logs, chip logs, or common logs, measure the speed of a vessel. The speed is determined with reference to water flowing by the hull (water reference speed...
  •  
    Logarithmic Amplifier Chips - (24 companies)
    ...or current. They are often used in applications involving signal compression, such as in RF and optical systems, and audio or video equipment. The principal objective of a simple log amp is to compress a signal of wide dynamic range to its decibel...
  •  
    Speakers - (728 companies)
    ...impedance of the driving amplifier for the most efficient and accurate sound replication. The following chart shows the relationship between impedance magnitude and log frequency. Image Credit: Home Toys. Frequency response or dynamic range is the range...
  •  
    Industrial Metal Detectors - (201 companies)
    Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete. Industrial metal detectors indicate the presence of metal in nonconductive...
  •  
    GC Detectors - (39 companies)
    Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
  •  
    Flame Detectors - (183 companies)
    Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...

Product News

Conduct Research

Today's technology enables the integration of the logging circuit and additional support functions, such as voltage references, noise control, low offset control, large bandwidth and uncommitted operational amplifiers....

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire