Products/Services for Dialysis Face Shields
-
Face Shields - (305 companies)Face shields are safety devices designed to protect the face from debris or other hazards. Face guards and face shields must provide protection from hazards but also ensure that an operator’s visibility and mobility are not hindered. Face... -
Dialysis Machines - (13 companies)Dialysis machines remove waste and excess water from blood. They primarily serve as artificial replacements for lost kidney function. Dialysis machines remove waste and excess water from blood. They primarily serve as artificial replacements...
-
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from... -
Face Drivers - (23 companies)Face drivers use hydraulic or mechanical force to apply pressure to the face of a part in order to grip and turn the part in a grinding or turning machine. They provide enough clearance for machine operators to access an entire workpiece with one... -
Face Mills - (95 companies)Face mills are primarily used for milling a face on the surface of a plate or bar. They are predominantly used to cut with the ends of the cutter rather than their sides. The term "face" refers to the creation of a flat face on the workpiece. Face...
-
Radiation Shielding - (75 companies)Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation). It reduces the intensity of incident radiation...
-
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
-
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
-
Armor and Ballistic Shielding - (90 companies)Armor materials and ballistic shielding are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel and high-velocity projectiles. Armor and ballistic...
-
EMI and RFI Shielding - (573 companies)How to Select EMI and RFI Shielding. Image Credit: Compac Development Corporation; Intermark USA, Inc. What are EMI and RFI Shielding?. EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials...
Product News
-
Douglas Electrical Components
Face Seal Feedthroughs Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use an O-ring and jamnut to mechanically seal the feedthrough to the wall or chamber. The O-ring material can be customized, although Nitrile and Buna-N are commonly used. A variety of standard sizes are available... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
MarShield
Nuclear Radiation Shielding Solutions At MarShield, we pride ourselves on being a leading provider of custom radiation shielding solutions for the nuclear energy industry. Our commitment to safety, precision, and innovation drives us to offer a wide range of products and materials specifically designed for nuclear radiation protection. We understand the unique challenges faced by the nuclear sector and are dedicated to delivering standard and custom solutions that meet these needs effectively. Our Expertise in Nuclear Radiation... (read more)Browse Radiation Shielding Datasheets for MarShield -
MarShield
Nuclear Radiation Shielding Solutions At MarShield, we pride ourselves on being a leading provider of custom radiation shielding solutions for the nuclear energy industry. Our commitment to radiation safety, precision, and innovation drives us to offer a wide range of radiation shielding products and materials specifically designed for nuclear radiation protection. We understand the unique challenges faced by the nuclear sector and are dedicated to delivering standard and custom solutions that meet these needs effectively. Our... (read more)Browse Radiation Shielding Datasheets for MarShield -
METCASE
Designer Instrument Enclosures With The Right Face METCASE 's premium TECHNOMET desktop/portable instrument enclosures can now be specified with or without a sloping front for easier viewing. Highly attractive TECHNOMET is ideal for medical and wellness devices, industrial control, test and measurement, peripheral devices and interfaces, switchboxes, communications and laboratory equipment. These advanced aluminum enclosures feature a modern and cohesive design. Diecast aluminum bezels at the front and rear fit flush with the main case body. (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
MarShield
Nuclear Medicine Shielding at EANM 2026 MarShield Is Bringing Nuclear Medicine Shielding to EANM 2026. As nuclear medicine expands beyond traditional imaging into advanced PET and targeted radionuclide therapies, facilities face new shielding, workflow, and waste-management challenges. What worked for Tc-99m cameras may not be sufficient for PET, theranostics, or radionuclide therapy. Fortunately, most departments can upgrade rather than rebuild, using modern shielding solutions that support future growth. Keeping facilities ready... (read more)Browse Radiation Shielding Datasheets for MarShield -
MarsMetal
MarShield Radiation Shielding in Nuclear Medicine up to 2 " of lead shielding and usually include a lead glass window that can include up to 8 " of glass. This provides radiation protection to the front and face of workers while allowing them to see what they are working on. Generally, L-Blocks are metal fabrications lined with lead. Custom Designs. Often a standard off the shelf product does not work in a lab setting. All the products mentioned above can be customized to meet size, shielding and other special design considerations... (read more)Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
MarShield
Radiation Shielding Choosing the right radiation shielding materials and determining proper lead thickness are essential to safeguarding people and equipment while meeting stringent regulatory standards. This guide explores what factors influence the effectiveness of lead shielding and how tailored solutions provide long-term benefits for your facility. (read more)Browse Radiation Shielding Datasheets for MarShield -
S. Himmelstein & Company
High Precision C-Face Reaction Torquemeters CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs. The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer. Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large bore reaction torquemeter, torque sensor or torque transducer. This torque transducer offers greater accuracy in the performance testing of pumps, motors, valve actuaros, gearboxes, plus feedback control of mixers, clarifier drives... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
S. Himmelstein & Company
HIGH PRECISION C-FACE REACTION TORQUEMETER-CF2800V HIGH PRECISION C-FACE REACTION TORQUEMETER-CF2800V. Series CF2800V Torquemeters mate directly with NEMA CFace motors and generators. Torque ranges from 5.65 to 2,260 Nm, digital and analog communications, and an overload rating of 500% make the CF2800V your optimal torque measurement device, Learn more.about the. specifications!. Learn More. Established in 1960, S. Himmelstein and Company makes the world 's best torque sensors, transfer standards and instrumentation. Company innovations have... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Technetics Group
Hydrodynamic non-contacting lift-off face seals HYDRODYNAMIC MECHANICAL SEALS AND EDGE-WELDED METAL BELLOWS. In critical use-cases, like aerospace, where a typical contacting seal is not an option, Technetics Qualiseal (R) hydrodynamic non-contacting lift-off face seals are a superior alternative. While other non-contacting seals fail due to the changes in altitude, Technetics ' Qualiseal (R) hydrodynamic lift-off seals maintain a consistently stiff air film throughout each operating condition. The unique geometric features designed... (read more)Browse Mechanical Seals Datasheets for Technetics Group
-
Vascular Access in Clinical Practice
• A surgical mask for the patient and masks or face shields for the dialysis staff .
-
Medical Management of Infectious Disease
Finally, adherence to standard barrier precautions (use of gloves, gowns, and face shields ) by dialysis staff has undoubtedly played a role.
-
Polycarbonate Resins
Typical medical applications include high- pressure syringes, disposable dental instruments, surgical face shields , blood oxygenators, blood collection reservoirs, blood separation devices, surgical devices, kidney dialysis equipment, intravenous components, and centrifuge bowls.
-
Hospital Infection Prevention
(d) Protective eyewear and face shields are worn when there is potential for splashing of blood (e.g., initiation and discontin- uation of dialysis , changing the blood circuit).
-
States > Texas > State > Register > 2010 > [TexReg 2010-0205is] 02/05/2010
(iv) Staff members shall wear gowns, face shields , eye wear, or masks to protect themselves and prevent soiling of clothing when performing … … spurting or spattering of blood might occur (e.g., during initiation and termination of dialysis , cleaning of dialyzers, and …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0702is] 07/02/2010
(iv) Staff members shall wear gowns, face shields , eye wear, or masks to protect themselves and prevent soiling of clothing when performing … … spurting or spattering of blood might occur (e.g., during initiation and termination of dialysis , cleaning of dialyzers, and …
-
Catheter Access for Hemodialysis
… pro- cedures should be employed to prolong catheter life: Catheter dressing changes and catheter manipulations that access the patient's bloodstream should be per- formed only by trained dialysis staff; the catheter exit … … a surgical mask or face shield ; nurses should wear gloves …
-
Chapter 5. Essential equipment, pharmaceuticals and supplies
… rate, blood pressure, respiration, electrocardiography Non-invasive blood pressure cuffs Intravenous pumps Pumps for nutrition Ambu bags Nebulizers (and nebulizers for drug administration via ventilators) ICU beds Dialysis or hemofiltration machines Pulse … … tubes Oral airway Full face shields ; goggles Gloves: sterile and …
-
Dermatological differential diagnosis
… the AZ and EZ 5 overview over the current Medikamenten intake 5 Internistische procedures 5 disorders of (cardiac insufficiency, liver diseases, kidney diseases, acute or chronic bowel diseases, thyroid diseases, diseases of the … … 4 weeks) (e.g., dialysis , stem cell transplantation and … … of the total disease: chronically actively [= appreciable changes of the disease, e.g., surface growth]; chronically inactively …
-
Informing Clinical Practice in Nephrology
In 50 years since Clyde Shields was started on chronic hemodialysis by Scribner et al. [1], a number of significant progresses … … as the control of ultrafiltra- tion, allowing to optimize convection, the way to assess the dialysis dose, the knowledge on … However despite all these significant improvements, we all face a per- sisting huge challenge because of the …
Indicates content that may require registration and/or purchase.