-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Zinc & Clear
- Material: Steel
- Finish: Zinc Plated
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.12598432 inch
- Outside Diameter: 0.2362206 inch
- Thickness / Working Height: 0.01574804 inch
- Washer Type: Bowed / Curved Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Outside Diameter: 0.98 inch
- Washer Type: Bowed / Curved Washer
- Features: Other
- Material: Spring Steel
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Outside Diameter: 0.37 inch
- Washer Type: Bowed / Curved Washer
- Features: Other
- Material: Spring Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Outside Diameter: 0.423 inch
- Washer Type: Bowed / Curved Washer
- Features: Other
- Material: Stainless Steel
-
Supplier: Century Spring Corp.
Description: A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The
- Washer Type: Bowed / Curved Washer
- Features: Other
- Material: Spring Steel
- Finish: Zinc Plated
-
Supplier: ASRaymond
Description: Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all
- Inside Diameter: 0.135 inch
- Outside Diameter: 0.307 inch
- Thickness / Working Height: 0.0088 inch
- Washer Type: Bowed / Curved Washer
-
Supplier: Newark, An Avnet Company
Description: WASHER,CURVED
Find Suppliers by Category Top
More Information Top
-
A Dictionary of Construction, Surveying, and Civil Engineering
diamond washer A curved washer used with a hook bolt to secure corrugated roof sheet.
-
Materials and methods of construction to resist the effects of cyclones
Galvanized U hook bolts, of 6 mm diameter with suitable nuts, diamond -shaped curved metal washers , and bituminous or rubber underwashers are recommended as shown in figure 5, for fixing the AC .
-
Peculiarities of diamonds formed in alkaline carbonate‐carbon melts at pressures of 8–10 GPA: Scanning electron microscopy and cathodoluminescence data
In order to increase axis tem- perature gradients in the samples in experiments on seed- stimulated diamond growth, 1 mm thick end washers of monolithic graphite were used. .... Pressure in the cell at room temperature was determined from a calibration curve with an accuracy ±0…
-
Quarterly Progress Report IRRADIATION EFFECTS ON REACTOR STRUCTURAL MATERIALS February, March, April, 1967
Figure l2.22b combines the load- deflection curves in Figure l2.22a with the areas of the anvil diamonds to yield typical theoretical calibration curves for various combinations of springs and diamond sets. .... The washer material used to surround the samples was 0.018 cm thick molyb- denum foil prepared…
-
Aerospace Sciences Meetings > Performance Enhancement of a Vertical Tail Model with Sweeping Jet Actuators
The actuator does not have to be curved as the one shown in Fig. 3, in fact … jet actuators have been developed more than fifty years ago at the Harry Diamond Research Laboratories where .... For years they have been mostly used as oscillating windshield washers on cars, showerheads .
-
DESIGN AND CALIBRATION OF AN ULTRA-HIGH PRESSURE X-RAY CELL.
Experimental Calibration Curve for Diamond High P r e s s u r e Cell. .... Effect of Washers on the P r e s s u r e Gradients in Samples Between…
-
Volatile compounds of sulfur in the Fe-C-S system at 5.3 GPa and 1300°C
…samples were insulated from the heater and electric inputs with a sleeve and washer of pressed MgO. .... The pressure was determined with the calibrating curve plotted at room temperature using phase transitions in PbSe … values of temperature and pressure of the experiments were cor rected by the graphite– diamond equilibrium line.
-
High-resolution infrared echelle spectrograph (CRIRES) for the VLT
For manufacturing purpose the mirror back surface will be diamond turned first to be used as the .... All mirrors are fixed with pre-defined forces by curved spring washers , which are housed in a protection cap to avoid to exeed the determined forces.
-
Video enhanced depth-sensing indentation technique for characterizing mechanical behaviour of biomaterials
The membrane was firmly clamped between two stainless washers with a radius of 2.655 mm. .... A diamond cone tip (B45 8119, Taylor Hobson) with a radius of 2.5 µm and cone .... The experimental curves of the loading– unloading versus deflection of raw and boiled membranes are illustrated in…
Indicates content that may require registration and/or purchase.