-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR BENCH TOP HARDNESS TESTER This hardness tester comprises the very best in "state of the art" design coupled with dynamic precision. It is easy to operate yet engineered to obtain highly sensitive and accurate readings. A perfect, rugged performer suited for almost
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description 1. Prefessional designed 2. High quality,reasonable price 3. Good after-sale service Hardness Testing Machine Model Name & Specimen Rockwell hardness tester Specification Measuring Range 20-88HRA, 20-100HRB, 20-70HRC Strenghth 588.4N(60kgf), 980.7N(100kgf),
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: Haida International Equipment Co., Ltd.
Description: Mohs hardness degree of hardness divided by ten: 1, talc, 2, 3 gypsum, calcite 4, 5 fluorite, apatite 6, 7 orthoclase, quartz 8 9 topaz, corundum 10 diamonds. The difference between the levels of hardness are not equal, only that the relative size between the
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Hardness Testing Machine Description 1. Prefessional designed 2. High quality,reasonable price 3. Good after-sale service Hardness Testing Machine Parameter Model Name & Specimen Rockwell hardness tester Specification Measuring Range 20-88HRA, 20-100HRB, 20-70HRC
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20531, ROCKWELL CERTIFIED HARDNESS TEST
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20528, ROCKWELL CERTIFIED HARDNESS TEST
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20529, ROCKWELL CERTIFIED HARDNESS TEST
-
Supplier: ASTM International
Description: 1.1 This test method covers the hardness testing of cemented carbides by use of a Rockwell hardness tester performing tests in the Rockwell HRA scale (regular scale, diamond indenter, 10 kgf (98.07 N) preliminary test force, and 60 kgf (588.4 N) load) in the range of
Find Suppliers by Category Top
More Information Top
-
Dictionary of Gems and Gemology
diamond, -formation of – diamond hardness tester .
-
Dictionary of Gems and Gemology
…grit; same as diamond powder. diamond hardness; the hardness of diamond is generally designated as 10. diamond, hardness in, variation of; hardness variation of diamond mineral is not very great, is of high practical importance. diamond hardness tester ; polished and shaped diamonds…
-
Performance Evaluation and Multidoped Composite Conditioned of A5-type/10%Ti-Sn Alloy: Processing and Properties
The equipment used in this work included molding box, cylinder, crucible, diamond hardness tester , polishing machine, scanning electron microscope, X-ray diffrac- togram, etc.
-
Investigation on crystallinity, performance and processability of naturally occurring halloysite nanotubes compatibilized sPS/LCP thermoplastic nanocomposites
Microhardness measurements were performed at room tem- perature using a UHL-VMHT (Germany) Vickers diamond hardness tester .
-
New instrument and method for evaluating tablet fracture resistance
A. Nutter Smith (6) used a Vickers dia- mond hardness tester , a “Scherographe” and a Shore“Scleroscope.” .
-
Properties of a mechanically processed polymeric material
Hardness measurements were performed using a 100-kg load according to ASTM standard 785 (D scale) on a Service Diamond Hardness Tester , Model 8SSA.
-
Effects of processing parameters on material properties of mechanically processed polyamide
An 8SSA Service diamond hardness tester was used to measure the hardness of PA materials ac- cording to ASTM standard D785 (L Scale) with a 60 kg load.
-
Production of friction surfaced components using steel metal matrix composites produced by Osprey process
Hardness measurements were car- ried out using a Vickers diamond hardness tester .
-
METALS AND CERAMICS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING JUNE 30, 1969.
The microhardness tester is a conventional Service Diamond hardness tester .
-
Hardness anisotropy of α-Si3 N4 single crystal
After confirming the crystallographic orientation by X-ray diffraction, both Vickers microhardness (VMH) and Knoop microhardness (KMH) tests were carried out using an AKASHI diamond hardness tester (Model: MVK, Type: D).
Indicates content that may require registration and/or purchase.