Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Norton Abrasives
Description: Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications Polishing for final dimensions of molds and dies Charging lapping plates and discs Tool
- Grit Size: 35 to 54
- Materials / Substrates Finished: Aluminum, Ceramics / Glass, Copper / Copper Alloys, Nickel / Nickel Plate, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Abrasive Slurries AmberCut™ CK series products are ready to use, waterless diamond lapping slurries. They are specifically formulated for the free abrasive bar lapping of computer disk read/write heads and the charging of lapping plates. The AmberCut CK series
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where
-
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: replenish the lapping plate with fresh diamond, allowing cut rates and surface finishes to remain consistent for extended periods of time. Features & Benefits Chemical properties enhance surface finish and extend plate life Increased removal rates Excels in particle
- Flash Point: 200 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.95 specific gravity
- Features: Biodegradable, Specialty
- Type / Function: Metal Working Fluid, Specialty / Other
-
Supplier: Precision Surfacing Solutions
Description: Lubrication is necessary for a smooth running condition between the lap plate and conditioning rings and to help evenly disperse the diamond product on the lap plate. Lubricants used with any diamond compound or slurry should be compatible with the carrier in order to
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Liquid / Dispersion
- Grading System: Micron Graded
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: specific applications. Amplex lapping and polishing compounds are excellent for mold, die and tool polishing, polishing to final tolerance of ceramic parts, initial charging of lapping plates and discs, tool-room use, and other processes that require high finish and close
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: specific applications. Amplex lapping and polishing compounds are excellent for mold, die and tool polishing, polishing to final tolerance of ceramic parts, initial charging of lapping plates and discs, tool-room use, and other processes that require high finish and close
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: SpeedFam Corporation
Description: Soft Polish process requires Pads, Applicators, Oil or Liquid Diamond for work pieces that are difficult to process. These single Hard Polishing Plates were developed for Hard Polishing applications. We offer 4 types of plates to match the needs of different applications: High
-
Supplier: 3X Ceramic Parts Company Limited
Description: industrial ceramic plates Material: high purity alumina, zirconia, silicon nitride, aluminum nitride, silicon carbide optional Dimensional capability Side length max. 500mm x 600mm, Thickness can be range from 0.15mm to 30mm Surface treatment: natural surface, lapping,
- Thermal Conductivity: 39 W/m-K
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Modulus of Elasticity: 55,113,998.95573486 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: Al2O3 Alumina Ceramic Plate 185x134x2mm with Pits The prime characteristics of the industrial alumina ceramic plates Super smoothness/flatness to be 0.05mm High-temperature resistance up to 2000ºC Offers diamond-like hardness Suitable for almost all strong acid and alkali
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Description: Boron Carbide (B4C), popularly known as black diamond, ranks third in hardness after diamond and cubic boron nitride. Because of its appealing combination of qualities, it is a good material for many high-performance applications. Its high hardness makes it an excellent abrasive powder
-
Description: Boron Carbide (B4C), popularly known as black diamond, ranks third in hardness after diamond and cubic boron nitride. Because of its appealing combination of qualities, it is a good material for many high-performance applications. Its high hardness makes it an excellent abrasive powder
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Supplier: Sunnen Products Company
Description: 76,78 mm (1.500 - 3.090 in) TC: 25,4 - 75 mm (1.0 - 2.95 in) Stroke Length: 6 to 392 mm (.24 -15.43 in) FEATURES & BENEFITS Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in). Utilizes diamond plated or
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: The VSS-2 Single Stroke Honing® System is designed for low maintenance with "lubed for life" linear slides. A standard 7.5 kW (10 Hp) spindle motor, a rock solid cast iron spindle carriage, a thermal-resistant composite base, and a thick steel tooling plate combine to make the VSS-2 the most
- Power: 10 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Ceramics / Glass, Metals / Metalworking
-
Supplier: ASTM International
Description: grout, plaster, stucco, terrazzo, and the like. The equipments generally used for specimen preparation are diamond saw, cutting lubricant, horizontal lap wheels, free abrasive machine, polishing wheel, hot plate or oven, prospector's pick and/or bricklayer's hammer, abrasives,
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia (ZrO2), Silicon carbide (SiC) Dimensional capability Diameter range from 0.30 ~50 mm, length can be up to 2000 mm Secondary process Lapping, Fine grinding, Precision cutting, Tapping, Drilling and so on Technical parameters Diameter to be 0.005 mm, length to be 0.10 mm, roundness can
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
Find Suppliers by Category Top
Featured Products Top
-
GRlSH lapping plate has a concave-convex structure (read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd. -
Why Hard Materials Vs. Metals? Many times we are asked at INSACO if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely tight tolerances and precision (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc.
Conduct Research Top
-
How to Square Up and True 11A2 and 11V9 Diamond Wheels on Single Lip Tool and Cutter Grinders
One of the ways this is done is to take some silicon carbide 100 grit abrasive and, on a flat surface or lapping plate, do some figure eight strokes. After two or three strokes, index the diamond wheel one sixth of a turn. This keeps the wheel square with its
More Information Top
-
Statistical characterization of the lapping plate surface morphology evolution in a diamond charging process
According to our results, the RMS roughness along with the HCF morphology analysis could be used to establish quality control measures for diamond charged lapping plates . .
-
On the advanced lapping process in the precision finishing of thin-film magnetic recording heads for rigid disc drives
…from Table 2 that the removal rate in rough lapping is 80 µin/min (or 2 µm/min) while in the finishing operations the removal rate is 8 µin/min (203 nm/min) with a 0.25-µm diamond abrasive lapping plate , or 4 µin/min (102…
-
Method of Preparing Thin Sections of Fine‐Grained Materials
The specimens are then sawed on a thin-scction saw to approxi- mately 4 to 6 mils in thickness and then lapped on a BOO-grit diamond - plated lapping wheel for rough grinding down to thc surface of the slide.
-
Improved Metallography for Tic and Tic–C Alloys
Improved grinding is possible with diamond - plated laps on corivcntional phenolic or acrylic specimen mounts of the Tic-C samples.
-
Al‐B‐C Phase Development and Effects on Mechanical Properties of B 4 C/Al‐Derived Composites
Samples for transmission electron microscopy (TEM) were prepared in the following manner: 3-mm-diameter X l-mm- thick disks, cut with an ultrasonic disk cutter, were thinned to 100 pm with diamond plates and laps and finishedon both sides using 1…
-
NAVAL
POSTGRADUATE
SCHOOL
The ceramic sample is then polished on a diamond impregnated lapping plate acquired from UHL Technologies, and is designated DIABLAP.
-
Surface and Tribological Characteristics of Tribofilms Formed in the Boundary Lubrication Regime with Application to Internal Combustion Engines
from 14 to 40 and 100 mm, by increasing the sliding speed to 0.06 m/s and decreasing the roughness of both pin and plate by diamond lapping , to 0:02 m: The l ratio was therefore increased from l ¼ 0…
-
Precision Manufacturing
1. relatively soft material (tin in this case) used for the lap instead of pitch or synthetics used in conventional polishing; in addition, the lap plate is diamond machined on the polishing machine for desired surface finish and to maintain form relative…
-
Abernathy's Lap
So William J. Abernathy, a former Marshall employee, built a better lap; he invented a method for charging aluminum lap plates with diamond powder, then hard-anodizing them.
-
Highly accurate flatness and parallelism in the manufacture of thin sapphire flat lenses
This formal operation needs three sets of lapping plates and diamond powders (5 and 3 jim) (see Table 2).
Indicates content that may require registration and/or purchase.