-
Supplier: Aloris Tool Technology Co., Inc.
Description: For turning and facing as well as knurling. Supplied with a set of high speed precision ground and lapped medium diamond knurls. Easily replaceable.
- Type: Tool Holder Blank
-
Supplier: Aloris Tool Technology Co., Inc.
Description: repeating accuracy when used with standard Aloris Tool Post. Holder supplied with shim and clamp.
- Type: Tool Holder Blank
- Mounting Style: VDI
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Hydraulic Chucks are ideal tool holders for machining processes that require high accuracy such as drills, reamers, ball mills, end mills, diamond reamers and grinding tools. With a wide variety of tool diameters and projections to fit any application, they are
-
-
Supplier: Gesswein Co., Inc.
Description: Specially designed to hold pre-cut PSA felt and sandpaper pads to give you further versatility with your reciprocating handpieces. You can cut your own abrasives such as gem cloth and diamond foil, or use our pre-cut PSA Sandpaper and Felt Pads.
- Projection Length: 2.5590565 inch
- Features: Other
- Mounting Style: Straight Shank
-
Supplier: Norton Abrasives
Description: Phono-Point Tools – For general toolroom concave and convex dressing on small diameter grinding wheels. Not resettable.
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount
-
Supplier: Norton Abrasives
Description: Phono-Point Tools – For general toolroom concave and convex dressing on small diameter grinding wheels. Not resettable.
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount
-
Supplier: Norton Abrasives
Description: Phono-Point Tools – For general toolroom concave and convex dressing on small diameter grinding wheels. Not resettable.
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount
-
Supplier: Norton Abrasives
Description: Phono-Point Tools – For general toolroom concave and convex dressing on small diameter grinding wheels. Not resettable.
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount
-
Supplier: Greenleaf Corporation
Description: 80° diamond, negative rake, 5° reverse lead
- Type: OD / ID Tool Holder
- Live Static: Static
- Mounting Style: Straight Shank
-
Supplier: Greenleaf Corporation
Description: 55° diamond, negative rake, 3° reverse lead
- Type: OD / ID Tool Holder
- Live Static: Static
- Mounting Style: Straight Shank
-
Supplier: Greenleaf Corporation
Description: 35° diamond, negative rake, 3° reverse lead
- Type: OD / ID Tool Holder
- Live Static: Static
- Mounting Style: Straight Shank
-
Supplier: Applied Diamond, Inc.
Description: Optical Grade highly thermally conductive, 1700-1800 w/mK Electronic Grade highly thermally conductive, 1700-1800 w/mK Thermal Grade opaque diamond, 900-1000 w/mK Tool Grade black diamond 700-800 w/mK Thermal and Tool Grade, while not as conductive may still be ideal for
- Thickness / Wall Thickness: 0.000787402 to 0.01968505 inch
- Thermal Conductivity: 700 to 1,800 W/m-K
- Material Type: Diamond / Diamond-Like
- Applications: Electrical / HV Parts, Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: Greenleaf Corporation
Description: 55° diamond, negative rake, 27° 30' lead
- Type: OD / ID Tool Holder
- Live Static: Static
- Mounting Style: Straight Shank
-
Supplier: LeBlond Ltd.
Description: positioned any place on the table. The right tailstock has a retractable center for easy mounting and is mounting of the workpiece. LUBRICATION: The machine has a centralized lubrication system. STANDARD ACCESSORIES Diamond Dresser Holder Wheel Guard Holders (Long & Short)
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Glebar Company Inc.
Description: operation, wheel removal and setup Granite base, for thermal and mechanical stability. 0.1 µm (0.000004”) resolution linear encoder and servo motors on both slides (X and Y) G-code support for seamless integration with CAD/CAM software packages Diamond roll dress or single point
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: CoorsTek
Description: Susceptors hold and heat semiconductor wafers during thermal processing. A susceptor is made of a material which absorbs energy by induction, conduction, and/or radiation and heats the wafer. Its thermal shock resistance, thermal conductivity, and purity are critical to rapid thermal processing
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Wafer Carrier / Holder
- Features: Graphite
- Applications: Wear Parts / Tooling
-
Supplier: Precision Surfacing Solutions
Description: 300 rpm. Running cycles can be interrupted and re-started at any time. Control of 7 fluids: Water, lapping oil, 5 diamond suspensions Parameters Displayed on the LCD Screen -Preparation method -Step in process -Time until end of step -Platen speed -Head pressure -Sample holder
- Rotary Speed: 0 to 300 rpm
- Automation: Automatic / Indexing
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Grinder, Metallographic Equipment, Other
-
Supplier: Newport MKS
Description: end angle of 8° for SM or PM fiber and has excellent cleave repeatability. Back-reflection of better than -50 dB is achieved. The cleaver has a single stapler-action operation. The blade made from diamond is very long-lasting, easily providing 20,000 or more cleaves. This cleaver is purely
-
Supplier: Brady Corporation
Description: CD, stylus, cleaning kit, cutter cleaning tool, quick start guide and documentation holder. The BBP®31 Sign and Label Printer is a trademark of Brady Worldwide, Inc.
Find Suppliers by Category Top
More Information Top
-
Application Of Magnetic Bearing Spindle To Very High Precision Machining
DIAMOND TOOL HOLDER .
-
Electromagnetically-driven ultra-fast tool servos for diamond turning
The diamond tool holder is installed at the other end of the carbon fiber tube.
-
Technical Dictionary: English - French
diamant : diamond; - noir : black diamond, bort; - taille en rose: rose-diamond; - de vitrier : glass cutter; porte- - (dans les machines d rectifier) : diamond tool holder .
-
Diamond Machining Applications And Capabilities
The rotary table on which the diamond tool holder is mounted has unlimited rotational capability in increments of one -millionth of a revolution (1.3 arc seconds).
-
Diamonds, Air Bearings, And Optics
If adjusting the diamond tool holder , or changing it, destroys the spindle balance, the axis of rotation will be disturbed.
-
A simple ruling engine for X-ray gratings
In order to minimize the effects of vibration the instrument is mounted on anti-vibration mounts and the diamond tool holder is damped by means of a vane in a silicone oil dashpot. .
-
Development of New Scaife Machine for Making the High Precision Diamond Cutting Tools
This machine is equipped with a submicron-scale mirror finished hardened-steel polishing Scaife, a supporting table can reduce the face deflection to less than 1μm, and a plastic diamond tool holder for protecting the edge of the diamond tool from the…
-
Informatics in Control, Automation and Robotics
conventional machining process. piezoelectric devices were mounted to the diamond tool holder to create vibration with micro-grooving system, as follows: .
-
Precision Engineering > ADVANCES IN PRECISION GRINDING
(a) The Rank Taylor Hobson aspheric generating machine illustrating a chuck holding lens to be generated and a diamond tool holder .
-
CERAMIC ABSTRACTS
The diamond tool holder is carried on a pair of slides mounted on the swiveling member.
Indicates content that may require registration and/or purchase.