Products/Services for Diaphragm Shutter

  •  
    Shutters - (111 companies)
    Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings. They are made of metal, wood, plastic, or composite materials. Types of Shutters There are two basic types of shutters...
  • Diaphragms-Image
    Diaphragms - (78 companies)
    Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers. Diaphragms move slightly up into one chamber or slightly own into the other chamber...
  • Diaphragm Valves-Image
    Diaphragm Valves - (425 companies)
    Diaphragm valves close by means of a flexible diaphragm attached to a compressor. Diaphragm valves get their name from a flexible disc which comes into contact with a seat at the top of the valve body to form a seal. A diaphragm is a flexible...
  • Diaphragm Seals-Image
    Diaphragm Seals - (110 companies)
    Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments...
  • Diaphragm Pumps-Image
    Diaphragm Pumps - (575 companies)
    Diaphragm pumps use a diaphragm that moves back and forth to transport liquids from one place to another. Diaphragm pumps are positive displacement pump which move gases, liquids, or gas-liquid mixtures via a reciprocating diaphragm. They are highly...
  •  
    Single Component Diaphragm Valves - (41 companies)
    Single component diaphragm valves are designed to provide a precise fluid supply depending on the application. The dispensed output can be a bead, dot or fill. Material pressure upon the valve forces the diaphragm to allow material through the fluid...
  •  
    Optical Apertures - (29 companies)
    ...reaching the film or digital sensor (CCD or CMOS). In combination with variation of shutter speed and film speed, the aperture size will regulate the film's degree of exposure to light. Optical apertures and optical slits should adhere to standards...
  •  
    Optical Choppers and Optical Shutters - (23 companies)
    Optical choppers are mechanical or electronic devices that pass and then interrupt a beam of light for a known brief interval. Optical shutters are used to control the amount of time that a light sensitive material is exposed to radiation. Optical...
  •  
    Digital Cameras - (244 companies)
    ...the majority of cameras sold today and are integrated into smartphones, tablets, and other devices. Operation. Digital cameras are equipped with a similar optical system as film-based cameras, using a lens with a variable diaphragm that focuses light...
  •  
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems