-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor Technologies are leaders in
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Delivery Module (CDM) Maintenance: Optimizing UHP Diaphragm Valves for Maximum System Process Uptime To maintain 99.9% operational uptime in a high-tech facility, the focus must be on the “heart” of the Chemical Delivery Module (CDM): the Ultra-High Purity (UHP)
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Auto Stainless Steel Changeover Manifold System, Nitrogen High Pressure Control Panel With Semiconductor Valve Manifold Box Diaphragm Valves It is applied to the gas pipeline terminal, easy to use the control gas flow size. Maximum input pressure up to 20.7 Mpa (3000psi),
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Brooks Instrument
Description: sccm air No more than 1.5% long-term drift Valve adjustment and operating ranges: fifteen turns for 0-10, 0-30, 0-60, 0-100, 0-150 or 0-200 psig out range Bubble-tight shut-off on helium at 7 bar Pressure gauge connection Elastomer or metal diaphragm Replaceable stainless steel inlet
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Process Sensing Technologies USA
Description: protocols (Modbus-Profibus from Ethernet/RS232/RS485) Up to 10 analog outputs 4-20mA Up to 6 isothermal ovens to fit capillary, micropacked or packed columns with an easy access to replace columns Up to 10 diaphragm/rotary valves to build multiple methods for multiple streams Can
- Operating Temperature: -4 to 116.6 F
- Remote Interface: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Features Single-channel pneumatic rotary joint, outer diameter 50mm, M5 thread, optional 4 and 6mm air pipes; Can mix power lines, signal lines, Ethernet, industrial bus, control lines, solenoid valves, induction lines, etc.; Standard flange installation, customizable hollow shaft
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
diaphragms Heat-sealable tubing for wire insulation Electrical wire and cable Aerospace Seals for firewalls Stems and seals for valves Gaskets for manifolds Flexible hoses O (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
A Micro Hydrogen Generator with a Microfluidic Self-Regulating Valve for Sensors and Fuel Cells
A Cr/Au spot in the centre of the diaphragm provides water/ hydrogen tight seal during valve closure.
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
… Comprehensive Environmental Response, Compensation, and Liability Act cleanout box Data Acquisition and Control System department double-contained receiver tank Defense Nuclear Facilities Safety Board U. S. Depmment of Energy diaphragm -operated valve dilerential pressure Food Instrument Corporation hydrogen high-e�ciency particulate air …
-
Design of a high activity and selectivity alcohol catalyst. [Design of a flow microreactor]
The connection between the hydrogen line and rnamfold is controlled by a diaphragm valve , which gives good service for repeated use at high pressures..
-
Risk analysis of highly combustible gas storage, supply, and distribution systems in PWR plants
Of the hardware-related events, one was caused by a leaking diaphragm in the hydrogen supply regulator, seven were valve related, and two were incidents of the VCT vent header leaking.
-
ANALYTICAL CHEMISTRY IN NUCLEAR REACTOR TECHNOLOGY. Fourth Conference, Gatlinburg, Tennessee, October 12-14, 1960
Two Hoke 415 diaphragm valves are used to isolate the reactor from the hydrogen fluoride manifold and from the vacuimi manifold.
-
Fuel cells and their components based on microsystem technology
If the diaphragm is pushed up by increased hydrogen pressure, the valve is closed.
-
Electrical Equipment Handbook: Troubleshooting and Maintenance > GENERATOR COMPONENTS, AUXILIARIES, AND EXCITATION
The oil pressure is controlled by a diaphragm valve , which maintains a constant differential pressure above the hydrogen pressure at the seals.
-
Hydrogen Materials Science and Chemistry of Carbon Nanomaterials
… H2; X - thermostat; XI - refueling port; M250 - high pressure indicating gauge (up to 25 MPa); M160 - high pressure diaphragm pickup (up to 16 MPa); M16 - low pressure diaphragm pickup (up to 1.6 MPa); 1-8 - hydrogen valves ; 9 - hydrogen leak; 10 …
-
Regulation of liquid level in the bath of a vacuum hydrogen helium liquefier
Gaseous hydrogen, evacuated by the vacuum pump 9 from the bath 4 of the helium liquefier, is fed to the hydrogen -purification block 12 through the valve 10, serving as a diaphragm with an opening of constant cross section, and setting up …
-
Laboratory pulverizing-screening unit UDP1-20
Gaseous hydrogen, evacuated by the vacuum pump 9 from the bath 4 of the helium liquefier, is fed to the hydrogen -purification block 12 through the valve 10, serving as a diaphragm with an opening of constant cross section, and setting up …
Indicates content that may require registration and/or purchase.