-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins DUXL Dielectric Union Pipe Fitting installs on potable water lines, protecting against piping system deterioration that's caused by galvanic and stray current corrosion. Features And Benefits 2" dielectric union pipe fitting A dielectric fitting is
- Features: English
- Fitting Type: Union
-
Supplier: Mid-America Fittings, Inc.
Description: Dielectric nipple
- English Size: 0.75 inch
- Features: English
-
Supplier: Accuris
Description: Performance Requirements for Dielectric Pipe Unions
-
-
Supplier: Watts
Description: Series LF4001E Lead Free* Dielectric Unions feature a female iron pipe thread to solder connection. Compliant to American Society of Sanitary Engineering ASSE Standard 1079-2005. These unions are designed to be installed between pipe made from dissimilar metals to prevent
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English, Threaded, Union, Weld
- Fitting Type: Pipe Fitting
-
Supplier: SSP Fittings Corp.
Description: Typically for impulse lines in natural gas pipeline monitoring stations
- English Size: 0.375 inch
- Fitting Type: Adapter, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Watts
Description: Series LF3005A Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a male iron
- English Size: 0.5 to 0.75 inch
- Metric Size: 15 to 20.000000000000004 mm
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English, Metric
-
Supplier: Watts
Description: Series LF3007 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a male iron
- English Size: 0.5 to 0.75 inch
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English
- Connection Type: Threaded, Weld
-
Supplier: Watts
Description: Series LF3002 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female
- English Size: 0.375 to 1 inch
- Metric Size: 10.000000000000002 to 25 mm
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English, Metric
-
Supplier: SSP Fittings Corp.
Description: Typically for impulse lines in natural gas pipeline monitoring stations
- English Size: 0.375 inch
- Fitting Type: Adapter, Union
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Victaulic Co. of America
Description: Used to join carbon steel to copper tubing with one fitting Used to join stainless steel pipe to copper tubing with one fitting Available in groove × groove, groove × thread or thread × thread Sizes from ½ - 4″ | DN15 - DN100 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 0.5 to 4 inch
- Fitting Type: Adapter, Union
- Material: Copper
- Features: English, Threaded
-
Supplier: Radwell International
Description: INSTRUMENTATION FITTING, A-LOK, TUBE TO TUBE UNION, DIELECTRIC UNION ADAPTER, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter, Union
-
Supplier: Radwell International
Description: DIELECTRIC UNION 1/2IN. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PIPE UNION, DIELECTRIC COATING, 1/2 FEMALE NPT, 1/2 MALE NPT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins DUXLC Dielectric Union is installed on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits Used to couple dissimilar piping materials Female iron pipe x female copper sweat
- Features: English
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins DUXLM Dielectric Union is installed on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits Used to couple dissimilar piping materials Male iron pipe x female copper sweat
- Features: English
-
Supplier: Zurn Industries LLC
Description: The DUBI Dielectric Union with iron oxide coating protects against piping system deterioration caused by galvanic and stray current corrosion. Dielectric fittings are necessary where dissimilar metals are used in piping systems. Features And Benefits Used to couple dissimilar
- Features: English
-
Supplier: Deviser, Inc.
Description: Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty backing is coated
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 10,000 V/m
-
Supplier: Mueller Company
Description: loss; assures positive seal in union. CONVENIENCE AND RELIABILITY - the convenience of a union and an insulator in one product. Reliability proven by more than 30-years use of similar Mueller design in natural gas distribution industry.
- Valve Size: 0.75 to 1 inch
- Features: ANSI, AWWA, Compression Fitting, Threaded
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Mueller Company
Description: loss; assures positive seal in union. CONVENIENCE AND RELIABILITY - the convenience of a union and an insulator in one product. Reliability proven by more than 30-years use of similar Mueller design in natural gas distribution industry.
- Valve Size: 0.75 to 1 inch
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
– Combines 24 independent electrical circuits (2A each) with a dedicated compressed air channel in one compact rotary joint. Eliminates separate rotary unions and slip rings. Stable signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
scenarios where 360° continuous rotation is required, separate electrical slip rings and pneumatic rotary unions often lead to space constraints, alignment difficulties, and increased failure points. Our integrated slip ring addresses these issues by combining 16 electrical circuits (10 power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
operating life. • Insulation Resistance: Minimum 1000 Megohms (MΩ) at 1000VDC for high-power circuits; minimum 500 MΩ at 500VDC for signal circuits. This ensures excellent electrical isolation and prevents leakage currents. • Dielectric Strength (Hi (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Crosses and Unions by LDR and Watts at PlumberSurplus.com
Watts Dielectric Union Model 3001A 3/4" (0821405 .
-
Dielectric Unions - Pipe Fittings and Couplings - Grainger Industrial Supply
• Dielectric Unions .
-
Watts - Page 5 at PlumberSurplus.com
Watts Dielectric Union Model 3001A 1/2" .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 1
Dielectric unions should be provided with appropriate end connections for the pipe materials installed (screwed, soldered, or flanged), which isolate dissimilar metals, prevent galvanic action, and stop corrosion.
-
Solar Energy: Technologies and Project Delivery for Buildings
Di - electric unions .
-
CR4 - Thread: Dielectric Unions in Compressed Air Lines
Dielectric Unions in Compressed Air Lines .
Indicates content that may require registration and/or purchase.