-
Supplier: ISC Sales, Inc.
Description: Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 5 to 20 GPM
- Maximum Temperature: 140 F
- Type: Cartridge
-
Supplier: ISC Sales, Inc.
Description: Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300º F (149º C).Standard
- Maximum Liquid Flow: 150 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Other, Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Wound Filter Cartridges Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges Computerized production machinery produces precise geometric patterns
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
- Filter Medium Material: Cotton, Nylon, Polyester / Fiberglass, Polypropylene (PP)
-
-
Supplier: ISC Sales, Inc.
Description: filtration needs. ISC has a wide variety of cartridge filter vessels designed rugged for your specific application. These cartridge filter housings are equipped with standard inlet and outlet connections are 2” MNPT, but many other options available by special order.
- Maximum Liquid Flow: 49 to 196 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: Hilliard Corporation (The)
Description: These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas
- Maximum Liquid Flow: 400 GPM
- Filtration Grade (Micron Rating): 1 to 100 µm
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Lubricants, Oil
- Additional Features: Duplex, Reusable / Cleanable
-
Supplier: Eaton
Description: LOFPLEAT HF-G cartridges are designed with pleated microglasfiber media construction to provide high total surface area. A single LPHF-G cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier
- Filtration Grade (Micron Rating): 1 to 20 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Oil
-
Supplier: ISC Sales, Inc.
Description: We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300ºF (149ºC). These cartridge filter housings
- Maximum Liquid Flow: 28 to 112 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: Kaydon Filtration Corporation
Description: Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro glass media, these filters support cleaner combustion,
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Gasoline / Diesel
- Filter Medium Material: Glass Fiber, Metal / Porous Metal
- Features: Other
-
Supplier: Thermon, Inc
Description: Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield applications.
- Filtration Grade (Micron Rating): 3 to 100 µm
- Maximum Liquid Flow: 33 GPM
- Maximum Pressure: 10 psi
- Maximum Temperature: 200 F
-
Supplier: Kohler Co. - Engines
Description: Diesel engines are engineered with state-of-art air filters to increase durability, and lengthen service intervals. Couple all of that with the engine's cast iron cylinder liners and you've got a machine that doesn't know how to quit. Features Rugged design for the most extreme
- Horse Power: 6.7 to 134 HP
- Displacement: 0.021300008062928696 to 0.20500007760095693 liters
- Application: Agriculture
- Features: Air Cooled, EPA Tier 4/EU Stage IV, Four Stroke, Other Application, Water Cooled
-
Supplier: Hilliard Corporation (The)
Description: The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other
- Filtration Product: Gasoline / Diesel, Hydraulic Fluid, Lubricants, Oil
-
Supplier: Watts
Description: Hydrocarbon removal filters for permanently removing oil, gasoline, diesel fuel and other hydrocarbons in a single pass; 5-micron polypropylene cartridges infused with a hydrocarbon absorbent material; hydrocarbon absorption capacity: 200 grams per 9-3/4 in.; Available in 9-3/4
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC FILTER, DIESEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Pentair Oil & Gas Separations
Description: Dependable, Robust and Flexible Filter Aid Media Cartridge Intellisep absorbs contaminants utilizing various filter aids; from clay for jet fuel, Magnesol for bio-diesel, activated carbon for solvents and many more. Many applications for the IntelliSep have been to
- Filter Medium Material: Activated Carbon, Activated Clay
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: Hilliard Corporation (The)
Description: Originally developed for the US Air Force for refueling B-1 Bombers, the coalesce is capable of reducing water in fuel from ½% or 5000 ppm to under 10 ppm at 71 GPM per cartridge with inhibited jet fuel. This cartridge also works in No. 2 diesel at a flow rate of 35 GPM and on
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 71 GPM
- Type: Cartridge
- Additional Features: Duplex
-
Supplier: Hilliard Corporation (The)
Description: Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM).
- Maximum Liquid Flow: 1,500 GPM
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
-
Supplier: Watts
Description: Hydrocarbon removal filters for permanently removing oil, gasoline, diesel fuel and other hydrocarbons in a single pass; 5-micron polypropylene cartridges infused with a hydrocarbon absorbent material; hydrocarbon absorption capacity: 900 grams per 9-3/4 in.; Available in 9-3/4
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Camfil Power Systems
Description: The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the
- Type: Bag, Cartridge
- Configuration: In-line
- Features: Other
- Filter Medium Material: Synthetic Fiber
-
Supplier: SAE International
Description: responsiveness. Emissions regulations result in the use of ultra-high levels of Exhaust Gas Recirculation (EGR) to control NOx and Diesel Particulate Filters (DPF) to control soot and particulate emissions. These technologies exacerbate the compressor/turbine matching issue by reducing
-
Supplier: Kaydon Filtration Corporation
Description: Our high-efficiency Critical Fuel Systems particulate elements are designed to remove fine solids that contribute to injector wear and poor combustion. With advanced microglass media, these filters exceed ISO cleanliness targets and extend the life of diesel-powered equipment. Their
- Type: Cartridge
- Filtration Product: Gasoline / Diesel
- Features: Other
-
Supplier: IBT Industrial Solutions
Description: backed by unsurpassed customer service. Reach out to IBT Industrial Solutions today to learn more about our wide breadth of general industrial supplies and solutions. AIR – FUEL – OIL – HYDRAULIC - FILTRATION Air Filters Bag House Bag Filters Bag House Cartridge Filters
- Type: Bag
- Features: Filter Element / Cartridge, Housing and Filter Assembly
- Filtration Product: Gasoline / Diesel, Hydraulic Fluid, Oil
-
Supplier: Eaton
Description: The Eaton tank breather filters "breathe" air in and out as the oil level rises and falls. The filters prevent the penetration of contamination from the ambient air in the hydraulic fluid. This circulating air contains articles and moisture that can cause corrosion, increase equipment
- Maximum Liquid Flow: 925 GPM
- Features: Filter Element / Cartridge, Other
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Paper
-
Supplier: Caterpillar Oil & Gas
Description: locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators,
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Description: includes Cooled Exhaust Gas Recirculation (CEGR) along with a Diesel Oxidation Catalyst (DOC) and Diesel Particulate Filter (DPF). This engine optimization also delivers increased horsepower and torque. Extended maintenance intervals and easy access to service points increase
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Daniel Measurement and Control Inc.
Description: 710 / 711 on - off solenoid operated valves Model 710 valves are typically used to stop flow on applications such as high level shut-off into storage, on-off line block control, jet fuel filter-separator control from a water detector, blend line selection and many other applications requiring
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Description: greasing intervals of 250 hours, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. The all-weather steel cab features a reclining, height- and weight-adjustable suspension seat with headrest and
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal particle detector INSTRUMENTATION Pyrometer
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Alfa Laval Inc.
Description: advantage of being self-cleaning. No pre-filtration is needed, and with no filter cartridges disposal of any sludge removed from the fuel oil or lubricant can be done in an environmentally responsible manner. Installing a FALCON unit between the bunker tank and the day tank helps
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Description: improved hydraulic retarding and gear shifting. The wide side access doors make cleaning radiators and coolers quick and easy, while a large-capacity engine air precleaner removes more than 99 percent of airborne particles and extends filter cartridge service life. Arm grease points
- Horsepower: 163 HP
- Operating Weight: 39,176 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
Find Suppliers by Category Top
Featured Products Top
-
Backup power is the lifeline of every data center, and its reliability depends on the quality of the diesel fuel stored on-site. Contaminated fuel can clog filters, damage engines, and cause generators to fail when they are needed most—putting uptime, cooling, and compliance at risk (read more)
Browse Filter Elements Datasheets for Kaydon Filtration Corporation -
before filling or application. Crucial for spray application quality. Oil & Petrochemical Industry: Fuels: Filtering diesel, gasoline, kerosene, jet fuel, biodiesel (both feedstocks and finished fuel). Lubricants: Filtering base oils and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
Diesel Emissions and Their Control
48. "3M Nextel Diesel Filter Cartridges for Particulate Emis- sion Control," Designer Guide, 3M Company, February 1995.
-
Catalytic Air Pollution Control: Commercial Technology
3M Diesel Filter Cartridges Technical Bulletin, Automotive Division, 3M Center (1999).
-
Assessment of the Performance of Diesel Particulate Filter Systems with Fuel Additives for Enhanced Regeneration Characteristics
...for Improving Combustion No publication details, 1996 (WO96/34075) 17 Kiyota Y , Tsuji K , Kume S and Nakayama O “Development of Diesel Trap Oxidizer System�? SAE 860294 18 Bloom R “The Development of Fiber Wound Diesel Particulate Filter Cartridges �? SAE 950152 19...
-
Particulates Reduction in Diesel Engines Through the Combination of a Particulate Filter and Fuel Additive
Bloom R “The Development of Fiber Wound Diesel Particulate Filter Cartridges �? Warrendale , SAE , 1995 (SAE 950152 ) 11.
-
Metal Emissions, NO2 and HC Reduction from a Base Metal Catalysed DPF/FBC System
...“Ceramic Trap System for Passenger Cars�? SAE 940454 8 Kiyota Y. , Tsuji K. , Kume S. and Nakayama O. “Development of Diesel Trap Oxidizer System�? SAE 860294 9 Bloom R. “The Development of Fiber Wound Diesel Particulate Filter Cartridges �? SAE 950152 10...
-
Diesel Vehicles Emissions Control and its Emissions Benefits
in Hong Kong
11 Bloom, R. , “The development of fiber wound diesel particulate filter cartridges �? , SAE950152 .
-
Experiments in Active Diesel Particulate Filter Regeneration
REFERENCES [1] Bloom R.L. , “The development of fiber wound diesel particulate filter cartridges ,�? SAE paper 950152 .
Indicates content that may require registration and/or purchase.