-
Cleaning Agents and Surface Treatments - LPS® Presolve Industrial Cleaner 523ml Aerosol -- ITLP00005Supplier: Techsil Limited
Description: Safe on all metals and plastics Non-food Compounds Program Listed, Cat Code C1 Reg #129025 Applications Air Compressors Alternators Bearings Chains & Cable Connections Cranes Diesel Engines Electric Motors Forklifts
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3512 Diesel Fire Pump Engine. Ratings: 1066-1193 bkW (1430-1600 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3508 Diesel Fire Pump Engine. Ratings: 709-794 bkW (950-1065 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, and not UL Listed. They are available for global non-regulated areas. 3508 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry,
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Radwell International
Description: AIR FILTER, DUAL INNER ENGINE CLEANER ELEMENT, ASSEMBLY FOR GM, 4Y GAS, 1ZS AND 1DZ DIESEL ENGINES, VOLUME 0.83 GALLON, HEIGHT EXTENDED HANDLE 11.5 INCHES, OVERALL LENGTH 5.5 INCHES, WIDTH 4 INCHES. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Central Marine Diesel
Description: later. This unit features an 10 HP Yanmar L100 diesel engine, brushless generator, critical exhaust silencer, oil pressure shutdown, large capacity automotive style air cleaner, receptacle panel with 120 V and 240 V outlets, welded steel skid frame, vibration isolator
- Wattage: 6,120 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Mi-T-M Corporation
Description: Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Description: National Park Best Available Technology (BAT) standards that are likened to those of the California Air Resourced Board (CARB). Innovative technology solutions include: • Standard application for diesel engine designs • Applications to address and test both engine and
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: These features allow the C18 to have complete control over injection timing, duration and pressure. Air Cleaners The 834H uses larger air cleaners than the 834G. ADEM™ IV (Advanced Diesel Engine Management) ADEM IV uses a 32-bit computer with sensors through
- Horsepower: 554 HP
- Operating Weight: 103,849 lbs
- Type: Wheel Dozer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: high performance in all applications. 3066 TA Engine The Cat 3066 TA is a six-cylinder turbocharged and aftercooled engine with 103kw horsepower. The 3066 TA engine has excellent fuel consumption compared to other diesel engines in its class. The engine
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine oil is formulated to optimize engine life and performance and is recommended for use in Cat diesel engines. The engine oil change interval has been increased to 500 hours. Service The clamshell engine compartment provides easy access to oil filters,
- Horsepower: 305 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fuel/water separator, engine air intake heater and a dual-stage combination air cleaner with pre-cleaner. High Capacity Cooling System The side-by-side radiator/oil cooler gives excellent cooling capacity for high production bunching and harvesting. The optional
- Horsepower: 284 HP
- Features: Other
-
Supplier: H&K Equipment
Description: on rear wheel (optional on some models) Eliminates jolts and vibration for component protection Drive-Train System Industrial liquid-cooled engine Heavy-duty radiator & Tri-phase air cleaner Hydraulics protection package PowerSwingTM engine access for ease of maintenance
-
Supplier: Hyster Company
Description: conditions. The hydraulic system is highly efficient, and features ‘Power on Demand’ and ‘Two-Speed Lift’ functions, delivering class leading lifting speeds. This series is now available with a Tier 4i emissions compliant Cummins Diesel Engine, featuring an Exhaust Gas Recirculation
-
Description: easy to read display monitor and the precise control levers. The DX300LC-3 complies with iT4 regulations using a three-fold systems approach that includes Cooled Exhaust Gas Recirculation (CEGR) along with a Diesel Oxidation Catalyst (DOC) and Diesel Particulate Filter (DPF). This
- Horsepower: 213 HP
- Operating Weight: 67,770 lbs
- Travel Speed: 3.3000000000000003 miles/hr
- Type: Crawler Excavator
Find Suppliers by Category Top
Featured Products Top
-
, emergency power systems, and combustion turbines. As diesel engines and machines evolve, their designs require cleaner and dryer fuel to maintain reliability and performance. Keep Reading (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
. The M81 is designed for durability and efficiency in all environments. A reliable Hatz diesel engine meets US Tier 4 Final specifications and provides 11 hours of consistent, high performance operation with the lowest possible emissions. The anti-frost control automatically adjusts operating (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
removing engine exhaust emissions at the source to prevent them from being released into the surrounding environment. By implementing effective extraction systems, ports can minimize exposure to diesel exhaust, maintain clean air standards, ensure compliance with environmental regulations, and (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
In every part of the world, you’ll find vehicles that rely on diesel fuel. As new machines and engines are required to meet ever-changing air quality standards, diesel engine design and quality is rapidly improving, which means that reliable diesel engine operation demands cleaner and dryer fuel. (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
efficient Kubota diesel engine meeting Final Tier 4 specifications. The M30 Utility also features Kaeser’s anti-frost control to protect and extend the life of pneumatic tools in cold weather. This convenient utility mount design includes both long and short side forklift slots and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Managing Diesel Exhaust Extraction While at Port Diesel exhaust emissions pose a significant threat to air quality and human health. The toxic components found in diesel exhaust, such as (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
States > Arizona > State > Regulations > Title 11 - Mines > [AZ R11-1] 01 - State Mine Inspector
Diesel engine air cleaners .
-
Overseas technical literature introduction
Air cleaner of diesel engine for ► large truck?
-
Overseas technical literature introduction
Power of air cleaner ろ紙 of ► diesel engine 1 1.
-
Cool It! | Today's Trucking
There have been growing pains over the past several years with the EPA turning diesel engines into air cleaners .
-
Polluting trucks not welcome in B.C. | Today's Trucking
A well-maintained diesel engine means cleaner air , lower fuel costs, lower maintenance and a longer engine life.” .
-
Handbook of Diesel Engines
Fig. 13-6 Oil wetted air bath cleaner for diesel engines .
-
INEL D&D Long-Range Plan
An air cleaner for the diesel engine is suspendedfrom the ceiling to the northwestof the engine as is an aftercooler,which removes the heat of compressionfrom the air coming out of the turbocharger.
-
States > Oregon > State > Regulations > Chapter 581 - Oregon Department of Education > [OAR 581-53] 053 - School Bus Driver Training‚ Licensing‚ an...
(b) All Type C and Type D buses equipped with diesel engines shall have an air cleaner restriction indicator properly installed by the chassis manufacturer to meet engine specifications.
-
States > Utah > State > Proposed Regulations > 2011 Documents > July 15‚ 2011 > [2011 UT Proposed ut-20110715-0031-0002919] R909-3 - Standards for Utah S...
(b) The intake air system for diesel engines may have an air cleaner restriction indicator properly installed by the chassis manufacturer to meet engine specifications.
-
States > Delaware > State > Proposed Regulations > 2012 Documents > August 1‚ 2012 > 14-1101 - Standards for School Bus Chassis and Bodies Placed in Prod...
1.1.2 The intake air system for diesel engines shall have an air cleaner restriction indicator properly installed by the chassis manufacturer to meet engine specifications.
Indicates content that may require registration and/or purchase.