-
Supplier: Caterpillar Oil & Gas
Description: Digital Engine Management ADEM A4 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system with integrated digital ignition, engine protection and monitoring. Transmissions
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat C15 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs and emissions. Applications powered by C15
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
-
Supplier: Central Marine Diesel
Description: Suitable for continous use with plenty of power to your home, job site or business. John Deere 4024TF. Continuous-duty diesel engine. This unit operates at 1800 RPM and comes with a muffler and 4 point vibration mounts for quieter operation. This unit features a 2.4L John Deere 4024TF
- Wattage: 30,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: SAE International
Description: This product includes information on the manufacturer, engine, applications, testing location, certified maximum horsepower, certified maximum torque along with the certified curves of horsepower and torque over a wide range of engine RPM speeds. In addition, this product contains
-
Supplier: Alfa Laval Inc.
Description: draught axial fans in a range of different fan speed executions. Fan diameter 914 mm (1 to 14 fans). All fans have corrosion resistant fan blades and fan guards. Fan motors available for various power supplies. The motors are squirrel-caged
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: capability; ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: SAE International
Description: In relation to further tightening of the emissions legislation for on-road heavy duty Diesel engines, the future potential of cooled exhaust gas recirculation (EGR) as a result of developments in the cooling systems of such engines has been evaluated. Four basic
-
Supplier: SAE International
Description: mounting patterns on engines designed in English units. The scope of the specification is limited to heavy-duty diesel engine manufacturers, fan suppliers, and end users. Standard mounting patterns are given for fans up to 2000 mm rotating diameter. Passenger car
-
Supplier: HORIBA Instruments, Inc.
Description: The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and heavy diesel engines used in the commercial vehicle industry. The HD
- Maximum Power Absorption: 1,375.06611491029 HP
- Torque Capacity: 9,141.59292035398 to 45,575.2212389381 In-lbs
- Maximum Rotary Speed: 5,015 rpm
- Technology: AC
-
Supplier: Mi-T-M Corporation
Description: unloader valve · Forged brass manifold · Thermal relief valve · High pressure detergent injection (available as option) Motor: Totally enclosed fan-cooled electric motor with manual thermal overload protection · 35-foot power cord with in-line GFCI which meets required CSA certification ·
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: features a 3.5 percent horsepower increase over the previous 3456. The C18 uses ADEM™ IV (Advanced Diesel Engine Management) engine controller to manage fuel delivery and valve timing, as well as all other engine systems. Net Torque Rise Torque converter torque rise is 36
- Horsepower: 554 HP
- Operating Weight: 103,849 lbs
- Type: Wheel Dozer
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan cooling, water
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan cooling, water
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine oil is formulated to optimize engine life and performance and is recommended for use in Cat diesel engines. The engine oil change interval has been increased to 500 hours. Service The clamshell engine compartment provides easy access to oil filters,
- Horsepower: 305 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: only when required and allows the cooling fan to purge debris from the radiator area, keeping a cleaner cooling system. The IQAN control system infinitely controls blade pitch angle to reduce horsepower demand from the cooling package, and lower operating costs.
- Horsepower: 247 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine oil is formulated to optimize engine life and performance and is recommended for use in Cat diesel engines. The engine oil change interval has been increased to 500 hours. Service The clamshell engine compartment provides easy access to oil filters,
- Horsepower: 305 HP
- Features: Other
-
Supplier: H&K Equipment
Description: built into every Taylor machine. Taylor Tough Performance Tier II turbocharged diesel engines 3-speed power shift transmission Rugged high-strength, all welded chassis and frames Ergonomically designed operator stations Fingertip full hydrostatic steering Lower fan speed and
- Capacity: 80,000 to 100,000 lbs
- Actuation: Hydraulic
- Mechanism: Lift Chain
- Type: Manipulator / Lifter, Stacker / Walkie
-
Supplier: H&K Equipment
Description: full hydrostatic steering Lower fan speed and engine speed for less noise Large capacity steel wall fuel and hydraulic tanks High capacity cooling system for operation in all environments
Find Suppliers by Category Top
Featured Products Top
-
When installation space is restricted, a combined cooling package can accommodate engine coolant, charge air and oil cooling within an arrangement designed around the machine. Side-by-side or overlapping cooling (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
of contaminant in the oil is important to know, as it provides symptoms of the engine condition to enable a more directed remedy to correct for it. For instance, if there are high levels of glycol contamination that is indicative of a leak in the cooling system. Oil analysis provides (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Backup power is the lifeline of every data center, and its reliability depends on the quality of the diesel fuel stored on-site. Contaminated fuel can clog filters, damage engines, and cause generators to fail when they are needed most—putting uptime, cooling, and compliance at risk (read more)
Browse Filter Elements Datasheets for Kaydon Filtration Corporation -
Engine generator sets Fans and blowers Floors Highway and off-highway vehicles Industrial machinery HVAC equipment, chillers, and condensers Engines, cabs, and radiators Machine tools Marine and shipboard equipment (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
We had a customer recently request a right angle spiral bevel gear design that was to be incorporated into a hybrid diesel/electrical power package to drive a bus. Much like a train power supply, the diesel engine was to drive a generator that (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Our Sigma Profile airend combined with the reliable Hatz Tier 4 Final diesel engine delivers superior fuel economy and reliability. Add in our 21 gal fuel tank and the M59PE is ready for a fuel shift - up to 8 continuous hours without refueling. This flexible unit is designed for heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
temperature up to 125? Multiple operating voltage Comply woth RoHS and ELV instruction Applications: BS Control System, Air blower Car alarms, Cooling fan Engine control system Fog lamp (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Machinery: Machine tools, compressors, fans, and blowers Agricultural Equipment: Harvesters, irrigation pumps (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Federal Register > Thursday, May 18, 2006 > [71 FR 28924] Diesel Particulate Matter Exposure of Underground Metal and Nonmetal Miners
Such localized air movement can result from pressure differences created by wind from moving vehicles, natural ventilation, diesel engine cooling fans , heat-induced stratification, etc.
-
Handbook of Noise and Vibration Control Complete Document
In cars, trucks, and buses, major power plant noise sources include gasoline and diesel engines , cooling fans , gearboxes and transmissions, and inlet and exhaust systems.
-
Suppliers to the new BMW 7 Series
…Close coupled converters [6 cylinder turbo] EMCON Technologies Cold end exhaust systems [6 cylinder turbo] EMCON Technologies Cold end system [6 cylinder diesel engines (n57 and n57 top)] Eberspcher Converter for 3 liter diesel engines Faurecia Cooling fan module Brose Cooling water…
-
New York state high-speed surface transportation study: Final report
Sources of propulsion noise are the diesel engines , cooling fans , and control units.
-
Studies on the aeroacoustics of turbomachinery
The cooling fans for Diesel engine were tested, its structural parameters were as follows: inside diameter of flow-duct was 489 mm, hub diameter of rotor blades was 180 mm, number of blades was 6, span of blade was 155 mm, average…
-
Charging System: Design Simulation & Validation Methodology
…conflicting requirements due to increasing electrical energy needs, demand for reduced alternator load on the engine, packaging size constraints, extreme operating temperatures, worsening urban traffic situations, the heavy wattages of electric radiator cooling fans especially in diesel engines , anticipation of user adding…
-
Fast reactor safety: proceedings of the international topical meeting. Volume 1
The analysis has shown that the common mode failures that affect definite working equip- ment (electronugnetic pumps, their cooling fans , the diesel engines ) do not change much the overall result of RRA reliability since the loops can be used in natural circulation…
-
Syngas production using a catalytic engine
It is a single cylinder, naturally aspirated flywheel fan air- cooled diesel engine with a cylinder volume of 0.773 L.
-
Charging System: Design Simulation & Validation Methodology
…conflicting requirements due to increasing electrical energy needs, demand for reduced alternator load on the engine, packaging size constraints, extreme operating temperatures, worsening urban traffic situations, the heavy wattages of electric radiator cooling fans especially in diesel engines , anticipation of user adding…
-
A NUMERICAL AND EXPERIMENTAL STUDY OF THE VALVE BRIDGE TEMPERATURE IN AN AIR COOLED DIESEL ENGINE CYLINDER HEAD
In an air cooled diesel engine , where the cooling fan ' is engine driven, the ability to predict vatve bridge temperatures for given operating conditions is important since the destgn of the cooling system represents a trade off between fan power requirements…
Indicates content that may require registration and/or purchase.