-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for use in all diesel engines - compensates for latest low-sulfur fuels Diesel Fuel Catalyst and 85 Plus are products with the same chemistry Promotes better fuel combustion and fuel system lubrication Provides faster ignition, reduced detonation
-
Supplier: Sykes
Description: pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Macnaught USA, Inc.
Description: The A2 Multi-Purpose transfer pump is a high quality transfer pump designed to pump diesel fuel, lubricating oils (up to SAE 90) and a wide range of non-corrosive fluids. Simply by replacing the suction tube ‘O’ring with one of the other O’rings supplied with the
- Pump Type: Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" –
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: BakerCorp
Description: Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard
- Discharge Size: 3 to 8 inch
- Maximum Discharge Flow: 5,200 GPM
- Media Temperature: 160 F
- Water Temperature: 160 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 AL-41/38 in Aluminium
- Pump Type: Drum Pumps
-
Supplier: Godwin, a xylem brand
Description: and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for use in all diesel engines - compensates for latest low-sulfur fuels Diesel Fuel Catalyst and 85 Plus are products with the same chemistry Promotes better fuel combustion and fuel system lubrication Provides faster ignition, reduced detonation
-
Supplier: ASCO
Description: seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly reliable
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 67
- Pressure Rating: 0 to 15 psi
-
Supplier: Alfa Laval Inc.
Description: MMB separation system comprises: An MMB separator Ancillary equipment consisting of connections and valve assembly Optional equipment Independent oil feed pump Oil heating system, steam or electric Water seal alarm MAWA-40 Features and benefits Compact, robust design Internal paring
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Caterpillar Oil & Gas
Description: stainless steel wire seal Four turbochargers with watercooled bearings (center mounted) Exhaust outlet, dual 203 mm (8 in) round flange Flywheel and Flywheel Housings Flywheel, SAE No. 0, 151 teeth Flywheel housing, SAE No. 0 Fuel System Primary fuel filter Fuel priming
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Flexible fitting Turbocharger exhaust outlet adapters Elbows, flange, pipes, clamp Rain caps Manifolds Mufflers Flywheels and Flywheel Housing Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler General Tool
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Flywheels and Flywheel Housing Mandatory selection of: SAE No. 1 or SAE No. 2 flywheel and housing, SAE standard rotation Fuel System HEUI fuel system Fuel filter — secondary, LH (2-micron high performance) Fuel transfer pump — left front Fuel priming
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: standard rotation Fuel System HEUI fuel system Fuel filter — secondary, LH (2-micron high performance) Fuel transfer pump — left front Fuel priming pump — left front Lube System Crankcase breather — LH Crankcase fumes disposal with integrated service
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: high performance in all applications. 3066 TA Engine The Cat 3066 TA is a six-cylinder turbocharged and aftercooled engine with 103kw horsepower. The 3066 TA engine has excellent fuel consumption compared to other diesel engines in its class. The engine features long-stroke piston
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fuel burned per hour. Reduced owning and operating costs: Fewer moving parts, longer drive train component life, reduced lifetime service and maintenance. Resourceful: Designed to use less fuel and fluids, and fewer replacement parts. Increased efficiency: Lower fuel usage per
- Horsepower: 252 HP
- Operating Weight: 56,669 lbs
- Features: Other
-
Supplier: Equilibar, LLC.
Description: installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 3” Available in Stainless Steel, PVC, or other materials
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
Find Suppliers by Category Top
Featured Products Top
-
seals with specific uses. Wedge Seals: Simple metallic chamfer rings. Applications: Metal ring seals are utilized in a wide array of industries and applications, including: Aerospace: Engine components, fuel (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
needed. The InfraCal 2 ATR-B is based on proven IR technology, originally developed by Wilks, and used by fuel distributors, blenders, producers and regulatory agencies worldwide. The compact, easy-to-use Biodiesel Blend Analyzer has a measurement range of 0 – 100% biodiesel in diesel. These (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
New from Kuriyama is their T955AA Series 300 PSI DEF (Diesel Exhaust Fluid) Dispensing Hose by Alfagomma. Hose can be used for bulk transfer systems, skids, bulk storage, process equipment and DEF blending. Also used for dispensing equipment systems, transfer carts, DEF station pumps, drum (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
pressure vessels, control rods, primary pumps, pressurizers and spent fuel casks Valves for use in body/bonnet sealing and seat sealing Oil & gas for use in hydraulics, subsea couplings, subsea Christmas trees (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
Oil and Gas: Used in valves, pumps, and compressors requiring high-performance seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Discussion
14. Mr. JACK to the panel, replied by an IFP expert from the audience Q We have seen that a low aromatics content in diesel fuel can result in a diesel pump seal leakage, due to seal shrinkage.
-
Federal Register > Friday, May 23, 2003 > [68 FR 28328] Control of Emissions of Air Pollution From Nonroad Diesel Engines and Fuel
The lowering of the total aromatic content resulted in some problems with leaks from the fuel pump O-ring seals in some diesel engines due to a change specifically in the polynuclear aromatics content (PNA).
-
Suppliers to the Honda CR-V
…Chain Clutch facings Valeo Condenser (petrol / diesel) Denso Cylinder head gasket ElringKlinger Diesel injection system common rail Bosch Elements for belt drive (accessory drive) [gasoline] INA Expansion tank ( diesel ) Denso Fuel gasket seal Catelsa Caceres Fuel pump module Denso Fuel strainer…
-
CR4 - Thread: Mineral Seal Oil
I would also like to know the OSHA standards for ventilation when using mineral seal oil in a test stand to test diesel fuel pumps .
-
Motor Vehicles Regulations (Extracts).
(1) Every motor vehicle, other than a private car, fitted with a diesel engine shall have the fuel injector pump of the engine sealed by the examiner when such vehicle is brought to him for examination and found fit.
-
Federal Register > Friday, June 2, 2000 > [65 FR 35430] Control of Air Pollution From New Motor Vehicles: Proposed Heavy-Duty Engine and Vehicle Standards and ...
With the introduction of low-sulfur diesel fuel in the United States in 1993, some diesel engine fuel pumps with a Nitrile material for O-ring seals began to leak.
-
California energy flow in 1993
Subsequentlyalmostevery classof diesel -burningvehicle was on record as having problem with fuel pumps and seals .ll Truckers that were able began refueling out-of-state.
-
CR4 - Thread: Effect of Sulfur Content of Fuel to Diesel Engines
for one thing; a lot of mold is created, especially in fla. the low sulphur at 15ppm, does not lubricate the fuel pump and the seals fail. i know this from the several diesels i have owned--they smoke a lot, but…
-
Methylal and Methylal-Diesel Blended Fuels for Use in Compression-Ignition Engines
Low viscosity fuels may not perform well in unmodified diesel fuel injection systems due to seal leakage, fuel leakage past the pumping elements and control solenoids, and excessive fuel spill back to the fuel tank.
-
Review of 1972 safety-related occurrences in nuclear reactor power plants
Valve, Main Steam Stop Valve, Solenoid Valve, Check Valve Supports Piping Nozzles Tube Fitting Pumps Seals Gaskets Control Rod Drives Control Rods (Stuck) Fuel Rods Diesel Generator Battery Charger Transformer Steam Generator Heat Exchanger Condenser Crane Bearings Cont.
Indicates content that may require registration and/or purchase.