Products/Services for Diesel Fuel Resistant Gloves

  • Safety Gloves-Image
    Safety Gloves - (1105 companies)
    ...for comfort and tear resistance. Image credit: JM test Systems Firefighter gloves are high strength, flame resistant, thermally efficient, waterproof gloves meant for firefighting operations. Structure fire and wildfire variants differ...
  • Welding Gloves-Image
    Welding Gloves - (110 companies)
    Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers...
  • Industrial Heaters-Image
    Industrial Heaters - (1966 companies)
    ...state at standard temperature and pressure are diesel, fuel oil, gasoline and kerosene. Combustible fluids that exist in a gaseous state at standard temperature and pressure are natural gas and propane. Image Credit: Ebersp acher UK Ltd. Thermal fluids...
  •  
    Fuel Testers - (36 companies)
    Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...
  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
  •  
    Fuel Additives - (202 companies)
    Fuel additives are chemical substances that are added to gasoline, diesel, kerosene and other fuels to impart or improve certain properties. Fuel additives are chemical substances that are added to gasoline, diesel, kerosene, and other fuels...
  •  
    Heat Torches - (37 companies)
    ...as a means of providing intense heat for heating an object or a physical space. In industry and construction, heating torches and flame heaters are small, hand-held gas burners that make a hot flame and are usually fueled by oxygen and acetylene...
  •  
    Heat Resistant and Flame Retardant Coatings - (98 companies)
    Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components. Heat resistant and flame retardant coatings inhibit, suppress, or delay the production of flames from potentially...
  •  
    Fuel Injectors - (25 companies)
    Fuel injectors dispense a fuel mist into an engine and can be controlled to deliver precise amounts of fuel at specified time intervals. Fuel injectors are electromechanical valves that dispense a fuel mist into an engine and can be controlled...
  •  
    Fuel Cells - (117 companies)
    Fuel cells produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with fuel cells. Fuel cells and fuel cell...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … barium_oxide_N|2 thymine_N|3 guanine_N|4 cytosine_N|4 uracil_N|2 transuranic_element_N|20 americium_N|1 diamagnetic_J|2 trivalent_J|16 metalloid_J|2 curium_N|2 tetravalent_J|4 ductile_J|3 electropositive_J|6 alkaline_metal_N|1 cesium_N|3 multivalent_J|3 trace_element_N|1 corrosion- resistant _J|3 yttrium_N|7 oxidizing_agent_N|5 fluorite_N|1 … … cassiterite_N|1 wolframite_N|1 scheelite_N|1 nuclear_ fuel _N|2 carnotite_N|1 vanadinite_N|1 gadolinite_N|1 … … perchlorate_N|1 carbonaceous_J|1 bituminous_coal_N|5 mineral_oil_N|1 diesel _oil_N|1 lorry_N|1 grain_alcohol_N|1 hexane_N|1 … … chromogen_N|1 urobilin_N|1 resorb_V|1 heatless_J|1 dentine_N|1 stays_N|3 untanned_J|1 deerskin_N|2 undyed_J|1 alum_N|3 cordoba_N|1 lambskin_N|1 suede_ glove _N|1 pebble-grained_J|1 …
  • ElectricNet Newsletter: Report Cites Gap In Electricity Prices For Industrial Customers Between Deregulated And Regulated States
    Better than most run-of-the-mill leather palm work gloves — North's Worknit series provide better comfort, abrasion resistance , and grip... Diesel Generator Set 25-60kW Powered By The Caterpillar C4.4 Caterpillar Inc. announces the availability of a new 25 – 60 ekW rated diesel- fueled generator set.
  • 05.21.07 — Feature Article: National Grid Invests More Than $600M In Electric System Enhancements
    Caterpillar Inc. introduces the new C3.3 diesel - fueled generator set, rated at 25–30 ekW standby. Cut, Wear & Tear Resistant Dyneema Glove By North Safety Products .
  • Handbook of Fillers, Extenders, and Diluents
    Precaution: Wear safety glasses or goggles, chemical resistant gloves ; potential dust explosion hazard; very slippery when wet; incompat. with strong oxidizers, acids Gascon® Oil 9 [CITGO http://www.citgo.com/home.jsp] Chem. Descrip.: Naphthenic oil EINECS/ELINCS 265-156-6 Uses: Lubricant for service in air compressors and ammonia compressors, stationary diesel , duel fuel , and gas engines, circulating lubrication systems for general machine lubrication, light …
  • Global Suppliers to the Honda Civic
    … Disc brake pad (rear axle) TMD Friction Front & Rear Stabilizer Bar New Mather Metals Front caliper TRW Automotive Front suspension springs Mubea Front wheel bearings NTN Driveshaft Fuel Pipe Assy Keihin Indiana … … bearings 50% NTN Driveshaft Resistance welding electrodes Outokumpu Copper … … Flooring (through Lear's AMTEX JV) Lear Flooring (through our AMTEX joint venture) Lear Glove Box Handle and … … 1.8L Vtech engine Madison Precision Piston Mahle Piston rings for 2.2L diesel engine Federal-Mogul …
  • 09.06.06 -- Feature Article: Siemens Water Technologies Helps Petrochemical Project Meet Stringent Environmental Discharge, Reuse Regulations
    North introduces the Chemical Resistance Guide to provide general advice for choosing North's chemical handling gloves . The ARI family of catalysts have proven very effective in removing mercaptan from jet fuel , gasoline, diesel fuel, and other petroleum fractions when used with various oxidation technologies...
  • ElectricNet Newsletter: SCE Launches Nation’s Largest Solar Panel Installation
    Caterpillar Inc. introduces the new C6.6 diesel - fueled generator set, rated at 114–150 ekW. NorthFlex NF11 Work Glove … and flexible, black foamed PVC coating offers superior comfort, fit, dexterity, tactility, abrasion resistance , and grip — …
  • ElectricNet Newsletter: Four Entities Team Up On Transmission Development Work
    Caterpillar Inc. announces the availability of a new 25 – 60 ekW rated diesel - fueled generator set. NorthFlex NF11 Work Glove … and flexible, black foamed PVC coating offers superior comfort, fit, dexterity, tactility, abrasion resistance , and grip – …