Products/Services for Differential Amplifier Voltmeter
-
Differential Amplifier Chips - (74 companies)Image Credit: Texas Instruments High-Performance Analog. Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared...RoHS CompliantPackage TypeRail-to-Rail Output -
Analog Voltmeters - (136 companies)Analog voltmeters are instruments that measure voltage or voltage drop in a circuit. They display values on a dial, usually with a needle or moving pointer. Analog voltmeters measure voltage or voltage drop in a circuit. They display readings using... -
Digital Voltmeters - (290 companies)Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally. Typically, digital voltmeters (digital volt meters) can be used to locate excessive resistance... -
Instrumentation Amplifiers - (147 companies)Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance. Instrumentation amplifiers are analog... -
RF Amplifiers - (611 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal... -
Differentials and Axles - (53 companies)A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle...
-
Instrumentation Amplifier Chips - (114 companies)Image Credit: Digi-Key. Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection. Also known as instrument amps, these devices are a type of operational amplifier...
-
Operational Amplifiers - (250 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
-
Operational Transconductance Amplifiers (OTA) - (10 companies)Operational transconductance amplifiers (OTA) are devices that convert an input voltage to an output current. They are primarily voltage-to-current amplifiers. Unlike traditional operational amplifiers, or op-amps, OTAs represent...
-
Amplifier and Comparator Chips - (552 companies)Amplifier and comparator chips are board-level components for amplifying voltage, current, or power. There are several basic types of amplifier and comparator chips. Differential amplifier chips are designed to amplify a small difference between two...
Product News
-
Electro Optical Components, Inc.
Balanced Photoreceivers for Differential Measuring Photoreceiver Basics. All the FEMTO HBPR Balanced Photoreceiver Options. Applications Include: Optical spectroscopy. Coherent heterodyne detection. Homodyne detection of optical quantum states. Optical coherence tomography (OCT). Interferometric measurements. Optical delay measurements. Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers. FEMTO offers a full range of Signal Recovery Amplifiers when you need the BEST. (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
ASAP Semiconductor LLC
Amplifiers Amplifiers are among the most commonly used electronic devices in the world. They serve as one of the basic building blocks of many circuits and come in a wide range of forms. Simply put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal... (read more) -
Endress + Hauser – Sensors & Components
Silicon differential pressure sensors Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
USD50 Differential Pressure Sensor DIFFERENTIAL PRESSURE SENSOR USD50. The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They measure level, volume and mass in liquids as well as differential pressure in e.g. filters and pumps as well as in flow applications (volume and mass flow). Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. Silicon differential pressure sensor. Measuring range 10mbar... (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Aker Technology USA Corporation
Our Differential Oscillators are AECQ200 Qualified Differential Oscillators from Aker Technology are AEC-Q200 Qualified. Available in four different compact packages, our SA differential oscillators are now approved for use in automotive applications. Technology Highlights. Low jitter, low interference, low power. LVPECL, LVDS and HCSL outputs. Frequency range of 13.5 MHz to 200 MHz. Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Interquip Electronics Co., Ltd.
Differential Crystal Oscillator for Ethernet PCIe High-Performance Differential Output Crystal Oscillator. The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz. Low Phase Jitter:5ps rms (12kHz -20MHz). Stable Performance:Frequency stability options from +-25PPM to +-100PPM. Multiple Power Supply... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Ametek Solartron Metrology
Differential Housing Measurements using WiGauge™ During the manufacture of trucks, the performance of the vehicle is inevitably affected if the differential housing is not to specification. Using one centralized WiGauge TM wireless solution for bore gauging on multiple-machine cell projects, eliminates any redundancy that would occur by individually equipping each machine with its own independent 'cabled system, ultimately reducing costs dramatically. To learn more about this Product Application click here. The freedom to roam with Solartron... (read more)Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology -
Interquip Electronics Co., Ltd.
Differential output Crystal Oscillators for 5G The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz. Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V. Overall Freq. Stability: +-25ppm, +-30ppm, +-50ppm or specify. (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials Hicksville, NY -- Precision shaft differentials manufactured by SDP/SI, feature built-in anti-backlash characteristics for eliminating play in shaft rotations. Identified as part number S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block. Sterling Instrument... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Na+ -dependent regulation of the free Mg2+ concentration in neuropile glial cells and P neurones of the leech Hirudo medicinalis
Measuring procedure The potentials were measured against a bath reference (agar bridge containing 5% agar in 3 M KCl and calomel electrode) with two- channel voltmeters with differential amplifiers (WPI electrometer FD223; and WPI Duo 773, input resistance 1015 Ω; Mauer, Ger …
-
Sodium‐magnesium antiport in Retzius neurones of the leech Hirudo medicinalis.
Measuring procedure All potentials were measured against the potential of an extracellular reference electrode (agar bridge and Ag-AgCl cell), using two-channel voltmeters with differential amplifiers (WPI electrometer FD223; input resistance 10'5 Q; WAPI, Mauer, Germany) and recorded continuously on a …
-
Electrical Impedance Tomography for pulmonary oedema extent monitoring: review and updated design
Circuit designs for EIT are reviewed, including wave generators, current sources, differential amplifiers , synchronous voltmeters , multiplexers and control modules.
-
Comparison of electrical impedance tomography reconstruction techniques applied to IMPETOM system
IMPETOM, described in [1] includes: Waveform syn- thesis, Current source, Differential amplifier , Synchronous voltmeter , Multiplexers and Control block.
-
A New AC Current Testing Method for Non-Destructive Insulation Tests
Though it is possible to calculate Y gra- phically by means of both a differential amplifier and a voltmeter , our apparatus in the next section seems preferable for a precise automatic measurement.
-
A precision RLC -meter
The vector voltmeter is a differential amplifier with a high in-phase interference suppression factor and contains two synchronous detectors Ds and Dc, to which sinusoidal reference signals, shifted in phase by 90°, are con- nected.
-
Determination of the negative hydrogen ion concentration in a cesium-hydrogen discharge
… Experimental setup for optical measure- ments: (1) semiconductor laser, (2) focusing lens, (3) beam- splitting plate, (4) polarizer, (5) mirrors, (6) thermostat with the diode, (7) interference filter, (8) FD-24K photodiodes, (9) digital voltmeter , (10) differential amplifier , (11) S1- 122A oscilloscope …
-
Nonlinear current-voltage characteristics of the cross-shaped microstructures based on thin bismuth films
A digital voltmeter and a differential amplifier with an input resistance of .
-
Volume-plasma generation of a high H− concentration in low-voltage cesium–hydrogen discharge
… of the absorption of laser radiation: (1) semiconductor laser, (2) focusing lens, (3) beam-splitting plate, (4) polarizer, (5) mirrors, (6) thermostat with the diode, (7) interference filter, (8) FD-24K photodiodes, (9) digital voltmeter , (10) differential amplifier , (11) S1-122A oscilloscope …
-
Measurement of the Thermodynamic Temperature of 4He at Various Vapour Pressures by a Noise Thermometer
Differential Symmetr . Differential . Analog . Integrating . amp1ifier . voltage . and filter . voltmeter . differential . amplifier . ohmic . amplifier . multiplier . digital . divider .
Indicates content that may require registration and/or purchase.