-
Supplier: Broadcom Inc.
Description: family is based on Avago's optocoupler and optoelectronic technology. A differential output voltage is created on the other side of the HCPL-7800 optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Broadcom Inc.
Description: resulting analog voltage drop is sensed by the isolation amplifier. A differential output voltage that is proportional to the current is created on the other side of the optical isolation barrier. For general applications, the ACPL-790A (±1% gain tolerance) and the ACPL-7900 (±3% gain
- Rise Time: 1.7 µs
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Broadcom Inc.
Description: differential output voltage is created on the other side of the ACPL-C78A/C780/C784 optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a single-ended signal by using an op-amp as shown in the recommended application
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
-
Supplier: Broadcom Inc.
Description: differential output voltage is created on the other side of the ACPL-782T optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a single-ended signal by using an op-amp as shown in the recommended application circuit.
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 125 C
- Input: AC, DC
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Electrothermal model of optocoupler for SPICE
Differential optocoupler amplifier with low noise, low power and balanced output.
-
A Wide Bandwidth Isolation Amplifier Design Using Current Conveyors
D.V. Camin and G. Pessina, “ Differential optocoupler amplifier with low noise, low power and balanced output,” in Nuclear .
-
The noise behavior of silicon JFET transistors from room temperature down to 80K
D.V.Camin and G.Pessina, Differential optocoupler amplifier with low noise, low power and balanced output, IEEE Transaction in Nuclear Science, V.47, p.2039-2044, 2000, Stati Uniti.
-
Author Index
Differential optocoupler amplifier with low noise, low power and balanced output; T-NS Dec 00 2039-2044 Campbell, A., see Marshall, P., T-NS Dec 00 2669-2674 Campbell, A.B., see Buchner, S., T-NS Jun 00 705-711 Campbell, A …
-
Two-electrode low supply voltage electrocardiogram signal amplifier
This leads to low accuracy of the high-pass cutoff frequency. in a similar design, JORGOVANOVICet aL (2001) used differential-to- differential amplifiers instead of optocouplers .
-
Bill of Materials - Emerson Network Power R48-5800e
Optocoupler - Isolation Amplifier , Differential Ouput, 100KHz .
-
PDF - Emerson Network Power R48-5800e
Optocoupler - Isolation Amplifier , Differential Ouput, 100KHz .
-
CONTROL AND STABILIZATION OF TEMPERATURE (0.8÷300 K) IN THE CRYODIELECTROMETER OF A GIGAHERTZ FREQUENCY BAND
The proportional-integral controller (PI controller), connected after the differential amplifier , actuates the resistor optocoupler radiator so, that the current, flowing through the temperature sensor, is not changing when its resistance changes.
-
Design of solar power semiconductor refrigerator
The high-precision differential amplifier LM324 and the IL300 linear Optocoupler compose of the DC voltage detection circuit.
-
Motor current measurement using time-modulated signals
Since the linear optocoupler 's output is typically a differential signal, an extemal amplifier circuit is required to make the output compatible with the sample and hold circuits, and ultimately the h a l o g to Digital (AD)converter, as shown …
Indicates content that may require registration and/or purchase.