Products/Services for Differential Video Interface Chipsets
-
Chipsets - (42 companies)...or logic boards. A motherboard chip that is part of a chipset performs vital functions for a PC, such as routing data from hard drive, memory to CPU, and ensuring that peripherals and expansion cards can communicate. Chipsets are used to interface... -
Video Cameras - (1655 companies)Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second... -
Differential Amplifier Chips - (74 companies)AMPLIFIER, MONOLITHIC SILICON. SMD 5962-84185 - MICROCIRCUIT, LINEAR, TWO-STAGE DIFFERENTIAL VIDEO AMPLIFIER, MONOLITHIC SILICON... -
Differentials and Axles - (53 companies)A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle...
-
IC Interfaces - (659 companies)IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices. How to Select IC Interfaces. Image Credit: Newark / element 14. Integrated circuit (IC) interfaces are semiconductor chips... -
Video Cables - (489 companies)...high-definition multimedia interface, a standard digital audio/video interface protocol. . Ethernet cables are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps. They support the Ethernet network protocol for local area networks (LANs). . Patch cables...
-
Video Displays - (330 companies)Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology. Industrial units typically have higher resolution that consumer monitors or televisions and can have additional functions such as zooming...
-
Digital Video Recorders - (474 companies)Communications, or International Radio Consultative Committee) is an international committee that sets and governs video signal standards. Color signals can be RGB, Y PbPr , Y/C (S-Video), and composite. Features. Common choices for ports or interfaces...
-
Linear Variable Differential Transformers (LVDT) - (135 companies)Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core Linear...
-
Video Switchers - (146 companies)...and varies in terms of dwell time, display order, and sequencing mode. Video switchers consist of a main control panel that serves as the user interface and a rack unit (RU) of printed circuit boards (PCB) that perform various functions based on user...
Product News
-
PIC Wire & Cable
Digital Video Interface (DVI1226) The DVI1226 is an aerospace-grade cable engineered to support uncompressed digital video transmission using TMDS signaling. Built with stranded silver-plated copper 26 AWG conductors and individually shielded differential pairs, it delivers high-resolution performance over distances up to 20 feet. Its robust yet flexible construction allows for simplified routing in the confined spaces of aircraft and rugged vehicles. Designed for cockpit displays, mission systems, and in-flight video... (read more)Browse Video Cables Datasheets for PIC Wire & Cable -
Win Source Electronics
High-Speed Differential Driver Selection Guide . Typical Applications. High-speed data acquisition systems. Video and communication signal chains. Precision measurement and instrumentation. ADC front-end signal conditioning. Engineering Value. Simplifies differential driver selection across performance levels. Improves signal integrity and system accuracy. Supports scalable design from general-purpose to high-precision systems. Reduces design complexity with clear upgrade paths. Key Takeaways. AD8131 -- Fast & Simple. AD8132... (read more)Browse Line Drivers Datasheets for Win Source Electronics -
Endress + Hauser – Sensors & Components
Silicon differential pressure sensors Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
USD50 Differential Pressure Sensor DIFFERENTIAL PRESSURE SENSOR USD50. The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They measure level, volume and mass in liquids as well as differential pressure in e.g. filters and pumps as well as in flow applications (volume and mass flow). Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. Silicon differential pressure sensor. Measuring range 10mbar... (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Electro Optical Components, Inc.
Balanced Photoreceivers for Differential Measuring The FEMTO HBPR series Low-Noise Balanced Photoreceivers offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. Details on how Balanced Photoreceivers work and the options avaiable: Balanced... (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Fujipoly® America Corp.
Fujipoly® Compression Testing Video Fujipoly (R) recently published a video that demonstrates and explains compression testing for thermal interface materials. The video was produced at the company 's Customer Engineering Resource Center (CERC) in San Jose, California. The unique resource center allows customers in the Silicon Valley area to quickly evaluate and test Fujipoly products to see how they will perform for their specific application. Fujipoly 's CERC is fully equipped to test thermal resistance, electrical resistance... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Knick Interface LLC
Knick Interface - Railway Industry Measurements in the rail industry. Watch our video to see how Knick Interface is powering the future of rail or join us at one of our trade shows to discuss your application needs. (read more)Browse Signal Isolators Datasheets for Knick Interface LLC -
Aker Technology USA Corporation
Our Differential Oscillators are AECQ200 Qualified Differential Oscillators from Aker Technology are AEC-Q200 Qualified. Available in four different compact packages, our SA differential oscillators are now approved for use in automotive applications. Technology Highlights. Low jitter, low interference, low power. LVPECL, LVDS and HCSL outputs. Frequency range of 13.5 MHz to 200 MHz. Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Interquip Electronics Co., Ltd.
Differential Crystal Oscillator for Ethernet PCIe High-Performance Differential Output Crystal Oscillator. The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz. Low Phase Jitter:5ps rms (12kHz -20MHz). Stable Performance:Frequency stability options from +-25PPM to +-100PPM. Multiple Power Supply... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
APSX, LLC
APSX-PIM Video Tutorial Series From receiving, and setup to mold installation and user interface, you will find very useful information about the APSX-PIM V3. (read more)Browse Molding Machines Datasheets for APSX, LLC
-
http://www-cs.intel.com/Assets/PDF/perfbrief/mobiletechnology.pdf
Integrated low voltage differential signal (LVDS) interface that enables the notebook display panel to connect directly to the chipset and eliminates the need for a video controller hub component.
-
Silicon Millimeter-Wave Radio Circuits at 60-100 GHz
The demo is based on a high-definition serial digital interface (HD-SDI) standard described in [9] and uses the interleaved 1920x1080 subset of the video formats described in the Society of Motion Picture and Television Engineers (SMPTE) Standard 274 [10]. An HDTV image from a camera is transmitted through the chipset using differential quadrature phase-shift keying (DQPSK) modulation implemented inside a field-programmable gate-array (FPGA).
-
National Semiconductor - 65 MHz, 24-Bit Colour SerDes Family for Infotainment Displays
The higher resolution XGA display offers consumers an enhanced video experience, while the SerDes chipsets support an automobile manufacturerâs vehicle portfolio, from luxury to base models. The new additions to Nationalâs FPD-Link II SerDes chipset family include the DS90UR905Q serializer and DS90UR906Q deserializer, which use a low-voltage CMOS (LVCMOS) parallel interface , and the DS90UR907Q serializer and … … which use a low-voltage differential signalling (LVDS) interface.
-
Silicon Image Delivers Blazing-Fast 340 MHz HDMI Solution for All PC Digital Output
… HDMI connectors allow consumers to transmit the highest-quality premium digital audio and video content, such as … The VastLane SiI1932-3 supports a TMDS (Transition Minimized Differential Signaling) input interface from discrete graphics processing units (GPUs), while the VastLane SiI1392-3 supports Intel’s SDVO interface with integrated graphics controller chipsets .
-
National Semiconductor Introduces Industry's First 65 MHz, 24-Bit Color SerDes Family For Infotainment Displays
The higher resolution XGA display offers consumers an enhanced video experience, while the SerDes chipsets support an automobile manufacturer's vehicle portfolio, from luxury to base models. The new additions to National's FPD-Link II SerDes chipset family include the DS90UR905Q serializer and DS90UR906Q deserializer, which use a low-voltage CMOS (LVCMOS) parallel interface , and the DS90UR907Q serializer and … … which use a low-voltage differential signaling (LVDS) interface.
-
45.2: DisplayPort™: The Emerging Converged Digital Display Interface Technology and Implementation in Mobile Computing Platforms
As shown in Fig. 3, simulations indicate up to 30dB of benefit over interfaces with a sideband differential clock in the interface . Corresponding to the chipset , Intel ships the Graphics Media Accelerator (or IGMA) software for Windows operating systems … It features user mode apps, middleware, kernel mode drivers, video BIOS, and a framework for OEM customizations …
-
43.4: Two Wire Interface for Automotive and Avionics Display Applications
This chipset will accept up to 24 bits of parallel CMOS/TTL level data plus a clock source that is associated with this data from a Graphics or Video source. The data plus clock will then be serialized over a single differential pair. AC Coupling of the interface link is effectively achieved by applying capacitors on each leg/line of the …
-
Intel® 855GME Chipset
Reduces chipset power consumption by intelligently clocking 3D & display engines based on application needs. Integrated low voltage differential signal (LVDS) interface View two independent video sources when external monitor or panel is connected to the laptop.
-
High-end Graphics for Embedded Computing (.pdf)
The additional bandwidth of the AMD RS780 PCI Express 2.0 chipset with integrated ATI Radeon HD 3200 graphics processor gives the Kontron motherboard … … DVI, HDMI (optional) and CRT, as well as internal TMDS (Transition Minimized Differential Signaling) and VESA DisplayPort … Moreover, hardware based video signal decoding routines for MPEG2 or H.264 HD video are integrated into … … high-end consumer boards, basic motherboards from Kontron offer a broad range of interfaces onboard like SATA …
-
TFP410-EP | PanelBus (DVI) | Display & Imaging SerDes | Description & parametrics
• Universal Graphics Controller Interface ○ Fully Differential and Single-Ended Input Clocking Modes ○ Standard Intel™ 12-Bit Digital Video Port Compatible as on Intel 81x Chipsets .
Indicates content that may require registration and/or purchase.