Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cirrus Logic, Inc.
Description: CS49300 legacy audio decoder support Dolby Digital EX, Dolby Pro Logic IIx, Dolby Digital Headphone®, Dolby Digital Virtual Speaker® DTS 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, DTS Digital Surround® and DTS Virtual 5.1™ MPEG-2: AAC Multi-channel
- Pin Count: 144
- Data Bus: 32-Bit
- Features: Other
- Interface Type: SPI
-
Supplier: Cirrus Logic, Inc.
Description: The CS8427 is a stereo, digital audio transceiver with AES3 and serial digital audio inputs and outputs, along with comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read/modify/write
- Sampling Frequency: 96 kHz
- Supply Voltage: 3 to 5 volts
- Output Signal: Digital
-
Supplier: Cirrus Logic, Inc.
Description: The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An 8:2 input multiplexer allows for up to eight channels of digital audio input
- Number of Digital Inputs: 8 #
- Number of Digital Outputs: 2 #
- Sampling Frequency: 32 to 192 kHz
- Supply Voltage: 3.3 volts
-
-
Supplier: Renesas Electronics Corporation
Description: The TW6816 is a highly integrated single-chip solution that supports multi-channel real time video and audio capture via PCI interface for PC DVR applications. It contains four high quality NTSC/PAL/SECAM video decoder that converts analog composite video signal to
- Function: Decoders
- Package Type: LQFP
-
Supplier: Cirrus Logic, Inc.
Description: The CS8415A is a monolithic CMOS device that receives and decodes one of seven channels of audio data according to the IEC-60958, S/PDIF, EIAJ CP1201, or AES3 standard. The CS8415A has a serial, digital audio output port and comprehensive control through a 4-wire microcontroller
- Number of Digital Inputs: 7 #
- Number of Digital Outputs: 1 #
- Sampling Frequency: 8 to 96 kHz
- Supply Voltage: 3 to 5 volts
-
Supplier: Renesas Electronics Corporation
Description: The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital
- Function: Decoders
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The TW2984 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital
- Function: Decoders
- Features: Other
-
Description: IC DIGITAL AUDIO DECODER 64-VQFP
- Features: Other
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: The TW2965 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital
- Number of Channels: 4 #
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Audio Interface Transceiver (DIX) IC AC-3 48-LQFP
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
- Device Type: Sample Rate Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 047327-STA013$ Packaging: Reel - TR Type: Audio Decoder Applications: Sound Cards, Players, Recorders Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 28-SO Analog Supply Voltage: 2.4 V to 3.6 V
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 982297-STA015$ Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Decoder Package: Tube Applications: Sound Cards, Players, Recorders Standard Package: 700 Mounting: SMD (SMT) Voltage - Supply, Digital: 2.4V
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Silicon Labs
Description: supporting time and frequency de-interleaving Advanced seek functionality Advanced audio DSP processing Complete on-chip source decode I2S digital audio out with ASRC Integrated 97 dB stereo audio DAC Concurrent I2S / L-R stereo audio out Full range of
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN, WLCSP
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1260516-STA310 Packaging: Tray Type: Audio Decoder Mounting Style: SMD Applications: HDTV, Players, Receivers, Set-Top Boxes Categories: Integrated Circuits Supplier Device Package: 80-TQFP (14x14) Status: Obsolete Manufacturer
- Device Type: Receiver
-
IC Interfaces - Interface - Interface - Encoders, Decoders, Converters - STA015T$ -- 137423-STA015T$Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 137423-STA015T$ Packaging: Tube/Rail Type: Audio Decoder Applications: Sound Cards, Players, Recorders Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-TQFP (10x10) Digital
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Supplier: Microchip Technology, Inc.
Description: synchronization among the speakers to deliver uninterrupted, distributed audio. Use personal sharing groups to easily pair speakers and assign master and slave roles via the Microchip Bluetooth Audio (MBA) Mobile app. Consider using the latest Bluetooth Audio solution, BM83. CPN
- Pin Count: 43 #
- Technology: Bluetooth
- Features: Other
-
Supplier: Rochester Electronics
Description: Cd Audio Decoder, Digital Servo And Filterless DAC With Integrated Pre-Amp And Laser Control
- Features: Other
- Package Type: QFP
-
Supplier: Silicon Labs
Description: Features Worldwide FM receive band support (76–108 MHz) Worldwide FM transmit compliance (76–108 MHz) Digital audio out for FM record (Si4721) Digital audio in for FM transmit (Si4721) RDS/RBDS encoder and decoder (Si4721)
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 2.7 V
- Features: Other
- Device Type: Transceiver
-
Supplier: Silicon Labs
Description: The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology
- Number of Receivers: 1 #
- Operating Frequency: 0.52 to 108 MHz
- TJ: -40 to 85 C
- Pin Count: 40 #
-
Supplier: QUALCOMM, Incorporated
Description: Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio 50Ω -90dBm receiver sensitivity Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
- Interface: I2C
- Package Type: QFN
-
Supplier: Silicon Labs
Description: Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12 and 16 kHz pulse metering Configurable PCM/SPI digital interface Audio
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Number of Devices in Package: 1 #
- Supply Voltage: 3.3 V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUDIO DECODER SOC Product overview: EP7209-CV-D from Cirrus Logic is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DIGITAL AUDIO DECODER 64-VQFP Product overview: BU9437AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Aaeon Systems Inc.
Description: C.Y. Hung, Product Manager of AAEON's COM division. "Furthermore, its hardware video encoder/decoder support (full HD resolution) reduces CPU load, which makes it ideal for Digital Security/Surveillance and Digital Signage applications. With a wide temperature range of -40~85°C
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: Visual Sound, Inc.
Description: shift and lens protection cover 3D Ready with DLP Link™ technology for high quality 3D presentations when used with compatible 3D field sequential content, PC and active shutter glasses. High quality and ultra-reliable digital projection with sealed DLP chip, BrilliantColor technology
-
Supplier: Visual Sound, Inc.
Description: shift and lens protection cover 3D Ready with DLP Link™ technology for high quality 3D presentations when used with compatible 3D field sequential content, PC and active shutter glasses. High quality and ultra-reliable digital projection with sealed DLP chip, BrilliantColor technology
-
Supplier: Microchip Technology, Inc.
Description: (USB digital audio noise cancellation headsets, Gaming controllers, USB power delivery management, Drone controllers) IoT Sensor Nodes (Environmental monitoring, Sensor control, Smart remotes) Portable Medical Instruments(Home healthcare, Fitness devices) Automation Control
- Clock Speed: 25 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 21
-
Supplier: ValueTronics International, Inc.
Description: of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Provides a receiver-based solution, independent of the network, to aid in finding network problems quickly Supports the following frequency bands: 850MHz, 1.8GHz, and 1.9GHz using
Find Suppliers by Category Top
Featured Products Top
-
trigger types: edge, pulse width, ramp, runt pulse, over-amplitude pulse, delay, timeout, duration, setup & hold, Nth edge, and code pattern Protocol trigger and decoding functions. Included: RS232/UART, I2C, SPI. Optional: CAN, CAN-FD, LIN, FlexRay, AUDIO, SENT Zone triggering for (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Atmel rolls out single-chip DAB processor for digital radios HEILBRONN, Germany--Atmel Corp. today announced a single-chip baseband processor for Digital Audio Broadcasting (DAB) radios. The European unit of Atmel here said the new IC U2739M processor is the industry's first one-chip decoder
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
the surprising shortfall in revenues at the world's largest chip maker. Analog Devices' decoder does post-processing of audio formats LOS ANGELES -- Analog Devices Inc. today claimed to offer the industry's first single-chip decoder/post-processor for a number of audio formats, including THX Surround EX
More Information Top
-
Design optimization of a dual MP3/AAC decoder
In this paper, we present a highly optimized one- chip digital audio decoder supporting both MP3 and AAC standards.
-
Chip Targeting Digital Set-Up Boxes
The integrated device, type MCF40001, combines an MPEG-2 transport de-mulitiplexer and decoder, advanced graphics processor, digital video encoder, and a Dolby Digital audio decoder with on- chip D/A converters for both audio and video.
-
Real-time emulation of DSP applications on programmable DSPs and FPGAs
Examples.include sound cards that include all required analog and digital interfaces, complete audio decoder chips , car radio systems, and digital audio broadcast receivers.
-
Low-Cost Low-Power ASIC Solution for Both DAB+ and DAB Audio Decoding
Index Terms—Advanced audio coding (AAC), application- specific integrated circuit (ASIC), audio decoder , chip design, digital audio broadcasting (DAB).
-
SAA7806
The SAA7806, is a single chip solution CD audio decoder , digital servo, audio DAC, pre-amp, laser driver and integrated ARM7TDMI-S microcontroller, targeted at automotive CD applications.
-
Rapid prototyping of DSP systems: requirements and solutions
Examples are complete sound cards integrating all analog and digital interfaces;, complete audio decoder chips (AC3 or MPEG), complete car radio systems (demodulation, base band processing, WA), complete digital audio broadcast receiver, ...
-
Don't care set specifications in combinational and synchronous logic circuits
It is a portion of the phase decoder of the Digital Audio Input-Output Chip [25], that processes an input data stream with a biphase encoding (as generated by a CD player) and converts it to a stream of decoded Boolean samples…
-
Synchronous logic synthesis: circuit specifications and optimization algorithms
It is a portion of the phase decoder of the Digital Audio Input-Output Chip [ll], that processes an input data stream with a biphase encoding (as generated by a CD player) and converts it to a stream of decoded Boolean samples…
-
Hardware Considerations for Digital Audio Broadcasting System
[HI] A. Delaruelle, J. Iluisken, J. V. Loon and F. Welten, "A chip set for a digital audio broadcasting channel decoder ," in Proc. IEEE Custom Integrated Circtit ConJference, pp. 13.4.1-13.4.4.
-
An Efficient FFT Processor for DAB Receiver Using Circuit-Sharing Pipeline Design
[11] A. Delaruelle, J. Huisken, J. V. Loon, and F. Welten, “A chip set for a digital audio broadcasting channel decoder ,” in Proc. of IEEE Custom Integrated Circuit Conference, 1995, pp. 293–296.
Indicates content that may require registration and/or purchase.