-
Supplier: HORIBA Instruments, Inc.
Description: SPARC Brake is a digital controller optimized for Inertia Brake Dynamometers. As a member of the SPARC family of universal controllers, SPARC Brake is using a modular design to enable more flexible configurations to fulfill any specific test environment. SPARC Brake uses sophisticated
- Form Factor: Stand-Alone
-
Supplier: HydraCheck Inc.
Description: The all digital PFM8 Series combines a compact, lightweight hydraulic tester and a dynamometer in one unit. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine pump combinations. These testers make all flow, temperature,
-
Supplier: Power Test, Inc.
Description: The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural
-
-
Supplier: HORIBA Instruments, Inc.
Description: latest generation of VULCAN dynamometers. While creating this new range of chassis dynamometers, the HORIBA team re-examined fundamental design elements that are crucial to the performance demanded by our users. The digital force and speed measurement designs are characterized
- Maximum Power Absorption: 603.099173206269 HP
- Maximum Linear Speed (Chassis Style): 124.24600072003066 to 161.5198009360401 miles/hr
- Application: Automotive, Industrial
- Mounting: Chassis
-
Supplier: Froude, Inc.
Description: The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be
- Features: Application Software Included, Data Acquisition Instrument / System, Other Output, Stand Alone
- User Interface: Front Panel and Display
- Application: Vehicular
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Dynamometer PCE-FM 200 Dynamometer for tensile force measurement and pressure force measurement up to 200 N USB interface and evaluation software for data transmission / Many measuring adapters The dynamometer PCE-FM 200 is a handheld device that measures up to 200 N. The force
- Operating Temperature: 50 to 86 F
- Display Type: Digital Readout
- Type: Force / Weight
-
Supplier: Froude, Inc.
Description: THE LAST CONTROLLER YOU WILL EVER NEED FOR YOUR GAS TURBINE TEST BED. For over a decade, Froude's Texcel VX100 series has been a critical component of the gas turbine engine test bed. The time-tested combination of our controller, water valve, and water brake dynamometer provides a
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Sensor Developments, Inc.
Description: designed for applications such as dynamometers and test stands where a high performance, high noise immunity, non-contact torque measurement is required. The rotating electronics of sensor are powered inductively. The rectified, regulated voltage is then sent to a strain gage bridge which
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Froude, Inc.
Description: measure. The Texcel V4 Controller for hydraulic and eddy current dynamometers provides precise multimode digital control and integrated dynamometer and throttle actuator control (on engine control versions). The unit is supplied in a 19 inch rack mounting module and comes
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Rack Mount
-
Supplier: Froude, Inc.
Description: V12 PRO features precise digital control and a sophisticated data acquisition system. The engine and dynamometer can be controlled manually using either an on screen virtual control panel or the manual control console. Automatic tests are defined using the test sequence editor which
-
Supplier: OMEGA Engineering, Inc.
Description: point. Helical type pressure gauge provides pulsation dampening and high over-pressure capacity. Additional features include pressure relief disc protection, and low battery/overrange indicators. Metric units also available. The HPF-100 series are all-digital, compact, lightweight, self
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Unico, Inc.
Description: Our engine dyno drives provide the most effective testing solution for all kinds of engine-testing dynamometer applications. It is an all-digital AC flux vector drive that incorporates software specifically designed for testing internal combustion engines to investigate the engine
- Technology: AC
- Application: Automotive, Transmissions
- Interface: Computer, Modem / Remote Control
-
Supplier: Newark, An Avnet Company
Description: WATT METER; Meter Function:Power; Meter Range:0W to 150W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: Squeal Noise Matrix SAE J2522 Performance Dynamometer Global Brake Effectiveness Jaso C406 Performance Passenger Car - Braking Device - Dynamometer Test Procedures Jaso C419 Durability Passenger Cars - Service Brake - Structural Integrity Jaso C436 Performance Parking Brake Device
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Unico, Inc.
Description: The Unico RPC Rod Pump Controller provides economical pump-off control of sucker-rod pumping systems. Using sophisticated modeling and control software and a powerful digital signal processor (DSP), the RPC controller computes surface and downhole conditions to best regulate the starting and
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor temperature and pressure
-
Supplier: SAE International
Description: Increasingly, advanced engine management systems incorporate high speed Digital Signal Processing (DSP) units for analyzing high-bandwidth, in-cycle signals such as those obtained from cylinder pressure, or knock sensors. In order to develop, calibrate and test the robustness of these
-
Supplier: SAE International
Description: required to ensure accurate and precise combustion noise measurements. First, the dynamic range must be maximized by using an analogue to digital converter with sufficient number of bits and selecting an appropriate range in the test equipment. Second, the encoder resolution (sampling rate)
Find Suppliers by Category Top
Featured Products Top
-
reeling systems. In test and measurement applications, such as on dynamometers or environmental test chambers with rotating samples, the slip ring allows for the transmission of power to the device under test and the retrieval of sensor data without interrupting the test. The guaranteed signal integrity (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Technical Feasibility of Teleassessments for Rehabilitation
A digital dynamometer added no additional information to a visually-based remote MMT assessment.
-
Flexible endoscopic single-incision extraperitoneal implant and fixation of peritoneal dialysis catheter: proof of concept in the porcine model
A strain test to assess the force required to detach clips was performed using a digital dynamometer .
-
Grip force monitoring on the hand: Manugraphy system versus Jamar dynamometer
Weinstock-Zlotnick g, Bear-Lehman J, yu Ty (2011) A test case: does the availability of visual feedback impact grip strength scores when using a digital dynamometer ?
-
Physical strength is associated with M ini‐ M ental S tate E xamination scores in S panish institutionalized elderly
Methods A total of 153 elderly subjects (102 females, 51 males, mean age 83.6 ± 6.8 years) living in the region of Madrid were measured for handgrip strength (kg) with a Takei TKK 5101 digital dynamometer (range 5–100 kg, precision 0.1 kg), and …
-
Total knee arthroplasty: better short-term results after subvastus approach
In order to evaluate the quadriceps extensor force an average of 3 measurements, recorded in Newtons, were obtained by isometric dynamometry using the McMesinÒ digital dynamometer .
-
Evaluation of maximal bite force in temporomandibular disorders patients
The maximum bite force was measured in the first molar area, on both sides, in two sessions, using an IDDK (Kratos) Model digital dynamometer , adapted to oral conditions.
-
Intraobserver and interobserver reliability for the strength test in the Constant-Murley shoulder assessment.
The following questions were to be answered: (1) Can the spring balance and a digital dynamometer both yield the same result?
-
Secretariat of Commerce and Industrial Development - Mexican Official Standard NOM-119-SCFI-2000 - Automotive Industry - Motor Vehicles, Seat Belts - Safety Sp...
Digital dynamometer .
-
Grip Strength Measurement: A Critical Review of Tools, Methods, and Clinical Utility
Reliabil- ity of the Jamar digital dynamometer model 2A, Occup. Ther.
-
Test and performance evaluation of the Gemini secondary mirror chopper and position control system
Effectiveness of the active force cancellation system is evaluated using a six-axis digital dynamometer .
Indicates content that may require registration and/or purchase.