-
Supplier: ODG (Origin Data Global)
Description: 3-AXIS DIGITAL COMPASS SOLUTION
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DCM301B is a high precision 3D digital compass module using the 2D plane calibration algorithm, the calibration no need 3D posture tilt , just flat-situ rotation a circle to complete the calibration process. Using USA patented technology of hard magnetic and soft magnetic
-
Supplier: DigiKey
Description: KMSENSE DIGITAL MAGNETIC COMPASS
-
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046062-AS5013-IQFT-1000 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Digital, I2C Axis: X, Y Resolution: 1 B Sensing Method: Hall Effect Categories: Magnetic
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DCM250B is a low-cost 3D electronic compass module (Single board), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the compass module eliminate the magnetic influence through calibration algorithm in the magnetic interference
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046949-ATS177-WL-7-A Current Rating: 25 mA Mounting: SMD (SMT) Output Type: Digital Operating Supply Voltage: 20 V Categories: Magnetic Sensors -
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, it is anti-interference digital compass and high accuracy digital compass, its length is only 1.6cm, IP67 protection grade, suitable for many harsh environment such as drilling measurement. it adopts advanced
-
Supplier: Jewell Instruments, LLC
Description: The ECC-2D Series is a low-cost 2D digital compass in a small package with low power consumption and high reliability designed for commercial and industrial users. • Heading accuracy: ±1° • Hard & soft iron magnetic compensation • Wide operating temp range: -40° to +85°C • Low-cost
-
Supplier: Newark, An Avnet Company
Description: DIGITAL COMPASS, DEMO KIT; Kit Application Type:Sensing - Magnetic, Compass; Silicon Manufacturer:Honeywell; Silicon Core Number:HMR3500; Application Sub Type:Magnetic Sensor; Kit Contents:Demo Kit HMR3500; Product Range:- RoHS Compliant: No
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: calibrate the magnetic field functions etc. through manual button. SDC620B display unit using the industrial wide temperature digital blue tube, built-in high-capacity rechargeable battery, the battery life can up to over 10,000 times (when low power with the alarm function), can use
-
Supplier: Advanced Orientation Systems, Inc.
Description: housing with an industrial connector. The unit is sealed and potted and is ready to be used in a splash-proof or shallow water applications. The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 interfaces. The AZIMUTH is
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
-
Supplier: Newark, An Avnet Company
Description: 3-AXIS DIGITAL COMPASS IC, EVALUATION KIT; Kit Application Type:Sensor; Silicon Manufacturer:-; Silicon Core Number:-; Application Sub Type:Magnetic Sensor; Kit Contents:Demonstration Board HMC5983; Product Range:
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic Sensor Development Tools Grove - 3-Aixs Digital Compass V2
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC SENSOR; Kit Contents:HMR3300 PCB; Product Range:HMR Series; Accessory Type:Digital Compass Module; For Use With:Navigation & Guidance Systems RoHS Compliant: No
-
Supplier: DigiKey
Description: BMC050 eCompass Magnetic, Digital Compass Sensor Evaluation Board
- Features: Other
-
Supplier: DigiKey
Description: HMC5843 - Magnetic, Digital Compass Sensor Evaluation Board
-
Supplier: Northrop Grumman Corporation
Description: The Mark VII target locator combines a Class I eyesafe laser rangefinder, a digital magnetic compass, switchable day or night vision channels, and an RS-232 digital interface into a compact, lightweight handheld device ideally suited for artillery forward observers, forward air
- Measuring Range: 65.61683333333333 to 65,600.42912500001 ft
- Accuracy: 118.1103 inch
- Measuring Technology: Optical / Laser
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Memsic Inc. Win Source Part Number: 789033-MMC33160MT-B Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C Sensitivity: 512 counts/g Supplied Contents: Board(s) Sensing Range: ±16g Utilized IC / Part: MMC33160MT Sensor Type: Magnetic, Digital Compass Categories:
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Magnetic, Digital Compass Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
- Category: Development Board
-
Supplier: InspectorTools
Description: For years our customers have been asking for wind directionalong with wind speed. New for 2007, the Kestrel 4500 does just that with its built in digital compass. But it doesn’t stop there. It also calculates crosswind and headwind/tailwind with reference to a user-set target heading, and
Find Suppliers by Category Top
Conduct Research Top
-
Designing a Digital Compass Using the PIC18F2520
Digital compasses have become popular in the past few years due to the advancement of magnetic sensors and feature-rich microcontrollers. Compass applications have increased from simple, hand-held navigation devices to automobile navigation systems with voice recognition and up-to-date global maps
-
What is the Electric Compass
Electronic compass, also called digital compass, is the use of magnetic field to set the arctic a method. Ancient called compass, the modern use of advanced processing technology production of magnetic resistance sensor for the digital compass provides powerful help. Now generally useful magnetic
-
HCM375B High accuracy 3D digital compass
heading accuracy: 0.3°~0.5°. roll&pitch measuring range:±180°. tilt resolution: 0.1°. tilt accuracy: <0.2°(full range). working temp.: -40?~+85?. size: L110×W19.5×H19.5mm. with hard and soft magnetic calibration. RS232/RS485/TTL output
-
HCM508 High Accuracy Current 4-2mA Output 3D Digital Compass
Features: ?Heading accuracy: 0.3°~0.5°. ?Roll angle measuring range :±180°. ?Tilt angle resolution: 0.1°. ?Tilt angle accuracy: 0.2°. ? Wide Temperature : -40?~+85?. ?Size: L:125×W:22×H:24 mm. ?With hard magnetic ,soft magnetic and angle compensation. ?Standard RS232/RS485/TTL output interface
-
agriculture angle monitor equip tilt sensor-SMI600 wired handle display-controller
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc. It adopts industrial wide temperature digital screen with PVC film
More Information Top
-
Simultaneous localization and mapping of a wheel-based autonomous vehicle with ultrasonic sensors
On the other hand, sensors for local positioning, such as an encoder, a gyro, a digital magnetic compass , etc., are very cheap and suffer less from noise disturbance than global positioning sensors.
-
Vision-based magnetic heading sensor for mobile robot guidance
Also, since the initial calibration which is usually required in a digital magnetic compass is not necessary, it is much more convenient for use in mobile robot applications.
-
An integrated GPS and multi-sensor pedestrian positioning system for 3D urban navigation
[10] Q. Ladetto and B. Merminod, “ Digital magnetic compass and gyroscope integration for pedestrian navigation,” Proceeding of 9th Saint Petersburg International Conference on Integrated Navigation Systems, Saint Petersburg, Russia, 2002.
-
Small arms video sight for the "German Army Soldier-of-the-Future Program": lessons learned
Included are a cooled infrared camera, a CCD camera, a long range laser range finder, a DMC ( digital magnetic compass ), a digital display and a wireless connection to the main computer.
-
WSN based 3D mobile indoor multiple user tracking
Target’s orientation is determined by applying digital magnetic compass (DMC) to the system corresponding to target current perspective view.
-
The handheld multifunctional thermal imager and surveillance instrument of Jena-Optronik within the German project: IDZ-Infanterist der Zukunft
With the laser range finder which works up to more than 4000m and the Digital Magnetic Compass it is possible to measure distances and angles and so the own and the target object’s positions.
-
Plugging electro-optical fire control into the digitized battlefield
The recently developed Litton Laser Systems Mark VII eyesafe laser target locator incorporates advanced laser technology and a unique switchable thy/night vision optical design, plus an imbedded digital magnetic compass , to provide digital data output for accurate target location detennination.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/17456/12Sep_SE_Cohort_311-1110_Quantico.pdf?sequence=1
Digital Magnetic Compass DoD .
-
Human-Computer Interaction. Ambient, Ubiquitous and Intelligent Interaction
Firstly, we made a head movement measuring unit by combining gyro sensor and digital magnetic compass .
-
Forward air controllers find favor
This combines the British Army's standard-issue Eloptro LH40C hand-held eyesafe laser range-finder, which has an integral digital magnetic compass , with a hand-held GPS receiver (Rockwell SPGR), these being connected to a custom-built terminal (MBM Technology LT450 Termite).
Indicates content that may require registration and/or purchase.