Products/Services for Digital Oscilloscope PCI Cards

  • PCI Products-Image
    PCI Products - (251 companies)
    PCI (Peripheral Component Interconnect) products cover a wide range of devices that interact with the PCI bus standard. PCI is a local bus standard developed by Intel Corporation in 1993. Most modern PCs include a PCI bus in addition...
  • Oscilloscopes-Image
    Oscilloscopes - (324 companies)
    ...of digital or discrete channels that oscilloscopes use for low-level on-off signals. Resolution refers to the degree of fineness of the digital word representing the analog value. A ten-bit number contains 210 (1024) increments and allows a 0 - 10 V...
  •  
    Sound Cards - (47 companies)
    ...inputs or outputs. Others use digital signals and optical connectors to provide surround sound, a technology used in many cinemas and home theater systems. Applications. Sound cards are also used in gaming systems, multimedia applications...
  • PCMCIA Cards and Accessories-Image
    PCMCIA Cards and Accessories - (127 companies)
    ...and/or storage capacity to computers. Hard drive cards add high storage capacity to notebook computers, palmtop devices, personal digital assistants (PDAs), and other mobile computing systems. Serial adapters interface PCMCIA cards to host computers...
  • Computer Motherboards-Image
    Computer Motherboards - (295 companies)
    ...slots for active backplanes and ISA slots for ISA cards. Computer motherboards may also be equipped with PCI slots for PCI cards, or slots for Mini PCI or PCI Express cards. Some suppliers of computer motherboards offer products with slots for Compact...
  •  
    PCI Express Products - (100 companies)
    PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover...
  •  
    Network Cards and Network Controllers - (562 companies)
    Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor...
  •  
    PCMCIA Hard Drive Cards - (8 companies)
    PCMCIA hard drive cards provide high storage capacities for notebook and palmtop computers, personal digital assistants (PDAs), mobile systems, and PCMIA-equipped computers. They carry specifications for hard drive type, technology standard, form...
  •  
    Styli and Probes - (80 companies)
    Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
  •  
    Spectrum Analyzers and Signal Analyzers - (298 companies)
    ...transform (FFT) and swept-tuned. The Fourier analyzer basically takes a time-domain signal, digitizes it using digital sampling, and then performs the mathematics required to convert it to the frequency domain, and displays the resulting spectrum...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire