Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRB 1 is a handheld digital refractometer used to determine the sugar content / refractive index of liquid in the 0 ... 90 % Brix / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC)
- RI Accuracy: 0.0003 ±
- Brix Range: 0 to 90 %
- Brix Accuracy: 0.1 ±%
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRW 1 is a handheld digital refractometer used to determine the sugar content / specific gravity of beer and similar liquids in the 0 ... 50 % Brix / 1.000 ... 1.130 d 20⁄20 measuring range. This waterproof IP65-rated digital refractometer features automatic
- RI Range: 1 to 1.13
- RI Accuracy: 0.001 ±
- Brix Range: 0 to 50 %
- Brix Accuracy: 0.2 ±%
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRW 2 is a handheld digital refractometer used to determine the sugar content / alcohol content (% vol ap) / °Oechsle (°Oe) / KMN (babo) of wine and similar liquids in the 0 ... 45 % Brix / 0 ... 22% vol ap / 3 ... 150 °Oe / 0 ... 25 KMW measuring range. This waterproof IP65-rated
- Brix Range: 0 to 45 %
- Brix Accuracy: 0.2 ±%
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- Measurement Scale: Brix Detector
-
-
Supplier: Shimadzu Corporation
Description: Previous manual refractometers (Shimadzu KPR-2) offered an angle display only. The refractive index corresponding to the angle had to be looked up in a special table. With the KPR-30V, the measured angle is read by the PC, which automatically calculates the refractive index. The encoder reads
- RI Range: 1.25 to 2
- Optical Wavelength Range: 435.8 to 643.9 nm
- User Interface: Application Software Included, Computer Interface
- Measurement Scale: RI Detector
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRP 2 is a handheld digital refractometer used to determine the sugar content / coffee p2 of coffee and similar liquids in the 0 ... 30 % Brix / 0 ... 25 coffee p2 measuring range. This waterproof IP65-rated digital refractometer features automatic temperature
- Brix Range: 0 to 30 %
- Brix Accuracy: 0.2 ±%
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- Measurement Scale: Brix Detector, RI Detector
-
Supplier: Parco Scientific Company
Description: digital refractometer is the natural consistency if affords. Measurement values are not dependent on how each operator reads an optical scale. To further ensure accurate screening the PDX-CL can be easily programmed with high and low limits to a range as small as 0.0001 for urine
-
Supplier: Parco Scientific Company
Description: The PDX-Series from VEE GEE delivers digital accuracy and high-end features for precise Brix and R.I. readings at the portable level. All models are exceptionally simple to operate and provide fast and highly accurate results for liquid solids testing. With one push of the ZERO button, all
-
Supplier: Anton Paar
Description: The Abbemat MW digital refractometer enables quick and fully automatic measurements of the refractive index at different measuring wavelengths, e. g. for dispersion and Abbe number determination.
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.00004 ±
- Optical Wavelength Range: 435.8 to 656.3 nm
- User Interface: Computer Interface, Digital Readout / Interface, Video / Graphic Display
-
Supplier: Anton Paar
Description: The Abbemat 200 refractometers provide fast and accurate measurement of refractive index or concentration in all industry branches, from pharmaceuticals, flavors and chemicals to beverages and food.
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.0001 ±
- Brix Range: 0 to 100 %
- Brix Accuracy: 0.05 ±%
-
Supplier: Maselli Measurements
Description: sapphire prism, long life LED light source and high resolution CCD digital optical sensor to achieve high accuracy and reliability. Primary applications for the LR-02 Easy Start laboratory refractometer include food, beverage, dairy, chemical, petrochemical, and textile industry
-
Supplier: Anton Paar
Description: Reliability, precision and convenience: Abbemat 3X00 refractometers offer you an exceptional combination of technical expertise and user-friendly operation for your refractive index and concentration measurements. The premium technology and compactness of the Abbemat 3X00 transform
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.0001 ±
- Brix Range: 0 to 100 %
- Brix Accuracy: 0.05 ±%
-
Supplier: Vaisala
Description: -20°C – 85°C (-4°F – 185°F). Fast process temperature measurement by built-in Pt1000 and automatic digital temperature compensation. Key Benefits • Completely digital device • Vaisala K-PATENTS® Semicon Refractometer PR-33-S is used for process control and monitoring, and it
- RI Range: 1.26 to 1.53
- Operating Temperature: -20 to 45 C
- Prism / Light Source & Special Features: Alarms, Automatic Temperature Compensation, Measures Temperature
- User Interface: Computer Interface
-
Supplier: Anton Paar
Description: Abbemat digital refractometers allow fast and non-destructive refractive index measurements. They are factory calibrated with official standards from the Physikalisch-Technische Bundesanstalt (PTB, National Metrology Institute of Germany). Refractive index results from Abbemat 300/350
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.0001 ±
- Brix Range: 0 to 100 %
- Brix Accuracy: 0.05 ±%
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors, records, and
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Process Refractometers Monitoring and control of process streams is vital for achieving optimal product quality. Rapid, reliable, und exact determination of the concentration, identity, and purity of the components in your process stream is a crucial part of effective process
- Features: Material Condition, Other, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Optical / Laser
-
Description: listed or recognized IQ/OQ compliance is optional Includes: Communication cables, bridge with gasket and thumbscrews, fittings, clamps, pump plug for external circulation, 6ft. power cord Recommended for: Viscometers Spectrophotometers Refractometers Metrology
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: recognized IQ/OQ compliance is optional Includes: Communication cables, bridge with gasket and thumbscrews, fittings, clamps, pump plug for external circulation, 6ft. power cord Recommended for: Viscometers Spectrophotometers Refractometers Metrology Distillation
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: units are UL listed or recognized IQ/OQ compliance is optional Includes: Communication cables, bridge with gasket and thumbscrews, fittings, clamps, pump plug for external circulation, 6ft. power cord Recommended for: Viscometers Spectrophotometers Refractometers Metrology
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 7 to 11 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: recognized IQ/OQ compliance is optional Includes: Communication cables, bridge with gasket and thumbscrews, fittings, clamps, pump plug for external circulation, 6ft. power cord Recommended for: Viscometers Spectrophotometers Refractometers Metrology
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
Find Suppliers by Category Top
Featured Products Top
-
Refractometers are one of the most basic tools to measure water-diluted metalworking fluids' concentration. Learn from this step-by-step guide for calibrating and using an analog and digital refractometer. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
using a digital or analog refractometer. This ensures accuracy and helps maintain optimal performance. Properly mixing your coolant and maintaining it at the correct concentration is crucial for an effective coolant maintenance program. If you have any questions (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
Conduct Research Top
-
Check the quality of glycerine throughout the purification process using digital density meters and refractometers
Glycerine is a colorless, odorless, hygroscopic and sweet-tasting viscous. liquid, derived from both natural and petrochemical feedstocks. Its use in. industry is manifold and extensive: it is used in the production of. nitroglycerine and plastics, it serves as a humectant, solvent and. sweetener
More Information Top
-
Evaluation of Digital and Optical Refractometers for Assessing Failure of Transfer of Passive Immunity in Dairy Calves
Scatter plots comparing (A) serum immunoglobulin G (IgG) concentration obtained by radial immunodiffusion (RID) assay with percentage Brix (%Brix), determined by digital refrac- tometer (r = 0.79); (B) serum IgG concentration obtained by RID assay with serum total protein (STP), determined by …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/909/2/Pht_quality_orgbanana_caussiol_2001.pdf
Also two different devices, the traditional pocket refractometer and the digital refractometer were evaluated.
-
Refractometers from Cole-Parmer
Digital Refractometer , Brix, 0.0 to 95.0% .
-
Evaluation of the B rix refractometer as an on‐farm tool for the detection of passive transfer of immunity in dairy calves
The serum samples were tested using both an optical Brix refractometer (E_Line Optical Refractometer 44-803, 0–32% scale, Global Water Instrumentation, TX, USA) and a digital Brix refractometer (Hanna Instruments Digital Refractometer HI 96801, RI, USA).
-
Comparison of Four Refractometers for the Investigation of the Passive Transfer in Beef Calves
Recently, digital refractometers have been available on the market but, to our knowledge, only 1 study has been performed to assess FPT with this type of refractometer.4 The objectives of this study were to compare the accuracy of 4 different refractometers …
-
ATAGO Digital Pocket Refractometer 0 53 Brix from Cole-Parmer
It is a digital refractometer just like this only, accept it will read in refractive index units rather than percent sugar.
-
MISCO Digital Honey Refractometer Provides A Sweet Solution For Measuring Honey Moisture And Solids Content
Cleveland, OH - MISCO introduces a new line of handheld digital refractometers designed specifically for state and federal inspectors responsible for the measurement and grading of honey.
-
MISCO Digital Honey Refractometer Provides A Sweet Solution For Measuring Honey Moisture And Solids Content
Cleveland, OH - MISCO introduces a new line of handheld digital refractometers designed specifically for state and federal inspectors responsible for the measurement and grading of honey.
-
Automotive Testers - Grainger Industrial Supply
• Digital Refractometer , Accuracy 0.1Digital Refractometer,Accuracy 0.1 .
-
Atago Programmable Digital Refractometer 0 03 Brix accuracy from Cole-Parmer
Atago Programmable Digital Refractometer , ±0.03% Brix accuracy .
Indicates content that may require registration and/or purchase.