Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gilson Company, Inc.
Description: strain gauge frame for positioning in Contact Seats for measuring strain on dial indicator. Model HM-240 indicator has 0.0001in (0.002mm for HM-240F) graduations, maximum travel of 0.4in (10mm), and 0.3in (7.6mm) range of strain measurement. Digital Model HM-240D
-
Supplier: Gilson Company, Inc.
Description: strain gauge frame for positioning in Contact Seats for measuring strain on dial indicator. Model HM-240 indicator has 0.0001in (0.002mm for HM-240F) graduations, maximum travel of 0.4in (10mm), and 0.3in (7.6mm) range of strain measurement. Digital Model HM-240D
-
Supplier: Gilson Company, Inc.
Description: strain gauge frame for positioning in Contact Seats for measuring strain on dial indicator. Model HM-240 indicator has 0.0001in (0.002mm for HM-240F) graduations, maximum travel of 0.4in (10mm), and 0.3in (7.6mm) range of strain measurement. Digital Model HM-240D
-
-
Supplier: ABB Measurement & Analytics
Description: The robust design of load cells incorporate high overload capacity and temperature resistance. Highest accuracy under extreme long term reliability characterizing the ABB weighing solutions based on SG technology.
- Type: Crane Scale, Weigh Module / Assembly
- Display: Digital Display
-
Supplier: Sherborne Sensors
Description: The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two
- Number of Digits: 7
- Analog Input Channels: 1
- Response Time: 100 milliseconds
- Width: 90 mm
-
Supplier: Sensor Technology, Ltd.
Description: The SIT 105/110/120 strain gauge reaction transducers are designed for operation in any industrial environment. Models are available in sizes ranging from 50Nm to 5000Nm, offering outputs from mV/V outputs, to ratio metric voltage outputs, to digital data connection via RS232 or
- Maximum Torque: 442.4778761061946 to 44,247.78761061947 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Reaction
-
Supplier: Newark, An Avnet Company
Description: STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
-
Supplier: SensorsONE, Ltd.
Description: The readings of the 40B 48 millivolt input digital indicator are settable via the IP 65 face panel controls to adjust the relay trip points, decimal place, display update rate, resolution, engineering units and input linearisation. Two buttons on the face panel can be configured for a choice
-
Supplier: Newark, An Avnet Company
Description: STRAIN GAUGE INDICATOR, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load cells at 10V
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: SensorsONE, Ltd.
Description: The display of the 40B 96 strain gauge readout is fully configurable via the IP65 front panel keypad to set the alarm trigger points, decimal point position, sampling rate, resolution, engineering units and input linearisation. Two buttons on the front panel can be configured for a
-
Supplier: Newark, An Avnet Company
Description: PANEL METER, STRAIN GAUGE / PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:57mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STRAIN GAUGE INDICATOR, ANALOGUE O/P; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes
-
Supplier: CAS DataLoggers
Description: The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level signal amplification. Data is stored in nonvolatile flash memory for
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Accuracy: 0.2 % FS
- RAM / On-board Memory: 4 MB
-
Supplier: Strainsert
Description: Digital Strain Gage Modules (DCell) are compact, high performance strain gage digital signal conditioner modules. They are aimed at applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in
- Operating Temperature: -40 to 185 F
- Features: Biaxial Measurement
- Technology: Strain Gauge
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic isolation 500 VDC
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Gefran
Description: The M6 Series has an improved digital readout utilizing an extra-large five-digit display. The M6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from
- Working Pressure Range: 1,500 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: SensorsONE, Ltd.
Description: The Baroli industrial digital pressure gauge has a ceramic thick film strain gauge element for medium accuracy and lower cost industrial applications. A 41/2 digit LCD display for the pressure reading and a 6 digit display for displaying text such as pressure units or
- Type: Absolute
-
Supplier: SensorsONE, Ltd.
Description: The Baroli precision digital pressure gauge has a semiconductor strain gauge element incorporated into a stainless steel capsule offering an accuracy of 0.125% FS BSL for applications where accurate measurements are required such as pressure or leak testing. A 41/2 digit
- Type: Absolute
-
Supplier: Gefran
Description: The W6 Series has an improved digital readout utilizing an extra-large five-digit display. The W6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from
- Working Pressure Range: 10,000 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Working Pressure Range: -14.7 to 50 psi
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit switch option 9 volt battery operation CE
- Working Pressure Range: 0 to 30 psi
- Type: Gauge
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: HFG SERIES CAPACITY RANGES: 11, 45, 110 lb The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via strap, or hard mounted via
- Force / Load Rating: 11 to 110 lbs
- Operating Temperature: -65 to 200 F
- Force Measured: Compression, Tension
- Device: Gauge / Indicator
-
Supplier: Gefran
Description: Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor. The integrated digital amplifier processes the signal on the spot, avoiding EMC problems. Thanks to
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 149 F
- Output: Analog Current, Analog Voltage
- Package: Cantilever
-
Supplier: Gefran
Description: Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Output: Analog Voltage, RS232/422/485
- Package: Cantilever
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit switch option 9 volt battery operation CE
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/4" NPT Male Peak memory Option Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit switch
- Working Pressure Range: 145 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit switch option 9 volt battery operation CE
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Kistler Group
Description: Robust sensor with integrated digital charge amplifier, perfect for indirect force measurement on structural parts Properties: Dimensions (L / B / H) 68.1 / 26.9 / 27.5 mm Connector M12 8p. Output analogue Voltage / RS232 Overload proof
- Operating Temperature: 14 to 158 F
- Termination Options: Lead Wires
- Construction: Semiconductor (Piezoresistive)
- Arrangement: Uniaxial
-
Supplier: Red Lion Controls, Inc.
Description: Load Cells, Strain Gage, and Pressure Sensors Universal Power Supply: 40 to 250 VAC or 21.6 to 250 VDC Built-in USB Port Meter Update Rate up to 160/Second Built-in Modbus Communications Setpoints: Dual and Quad Relay; Quad Sinking and Sourcing (W/Option Card) Retransmitted Analog Output
- Input Type: Strain Gauge
Find Suppliers by Category Top
Featured Products Top
-
SC Bar Semiconductor Strain Gages The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
SC U Semiconductor Strain Gages The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched™ SC U (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
types: Bending-Load & Torque-Component Strain gages used: Piezo-Metrics Precision_Matched™ SC Semiconductor strain gages Gage resistance: 500 Ohms Rosette gage factor (GF): up to 70 times greater than metal foil gauges RSGH half-bridge rosette thermal (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
Wide gain adjustment range to ensure compatibility with virtually any LVDT or strain gauge sensor—regardless of manufacturer Whether you're working in industrial automation, materials testing, or structural monitoring, the E725 offers the flexibility and performance needed for (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7300 features a wide range of ports and provides an I2C digital output of pressure and temperature. Learn More (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
? Strain gauge rosette measurement and analysis? Digital signal processing for equivalent vibration and shock? Reliability prediction standards,?methodologies?and their application (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
SF15 Force Sensor Calibration Guide Sensor Overview: SF15 is a strain gauge (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
of load sensors but ours are strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
How does a Torque Transducer work?
The SGR510/520 and SGR530/540 series transducers operate using a four-element strain gauge wheatstone bridge, which is connected to a miniature shaft mounted analog to digital converter and microcontroller. The microcontroller conditions and measures the strain gauge bridge output as close
-
Experimental studies on the deformation and rupture of thin metal plates subject to underwater shock wave loading
, displacement fields and strain fields of the metal plates under dynamic loading are obtained by using VIC-3D digital image correlation software. The. strain gauges also were used to monitor the structural response on the selected position for comparison. The DIC data and the strain gauges results show a high
-
15-Kilogram Scale Using the TC520 (TC500/A, TC520)
A 15kg weighing scale was designed using Microchip's TC500A Analog Processor and the TC520 16-bit Controller. The scale is required to resolve down to 1/8 gram and correct to within 61/2 gram. This project takes into account all aspects of a functional scale: Dynamic Range, Strain Gauge
-
Weigh Scale Applications for the MCP3551
and the -Input terminals of the load cell). bridge. Strain gauges are one such sensor. As a The goal is to develop a variety of circuits that can material is strained, there is a corresponding change in quantify this change via an analog-to-digital converter resistance. In many cases, each side
More Information Top
-
Handbook of Force Transducers
A joint Brunel – Southampton Universities’ research team has developed digital strain gauges based on a metallic triple- beam resonator (MTBR) structure with thick-film piezoelectric sensor elements.
-
Rock Strain Measurement Using a Digital Image Analysis Method
Following ASTM guidelines, a series of uniaxial loading tests with instrumented test specimens of different materials was con- ducted to directly compare the digital strain gauge measurements with that of electrical strain gauges.
-
Treatment of raynaud's phenomenon with ketanserin, a selective antagonist of the serotonin 2 (5‐HT 2 ) receptor
These subjective ratings were supported by the results of serial digital strain gauge plethysmography during controlled cold challenge.
-
Development of Metallic Digital Strain Gauges
• Development of Metallic Digital Strain Gauges p.179 .
-
Nucleation and growth of anti-wing crack from tips of strike-slip flaw
Four observation systems were used including multi channel digital strain gauge (MCDSG), video camera, digital speckle correlation method (DSCM) and acoustic emission (AE).
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5678/EID-THESIS.pdf?sequence=1
Digital Strain Gauge Torque Meter .
-
Multifunctional data acquisition and control system for experimental aerodynamics
The modules of digital strain gauge converters.
-
Uniaxial Tensile and Simple Shear Behavior of Resistance Spot-Welded Dual-Phase Steel Joints
More specifically, the physical problem of measuring in-plane displacements at a point in a digitally superimposed grid (i.e., the digital strain gage ) on a macroscopically flat surface is formulated in terms of minimization of a correlation function over a subset …
-
Scientific.Net: Materials Science
Home > Digital Strain Gauge .
-
Development of metallic digital strain gauges - ePrints Soton
Development of metallic digital strain gauges .
Indicates content that may require registration and/or purchase.