-
Supplier: ValueTronics International, Inc.
Description: The SUF2 is a used 50 MHz Noise Generator from Rohde & Schwarz. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Noise, Signal
- Features: Noise Generator
-
Supplier: Maury Microwave
Description: The J7000B jitter noise generator generates additive white Gaussian noise (AWGN) with a large crest factor to model “real world” random jitter. This random jitter is commonly referred to as Rj in the industry accepted jitter hierarchy model and managing Rj is critical to
- Device Type: Noise Generator
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep.
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
-
Supplier: ValueTronics International, Inc.
Description: The 81160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: The DS360 is a generator from Stanford Research. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 8904A is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular,
- Minimum Frequency Range: 0.6 MHz
- Maximum Frequency Range: 0.6 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Signal Generator (SMG-1R): model digital pink or white noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x
-
Supplier: Visual Sound, Inc.
Description: pink noise, and white noise generators. All programming is accomplished using standard 10/100 Ethernet or RS-232 protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running
-
Supplier: Visual Sound, Inc.
Description: extremely advanced automatic feedback suppressor, autolevelers, compressors, matrix duckers, limiters, frequency-keyed noise gates, time delay up to 1365 ms on every channel, sinewave, pink noise, and white noise generators. All programming is accomplished using
-
Supplier: Audio Precision
Description: true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise,
Find Suppliers by Category Top
Featured Products Top
-
require generators with digital modulation capabilities. Custom modulation: Consider whether you need to create custom modulation schemes or if standard modulations are sufficient. Amplitude Accuracy Amplitude accuracy is (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Pressure sensors are used in a variety of industrial applications where they play a critical role in ensuring system pressures are within acceptable ranges to help ensure reliable equipment operation. There are different advantages to using analog and digital pressure sensors, depending on the (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
logo Integrated leg lift control for sit/stand desk Presets for up to 15 users Automatic motion sensor puts system into sleep mode after ten (10) minutes of inactivity Task light dimming Adjustable clock and calendar Adjustable white noise (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
up by the host controller. The key features of the new CVD driver includes: For 2-phase or 5-phase Fully digital full-time microstepping Pulse generator not needed Set data or parameters via RS-485 256 point-to-point stored data (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
integrated InGaAs area image sensor enhances hyperspectral analysis. Users can obtain high-quality images in a broad range of wavelengths. High S/N (Signal-to-Noise) Ratio: The image sensor can produce clear images with minimal noise, even in low-light conditions (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
digital channels and an external 25 MHz arbitrary waveform generator at any time. Key Features 1 GHz, 500 MHz, 350 MHz models with real-time sample rate up to 5 GSa/s SPO technology Waveform capture rates up to 110,000 wfm/s (normal (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Guide to Wireless Ad Hoc Networks
We then use a pseudo-random digital white noise generator to stimulate the system by assigning random priorities to multimedia packets and observe the end-to-end delay during a certain time period.
-
Parallel Processing and Applied Mathematics
… about RNG schemes in the field of security, Fabrizio Cortigiani, et al. (2000) examined a very high speed true random noise generator and S. Rocchi and V. Vignoli (1999) proposed a high speed chaotic CMOS true random analog/ digital white noise generator .
-
Neural Information Processing
CMOS true random analog/ digital white noise generator , Adel et al. (2001) investi- gated the design and performance analysis of a high speed AWGN communication channel emulator, and a noise-based random bit generator IC for applications in cryp- tography was considered …
-
Frontiers of High Performance Computing and Networking – ISPA 2006 Workshops
… on RNG schemes in the field of security, Fabrizio Cortigiani, et al. (2000) examined a very high speed true random noise generator and S. Rocchi and V. Vignoli (1999) proposed a high speed chaotic CMOS true random analog/ digital white noise generator .
-
Very High-Speed True Random Noise Generator
Rocchi, S. and Vignoli, V., “An high-speed chaotic CMOS true-random analog/ digital white noise genera- tor .” 1999 IEEE International Conference on Circuit and Systems, Orlando, vol.
-
Digital CDS for image sensors with dominant white and 1/f noise
The digital white noise generator (Agilent 33522B) has controllable bandwidth up to 30 MHz. . can reduce the output noise by 6% relative to the DSI at 150 kHz readout, and by 15% at 50 kHz readout.
-
A Novel Adaptive Load Shedding Scheme for Data Stream Processing
To stimulate the dynamics of the DSMS, we use a standard pseudorandom digital white noise generator to randomly switch the process ratios between two different levels.
-
Impact of Upper Layer Adaptation on End-to-end Delay Management in Wireless Ad Hoc Networks
We then use a pseudo-random digital white noise generator to stimulate the system by assigning random priorities to multimedia packets and observe the end-to-end delay during a certain .
-
A feedback control approach for guaranteeing relative delays in Web servers
To stimulate the dyna.mics of the open-loop server, we use a standard pseudo-random digital white noise generator to randomly switch the process ratios be- tween two different level:;.
-
Impedance measurements on a fast transition-edge sensor for optical and near-infrared
range
… implemented a somewhat different data-acquisition set-up using only a spectrum analyzer in frequency response mode up to 250 kHz to measure the circuit impedance Z(ω), instead of an external white noise generator and a digital oscilloscope to sample the …
Indicates content that may require registration and/or purchase.