Products/Services for Diode-transistor Logic Full Adder
-
Logic Gates - (220 companies)Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...Gate TypeSupply VoltageOutput Type -
Logic Adders - (30 companies)Logic adders are digital devices that are capable of adding binary numbers. There are two basic types: half-adders and full-adders. Half adder logic diagram. 1 - bit full adder. Image Credit: Wikipedia. Logic adders are digital circuits that add... -
Programmable Logic Controllers (PLC) - (907 companies)Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability. PLCs (programmable logic controllers) are the control hubs... -
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch... -
Logic Analyzers - (85 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other... -
Programmable Logic Devices (PLD) - (262 companies)Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data...
-
Arithmetic Logic Units (ALU) - (32 companies)...consumption of the device, is generally expressed in watts (W) or milliwatts (mW). Operating temperature is a full-required range. Selecting arithmetic logic units requires an analysis of logic families. Transistor-transistor logic (TTL) and related...
-
Logic Multiplexers - (130 companies)Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination. Logic multiplexers are integrated circuits (ICs) that route digital information from...
-
Logic Encoders - (107 companies)Logic encoders convert coded information into a familiar or uncoded format. Logic encoders are integrated circuits (ICs) that generate coded outputs from numeric input lines. Inputs can be obtained from a measuring system that consists of a light...
-
Logic Dividers - (68 companies)Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value. Image Caption: Digi-Key Corporation. Logic dividers are integrated circuits (ICs) that divide the frequency of an input signal by a division...
Product News
-
Nexperia B.V.
Logic Application Handbook This handbook is dedicated to application and design engineers who are developing and using electronic circuits, often within embedded systems for all kind of applications. The demand for discrete logic devices is widespread. Many aspects of system and board design have to be addressed and the usage of logic devices is very often generating questions and support requirements which cannot be met just by data sheets. In order to provide a compact and handy document, condensed from application... (read more)Browse Logic Gates Datasheets for Nexperia B.V. -
Finder S.p.A. con unico socio
THE WORLD'S FIRST PROGRAMMABLE LOGIC RELAY WHAT IS FINDER OPTA?. OPTA is the name of a completely new range of INDUSTRIAL SMART RELAYS or PROGRAMMABLE LOGIC RELAYS, perfect for easily creating intelligent logic to industrial, OEM or building automation projects. These devices are freely programmable with both traditional IEC61131-3 languages (Ladder, FBD, etc.) and the open source Arduino IDE language. Made in ITALY by Finder, they combine Finder's industrial experience with Arduino's technological innovation, bringing you a product... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Win Source Electronics
XC5VLX30 FPGA High-Performance Logic The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second-generation ASMBL architecture, it delivers 4,800 slices (19,200 LUTs) and 1,152 Kbit Block RAM, giving designers ample resources to implement complex logic while maintaining efficient routing. Thanks to its true 6-input LUT architecture, this FPGA enables dual 5-LUT output mode, supporting... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Summit Interconnect
A Full Range of Rigid PCBs A Full Range of Rigid PCBs. Summit 's highly advanced manufacturing capabilities enable us to dependably build all types of PCB designs based on IPC standards. But we are never content with the status quo. Our teams work alongside customers to push the boundaries of what is possible, helping to create truly astonishing electronic products. Follow us: LinkedIn. Facebook. Instagram. Twitter. YouTube. Our Blog. Summit Interconnect,. Summit Interconnect is one of the leading providers of complex... (read more) -
Fairlane Products, Inc.
Full Line of Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Keytronic
Full Product Assembly fabrication and finishing, Die Casts, Stamped and forged, Extruded plastics and metals, Heat staking, Ultra sonic welding Box Build High end PCBA/enclosure assembly, including firmware loading and full functional test, RF capabilities, Potting, Conformal coat... (read more) -
Protomatic, Inc.
Full Inspection Services Our Protomatic inspection facility is used for in-house monitoring of manufactured goods as well as contract inspection projects. We are registered ISO 9001 and compliant with ISO 13485 and AS 9100. Recently, Protomatic purchased a new piece of equipment that helps produce parts with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The... (read more) -
Finder S.p.A. con unico socio
Easily create intelligent logic for your projects UNIQUE ON THE MARKET. Finder OPTA is unique on the market because of its ultra-secure connectivity at the hardware level, its ability to perform OTA (Over-the-Air) firmware updates, its programming versatility (via open source software or standard PLC languages), and its connectivity options. Download the Datasheet (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
OnLogic Inc.
New solution with pre-validated CODESYS logic EdgeLogic SoftPLCs from OnLogic deliver the processing power required to consolidate complex automation functions into a single deterministic platform. Engineered for industrial automation, EdgeLogic edge controllers combine pre-validated CODESYS logic, HMI functionality, and gateway capabilities to simplify control systems, reduce physical footprint, lower total cost of ownership, and eliminate proprietary hardware silos. Learn More: EdgeLogic Products: Helix 521-PLCHelix 524-PLC (read more)Browse Network Cards and Network Controllers Datasheets for OnLogic Inc. -
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls
-
Multifunction Monolithic Thin-Film Compatible DTL Logic Circuits for Data Processing
Thus, there is an incentive to develop com- nary counting element, half-adder, and full adder can puters and integrated circuits with as high a clock rate be made by simple interconnections between two, six, as possible for next-generation data-processing … Figure 2 shows how more complex multilevel logic The principal forms of semiconductor logic are DTL functions can be built up in terms of single NAND gates ( diode - transistor logic), ECL (emitter-coupled transis- or groups of single NAND gates.
-
Beginnings: the first hardware digital filters
Hank was excited about the latest advance in the integrated-circuit (IC) technology, transistor-transis- tor logic (TTL), which was rapidly replacing the older diode - transistor logic (DTL), and resistor-transistor logic (RTL). We could buy four two-input gates, two four-input gates, two flip-flops, or two full adders in a single 14-pin dual-inline IC package!
-
Ternary arithmetic unit
Present-day familiar diode - transistor circuitry is applied. Detailed circuit realisations and logic diagrams of ternary gates, a 3-stable element, and a ternary full adder are developed.
-
Erratum: GaAs Schottky diodes with linear log I/V behaviour over eight decades of current
Present-day familiar diode - transistor circuitry is applied. Detailed circuit realisations and logic diagrams of ternary gates, a 3-stable element and a ternary full adder are developed.
-
Erratum: Summed-sensitivity invariants and their generation
Present-day familiar diode - transistor circuitry is applied. Detailed circuit realisations and logic diagrams of ternary gates, a 3-stable element and a ternary full adder are developed.
-
Erratum: Generalised patterns of nonuniformity for solvable algebraic and transcendental transmission lines
Present-day familiar diode - transistor circuitry is applied. Detailed circuit realisations and logic diagrams of ternary gates, a 3-stable element and a ternary full adder are developed.
-
Microprocessor Design/Wire Wrap - Wikibooks, open books for an open world
A 22 transistor full adder ). Tiny Tim: diode - transistor logic (DTL); 400 2N3904 NPN Transistors plus diodes, resistors, capacitors, etc. gives "2700 components" (?).
-
Fundamental Hardware Elements of Computers: EXTENSION - Wikibooks, open books for an open world
• a one bit adder with carry (called a full adder ) built of logic and a bistable (either in transistor/CMOS or circuit form) showing storage of one bit Earlier valve, DTL ( Diode - Transistor Logic) and TTL (Transistor-Transistor Logic) are of historical interest but now used for special purposes only (TTL signalling levels are often used with CMOS logic which can result in confusion).
-
Manual electrical engineering
… flop multiplexer and data selectors demultiplexer and decoder calculating circuits like, e.g., adder comparators counter and … The circuits of the standard series (designation 74 xx) consist of bipolar transistors that work as switches. They are dimensioned so that they become übersteuert by the switch and come so fully into the saturation region (saturated logic ). The TTL family is the further development of the DTL ( diode -transistor-logic) and RTL (resistance .
-
Tunnel diode full binary adder circuit
Abstract-A simple full binary adder cir- cuit employinga tunnel diode and a transis- tor is proposed. Full binary additionis usually performed by a circuit consisting of a number of basic logic gates. Thisletter introducesa much simpler circuit which employs only one tun- nel diode and transistor .
Indicates content that may require registration and/or purchase.