Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renesas Electronics Corporation
Description: The 14-bit ISL5314 provides a complete Direct Digital Synthesizer (DDS) system in a single 48 Ld LQFP package. A 48-bit Programmable Carrier NCO (numerically controlled oscillator) and a high speed 14-bit DAC (digital-to-analog converter) are integrated into a stand alone
-
Supplier: ULTRAVIEW Corporation
Description: equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep
-
Description: With the advent of integrated circuits (IC), digital systems have become widely used in modern electronic devices, including communications and measurement equipment. Direct Digital Frequency Synthesizers (DDS) are used in communications as transmitter exciters and local
-
-
Supplier: Lingto Electronic Limited
Description: DIRECT DIGITAL SYNTHESIZER
- TJ: -40 to 85 C
- Features: Other
- Package Type: QFP
- Device Type: Sensor Interface
-
Supplier: Richardson RFPD
Description: The AD9910 is a direct digital synthesizer (DDS) featuring an integrated 14-bit DAC and supporting sample rates up to 1 GSPS. The AD9910 employs an advanced, proprietary DDS technology that provides a significant reduction in power con-sumption without sacrificing performance.
- Phase Noise (@ 10kHz): -125 dBc/Hz
- Features: Other
-
Supplier: Rochester Electronics
Description: Direct Digital Synthesizer, Waveform Generator
- Device Type: Clock Generator
- Features / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound
- Operating Temperature: 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS 300 MHz Complete-DDS / Direct Digital Synthesizer 300MHz 2-DAC 12bit Parallel/Serial 80-Pin LQFP EP Product overview: AD9852ASQ from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
-
Supplier: Richardson RFPD
Description: The AD9102 TxDAC® and waveform generator is a high perfor-mance digital-to-analog converter (DAC) integrating on-chip pattern memory for complex waveform generation with a direct digital synthesizer (DDS).
- Resolution: 14 bits
- Features: Other
-
Supplier: Tradeport Electronics Group
Description: Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Richardson RFPD
Description: baseband. Other auxiliary functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose input/ outputs (GPIOs) that provide an array of digital control options are also integrated. The ADRV9029 is powered directly from 1.0 V, 1.3
- Supply Voltage: 1.8 V
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 10 kHz to 2600 MHz (plug-in dependent, sold separately) Direct keyboard entry of CW output frequencies Synthesizer stability and
- Minimum Frequency Range: 2,600 MHz
- Maximum Frequency Range: 2,600 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DDS SYNTHESIZER CMOS 80-LQFP Product overview: AD9852AST from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: plus arbitrary waveform Frequency change and frequency sweep are coupled with phase, avoiding waveform cutoff Floating inputs and outputs to prevent ground loop effects The NF Corporation WF1945B Wave Factory is a multifunctional synthesizer based on the direct digital
- Minimum Frequency Range: 15 MHz
- Maximum Frequency Range: 15 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: rubidiumtimebase (PRS10), and a 2 GHz input prescaler. The combination of the SR620 andthe prescaler allows direct frequency measurements up to 2 GHz with twelvedigits of resolution in a 100 s measurement. The rubidium timebaseensures excellent short-term stability (<2 × 10-11 Allan variance
- Maximum Count Frequency: 50,000 to 2,200,000 kHz
- Number of Digits (or Characters): 16
- Output / Interface: Frequency, Serial, Voltage
- Signal Input Type: Frequency / Pulse
-
Supplier: ValueTronics International, Inc.
Description: handle a broad array of signal emulation applications from near DC up to 160 MHz. The DG4162 utilizes Direct Digital Synthesizer (DDS) technology, which delivers stable, precise, low distortion signals. The sleek, upright design features a high resolution 7" display screen,
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Renesas Electronics Corporation
Description: mapped to the sine wave amplitude via the Sine ROM. The output data format is offset binary to simplify interfacing to D/A converters. Spurious frequency components in the output sinusoid are less than -69dBc.brbr The NCO12 has applications as a Direct Digital Synthesizer and
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: RIGOL Technologies, Inc.
Description: dual-channel models that provide adjustable phase and ground levels between the two channels. These instruments utilize Direct Digital Synthesizer (DDS) technology providing stable, precise, low distortion signals. Control signals from the user-friendly interface and layout or
- Maximum Input Channels: 2
- Minimum Frequency Range: 350 MHz
- Maximum Frequency Range: 350 MHz
- Generator Type: Function, Pulse, Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: range of performance, features, and prices designed to fit your budget. Choose from low-cost, basic performance analyzers or from higher-performance models with synthesizer accuracy. Whatever your choice, you'll find HP 8590 Series spectrum analyzers easy to use and reliable. Their expandable
- Frequency Range: 1,800,000 kHz
-
Supplier: TMP Pro Distribution
Description: powerful set of advanced software tools that are easy to use while significantly expanding the mixers' recording and production capabilities. Cubase AI4 offers direct digital connectivity to the stereo buses of MG "USB" models for audio recording and editing. It also features a range
-
Supplier: TMP Pro Distribution
Description: powerful set of advanced software tools that are easy to use while significantly expanding the mixers' recording and production capabilities. Cubase AI4 offers direct digital connectivity to the stereo buses of MG "USB" models for audio recording and editing. It also features a range
-
Supplier: TMP Pro Distribution
Description: powerful set of advanced software tools that are easy to use while significantly expanding the mixers' recording and production capabilities. Cubase AI4 offers direct digital connectivity to the stereo buses of MG "USB" models for audio recording and editing. It also features a range
Find Suppliers by Category Top
Featured Products Top
-
of waveform generator delivers accurate and stable waveforms using cutting-edge Direct Digital Synthesizer (DDS) technology. Besides, it boasts a 10.1-inch capacitive touchscreen with a vibrant interface, making navigation a breeze! Follow us (read more)
Browse Signal Generators Datasheets for Uni-Trend US
Conduct Research Top
-
Broadcast FM Radio Tuner for Portable Applications
This document applies to Si4702/03-C Firmware 19 and greater. Worldwide FM band support (76-108 MHz). Digital low-IF receiver. Frequency synthesizer with integrated VCO. Seek tuning. Automatic frequency control (AFC). Automatic gain control (AGC). Excellent overload immunity. Signal strength
More Information Top
-
Digital Synthesizers and Transmitters for Software Radio
DIRECT DIGITAL SYNTHESIZERS ............................61 .
-
Phase Lock Loops and Frequency Synthesis
However, in frequency synthesizers, particularly in direct digital synthesizers (DDFS), we encounter a lot of spurious signals.
-
A 1.3-GHz 350-mW Hybrid Direct Digital Frequency Synthesizer in 90-nm CMOS
[13] A. Gutierrez-Aitken, J. Matsui, E. N. Kaneshiro, B. K. Oyama, D. Sawdai, A. K. Oki, and D. C. Streit, “Ultrahigh-speed direct digital synthesizer using InP DHBT technology,” IEEE J. Solid-State Circuits, vol.
-
Reducing Lookup-Table Size in Direct Digital Frequency Synthesizers Using Optimized Multipartite Table Method
The VLSI im- plementation results and the comparison with previously proposed DDFS architectures demonstrate the effectiveness of multipartite table methods for the realization of high performance direct digital synthesizers .
-
A 630 MHz, 76 mW Direct Digital Frequency Synthesizer Using Enhanced ROM Compression Technique
Some of the angle rotation techniques [12]–[14] give the possibility to realize a direct digital synthesizer /mixer (DDFSM).
-
State of the art direct digital frequency synthesis methodologies and their performance on FPGA
J. Vankka and K. Halonen, Direct Digital Synthesizers : Theory, Design and Applications.
-
http://etd.auburn.edu/bitstream/handle/10415/1312/GHOSH_MALINKY_23.pdf?sequence=1
DELTA MODULATOR DESIGN FOR DIRECT DIGITAL SYNTHESIZER .
-
http://etd.auburn.edu/bitstream/handle/10415/2144/DDS.pdf?sequence=2
Integrated Circuit Design for Ultrahigh Speed Frequency Synthesis: Direct Digital Synthesizer and Variable Frequency Oscillator .
-
Phase to sinusoid amplitude conversion techniques for direct digital frequency synthesis
8 Kroupa, V.F. (Ed.): ‘Direct digital frequency synthesizers’ (IEEE Press, 1999) 9 Vankka, J., and Halonen, K.: ‘ Direct digital synthesizers : theory, design and applications’ (Kluwer Academic Publishers, 2001) 10 Hutchinson, B.H. Jr.: ‘Contemporary frequency synthesis techniques’, in Gorski-Pcpicl …
-
High-performance direct digital frequency synthesizers using piecewise-polynomial approximation
[3] J. Vankka and K. Halonen, Direct Digital Synthesizers : Theory, Design, and Applications.
Indicates content that may require registration and/or purchase.