-
Supplier: Kaeser Compressors, Inc.
Description: Energy-efficient rotary screw compressors – Design is in the details For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 106 to 689 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
Supplier: Carlyle Compressor Company
Description: during shutdown. This assures undiluted oil supply throughout the compressor. With Carlyle's 5F and 5H compressors, you can save "30%" on yearly energy costs! Over 3 years, a 5H40 compressor can save you $28,590 in a low temp application and $16,427 in a medium temp application!
-
Supplier: Pfannenberg
Description: Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
-
Supplier: Pfannenberg
Description: Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Screw Compressor Delta Screw with direct drive When it comes to versatility, the compressors in the Delta Screw series exceed all expectations. The (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Screw Blower Delta Hybrid direct driven The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
-duty applications include loaded conveyors, positive-displacement pumps, mixers, and selected compressors. The final drive selection should be based on motor current, torque requirements, acceleration time, ambient temperature, switching frequency, and expected overload profile. Motor-Control Performance (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Mechanical seals are more than 100 years old, originating in 1905 when they were used in refrigeration compressors. Seals today contain, withstand, accommodate and survive a rotating shaft in a closed or confined space. The rotating shaft is necessary to transform raw ingredients into value (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
high-vacuum technology. The direction of flow is vertical from top to bottom and the drive is effected through a narrow V-belt or a direct coupling. The advantages of AERZEN Vacuum Blowers at a glance: High (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Development of Heat Pump Loop Thermal Control System for Manned Spacecraft Habitats
Magnetic bearing technology has also allowed us to develop a highly efficient, RELIABLE, compact, high speed, direct drive centrifugal refrigeration compressor for terrestrial chiller systems.
-
TLD Group
The TLD design consists of a diesel engine with a direct drive to a refrigeration compressor and blower.
-
Development of Floating LNG Production Units with Modular/Scalable SMR Processes
The refrigeration compressor is a direct drive centrifugal design with a single body compressor in a low-stage machine and high-stage configuration.
-
Emissions of Transport Refrigeration Units with CARB Diesel, Gas-to-Liquid Diesel and Emissions Control Devices
The engine shaft power is applied through a direct drive coupling to a refrigeration compressor off the flywheel.
-
Emissions of Transport Refrigeration Units with CARB Diesel, Gas-to-Liquid Diesel, and Emissions Control Devices
The engine shaft power is applied through a direct drive coupling to a refrigeration compressor off the flywheel.
-
CR4 - Blog Entry: Understanding Oil Return in Refrigeration Systems (Part I: Flooded Evaporators)
The rate of discharge can be as small as parts of oil per million parts of refrigerant for direct drive hermetic centrifugal compressors and as much as several percent for screw compressors.
-
Prediction and Measurement of Iron Loss in a Short-Stroke, Single-Phase, Tubular Permanent Magnet Machine
This paper describes analytical prediction and measurement techniques for quantifying iron loss in a short-stroke, single-phase, tubular permanent-magnet machine which is developed for direct - drive linear compressors in domestic refrigeration applications.
-
Federal Register > Tuesday, January 11, 2005 > [70 FR 1972] Protection of Stratospheric Ozone: Leak Repair Requirements for Appliances Using Substitute Refrige...
That is, the Agency wanted to know if there are compelling reasons why users of industrial process refrigeration must use open- drive compressors or direct expansion systems rather than hermetic compressors and secondary loops.
-
Federal Register > Thursday, June 11, 1998 > [63 FR 32044] Protection of Stratospheric Ozone; Refrigerant Recycling; Substitute Refrigerants
That is, are there compelling reasons why users of industrial process refrigeration must use open- drive compressors or direct expansion systems rather than hermetic compressors and secondary loops?
-
DEVELOPMENT OF A HYDRONIC ROOFTOP UNIT -- HYPAK
…consists of: • A specialized cooling tower (the CEWC) that evaporatively cools condenser water and indirectly evaporatively cools ventilation air • Variable speed supply blower motor with direct drive • Low- refrigerant volume system using a scroll compressor , water-cooled condenser and…
Indicates content that may require registration and/or purchase.