Products/Services for Disc Brake CAD
-
Hydraulic Brakes - (145 companies)...of hydraulic brakes: drum, disc, band, and cone. Drum brakes create friction by pressing the brake shoes against a spinning surface. They are mostly applied to the rear wheels to avoid significant heat buildup. They often have less drag than disc brakes...Brake EngagementBrake TypeBrake Operation -
Abrasive Discs - (509 companies)Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc. Abrasive discs consist of abrasive grains adhered onto a backing... -
Mechanical Brakes - (172 companies)Disc brakes utilize a metal disc, also called a rotor, that is connected to the axle. The rotor spins between a caliper that contains between one and 12 cylinders, which pushes a lining material outfitted on a brake pad against the rotor surface... -
Pneumatic Brakes - (121 companies)...and wear-resistant friction material. Drum --Drum brakes press shoes against a spinning surface. They are often used on automobile rear wheels. Disc --Disc brakes have brake pads, a caliper, and a rotor. During operation, the brake pads are squeezed... -
Electric Brakes - (217 companies)...to assist the lining to grip the rotating drum when the brakes are applied. This extra braking force allows drum brakes to use a smaller piston than disc brakes. The springs are used to pull the shoes away from the drum when the brake is released... -
Rupture Discs and Burst Discs - (73 companies)Rupture discs and burst discs are designed to open and relieve overpressure, high temperature, or vacuum conditions at a predetermined differential pressure or specific temperature. They may be thermally or mechanically actuated. A rupture disc...
-
Linear Brakes - (15 companies)...tensioning of any material, web, or strand. Friction brakes operate on the principle that friction can be used to convert the mechanical energy of a moving object into heat energy. The heat energy is absorbed by the brake, which uses a wheel, axle, disc...
-
Pneumatic Brake and Clutch Assemblies - (52 companies)...rear wheels, work when shoes press against a spinning surface called a drum. Disc breaks are constructed of brake pads, a caliper, and a rotor. During operation, the brake pads are squeezed against the rotor. Cone brakes are made with a cup...
-
Electric Brake and Clutch Assemblies - (102 companies)...a metal band lined with heat and wear resistant friction material. Drum brakes, which are commonly used on automobile rear wheels, work when shoes press against a spinning surface called a drum. Disc breaks are constructed of brake pads, a caliper...
-
Hydraulic Brake and Clutch Assemblies - (36 companies)...rear wheels. Disc --Disc brakes have brake pads, a caliper, and a rotor. During operation, the brake pads are squeezed against the rotor. Disc brakes have good heat dissipation properties. Cone --Cone brakes consist of a cup and a cone that is lined...
Product News
-
Branham, W.C. Inc.
Design Equipment More Efficiently w/3D CAD Images Did you know that you can create a 3D CAD custom product drawing of any W.C. Branham caliper disc brake or right angle gearbox right on our website?. Branham customers are always welcome to request that we send certain 3D CAD images to them. But why wait for those CAD files when you can configure exactly what you need and get an immediate downloadable image you can use to finalize or revise your design?. We 've partnered with CADENAS PARTsolutions to provide the power behind our online tool... (read more)Browse Mechanical Brakes Datasheets for Branham, W.C. Inc. -
Branham, W.C. Inc.
H662DR Hydraulic Caliper Disc Brake Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc. Machined Aluminum Construction. Hardcoated Housings. Replaceable, Non-Asbestos Friction Pads. 1500 PSI Maximum Pressure. Buna N or EPR seals automotive brake fluid (G). Internal crossover porting. Models for 1/4, 3/8,1/2, 5/8, 3/4, 1.0, 1-1/8 inch thick brake discs. Custom spacers for metric brake disc dimensions available. Fits on brake discs from 14 inches to unlimited diameters. Dynamic torque (inch/lb... (read more)Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Branham, W.C. Inc.
Caliper Disc Brakes - Pneumatic P47 Series Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction. Hardcoated. Fits on Brake Discs with Unlimited Diameter or Steel Plate. Dynamic Torque (inch/lb.): 144 lbf per 100 psi x Braking Radius. 200 PSI Maximum Air Pressure. Buna-N Seals Standard. Braking function can be used as stopping, holding, or tensioning. P47D model shown. (read more)Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Branham, W.C. Inc.
4800 Series Brake Disc and Hub Assemblies Brake discs may be ordered in three (3) configurations: Machined, Blank or as a disc and hub combination. Machined discs come with a factory specified pilot hole and bolt circle pattern. Blank discs are available for those customers who desire to machine their own pattern. Combination disc and hub assemblies offer customers the greatest value. Installation is as easy as sliding keyed shafting through the bore of the hub. Each disc diameter offers many bore sizes - All are stock and ready... (read more)Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Branham, W.C. Inc.
PFS200 Pneumatic Spring Applied Caliper Disc Brake W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in the Belleville spring stack(s) take over to stop or hold the mass. Ideal for emergency stopping or holding of industrial machinery. PFS200 Features: * Cast aluminum construction * Hardcoated housings... (read more)Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Branham, W.C. Inc.
PFS38 Pneumatic Spring Applied Caliper Disc Brake PFS Series Caliper Disc Brakes are intended to be used for intermittent emergency stopping and holding applications due to the relationship between spring force and friction pad wear. (read more)Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Branham, W.C. Inc.
PFS47 Pneumatic Spring Applied Caliper Disc Brakes W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in the Belleville spring stack(s) take over to stop or hold the mass. Ideal for emergency stopping or holding of industrial machinery. PFS47 Features: * Cast aluminum construction * Hardcoated housings... (read more)Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Running Industry Co., Ltd
Air/Spring brake actuator The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber. air disc brake chamber. wedge brake chamber. special brake chamber... (read more) -
jbj Techniques Limited
Braking & sensing solutions for modern robotics design. True zero backlash in both axial and rotational directions. >> Conventional brakes eliminated backlash only axially (hub fixed to friction disc). >> The design also removes play between the armature and collar, eliminating backlash in rotation. Precise load holding when power is removed, improving accuracy and repeatability in robotic and medical systems. Torque Sensors for Robotics. The DQH Torque Sensor provides precise torque detection for robotics and automation applications... (read more)Browse Electric Brakes Datasheets for jbj Techniques Limited -
SPIROL
Disc Springs Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of springs include the following: A wide range of load/deflection characteristics. High load capacity with small deflection. Space savings - high load to size ratio. Consistent performance under design loads... (read more)Browse Spring Washers Datasheets for SPIROL
-
Integrated Brake Disc Design System
We can now release CAD data of a new brake disc with a standard configuration in just two days from scratch.
-
Integrated Brake Disc Design System
As a result, we can now release CAD data of a new brake disc in only two days from scratch and provide the highest design quality by making the best of classical FEA methodology.
- Cad Application for Virtual Design and Testing of Automotive Disc Brakes
-
Trends in Automotive Research
Fig. 4 shows the 3D model of the UTeM-1 eco-car suspension system with disc brake components generated using CATIA V5R16 Cad software.
-
The Finite Element Method for Automotive Brake Systems
Normally, brake system components like the presented housing of the floating caliper of a disc brake are meshed on the basis of CAD models containing 10-node tetrahedron elements.
-
Reverse Engineering
The disc brake appears on the left side of this figure and its CAD model appears on the right.
-
Human Factor Considerations for Design of Drill Floors
The project was therefore constructed around three main objectives:- to produce an ergonomic task analysis of operational requirements to evaluate CAD as an aid to ergonomic design at the conceptual … … that are currently found in drill floors, including drawworks disc brakes .
-
Road Vehicle Dynamics
… Speed *Motorcycle LeanAngle * Photogram- metry *AASHTO (RR) Sight Triangle * Rotation Factor * Speed from RPM * Weight Shift [3 Axis] * Triangle Solver * Quadratic Solver * Commercial Vehicles * S-CAM Air/Air Disc Brake [48 Brakes] *Rollover (Static … … Precision * Selectable word processors, CAD /drawing programs, and Internet …
-
Drive solutions
Operating system 168 movement sequence 86 movement direction 56, 145, 179, 479 movement laws 410, 422 movement profile curve disc 412 movement profiles 251 … … production process 17 C CAD data 494 CAN 69 … … 162 braking energy 156 brake management of stroke drives …
-
Innovation and Firm Performance
– Product innovations: · Bio-technologically produced bricks for the life-science field · Ceramic composite disc brakes · Use of electronic data transmission in cars (GPS navigation sys … … · Implementation of ecological audits · New computer-aided design system ( CAD .
Indicates content that may require registration and/or purchase.