Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Ring
Description: Belleville Disc Spring Washers
- Inside Diameter: 0.126 to 0.131 inch
- Outside Diameter: 0.23 to 0.236 inch
- Thickness / Working Height: 0.012 inch
- Washer Type: Belleville Washer
-
Supplier: ASRaymond
Description: Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
- Inside Diameter: 0.642 inch
- Outside Diameter: 1.34 inch
- Thickness / Working Height: 0.0787 inch
- Features: Other, Steel
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide
- Washer Type: Belleville Washer
- Features: Brass, Other, Titanium
- Material: Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel
-
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A
- Inside Diameter: 0.0125 to 1.016 inch
- Outside Diameter: 0.25 to 10 inch
- Thickness / Working Height: 0.009 to 0.098 inch
- Washer Type: Belleville Washer, Conical Washer
-
Supplier: TFC Ltd.
Description: To complement our extensive ranges of disc springs, we can offer the engineer a range of bowed spring washers which will provide lower forces. These products can be offered with a wide range of surface coatings including phosphate and zinc passivated. All popular sizes
-
Supplier: TFC Ltd.
Description: To complement our extensive ranges of disc springs, we can offer the engineer a range waved spring washers which will provide lower forces. These products can be offered with a wide range of surface coatings including phosphate and zinc passivated. All popular sizes are
- Washer Type: Wave Washer
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers,
- Inner Diameter (ID): 7.086618 inch
- Material: Stainless Steel
-
Supplier: Century Spring Corp.
Description: A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to
- Inside Diameter: 0.122 inch
- Outside Diameter: 0.315 inch
- Washer Type: Belleville Washer
- Features: Other
-
Supplier: Coiling Technologies, Inc.
Description: Disc springs are the best choice when your application requires loading on an axial direction. Discs can be designed as single or stacked based on the needs of our customer. Advantages of Disc Springs include: Heavy load bearing capacity Space saving and low
- Washer Type: Belleville Washer
-
Supplier: Associated Spring
Description: The Clover®Dome is a conical formed disc spring that utilizes stress-relieving cutouts on both the inner diameter and the outer diameter. These patented cutouts allow the Clover®Dome to achieve two to three times the deflection of current disc springs. This added
-
Description: AK Series springs are specifically designed as preloading springs for use with radial ball bearings. They are made from C1075 material and are intended to maintain the positioning accuracy of the bearing with no endplay and minimize vibration and shaft deflection. AK series
- Inside Diameter: 0.228 to 9.528 inch
- Outside Diameter: 0.366 to 14.094 inch
- Thickness / Working Height: 0.008 to 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: SPIROL
Description: Disc Springs to meet the requirements of the application. Factors to take into consideration are forces, working parameters, environment, duty cycle, and required life. SPIROL can provide special dimensions, materials, finishes, and packaging to suit the application. SPIROL can supply
- Inside Diameter: 0.165 to 1.417 inch
- Outside Diameter: 0.3149608 to 2.7952771 inch
- Thickness / Working Height: 0.02362206 to 0.18110246 inch
- Washer Type: Conical Washer
-
Supplier: igus® inc.
Description: necessary over wide temperature ranges When high spring forces are required The spring length of the disc spring is relatively small. In practice, a number of disc springs are combined. Disc springs that are alternately stacked increase the
- Inside Diameter: 0.20472452 to 0.80315004 inch
- Outside Diameter: 0.393701 to 1.574804 inch
- Thickness / Working Height: 0.01968505 to 0.088582725 inch
- Washer Type: Conical Washer
-
Supplier: TFC Ltd.
Description: Very high energy storage capabilities are an inherent design feature of these Disc Springs. This enables retention of required joint loads when used singly in high tensile bolted or other fastened joints. Other applications such as bus bar connections will require stacks of
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers,
- Inner Diameter (ID): 7.480319 inch
- Material: Stainless Steel
-
Supplier: Fabory North America
Description: Ball bearing location disc springs.
-
Supplier: Fabory North America
Description: Disc springs for critical applications.
-
Supplier: Fabory North America
Description: Locking disc springs type VS.
-
Description: FL (inch) and MFL (metric) series flange springs are primarily designed for pipe flange applications. They are intended to deflect and move with the bolted joint in the event of thermal and /or mechanical shock. Applications include piping joints, valve adn pump connections, and other similar
- Inside Diameter: 8.4 to 39.6 inch
- Outside Diameter: 15 to 70 inch
- Thickness / Working Height: 1.25 to 6.4 inch
- Washer Type: Belleville Washer
-
Supplier: Daemar Inc.
Description: DIN 2093 Metric Series Disc Springs
- Inside Diameter: 2.79921411 inch
- Outside Diameter: 5.905515 inch
- Thickness / Working Height: 0.2362206 inch
-
Supplier: IHS ESDU
Description: ESDU 80004 provides basic fatigue data on which to assess the endurance of steel coned disc springs (Belleville washers) either singly or in combinations. Fatigue data on coned disc springs are such that a proper analysis of the major factors controlling the
-
Supplier: American Belleville
Description: American Belleville Disc Springs are manufactured to exacting standards, where predictability, repeatability and long fatigue life are paramount. Governed by the specifications outlined in the European DIN EN 16984/16983 (formerly DIN 2092/2093), they are engineered and manufactured to
- Inside Diameter: 2.0078751 inch
- Outside Diameter: 3.93701 inch
- Thickness / Working Height: 0.30708678 inch
- Features: Other, Steel
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Wave spring washers are especially useful
- Washer Type: Wave Washer
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Belleville spring washers solve problems of
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Spring washers are used in seals, bearings,
-
Supplier: IHS ESDU
Description: ESDU 78043 presents data on the behaviour of initially flat or coned disc springs (Belleville washers) so that a spring can be designed to meet a required load/deflection characteristic. The condition of "snap-through" is covered. The data are given in non-dimensional
-
Supplier: Peridot Corporation
Description: Peridot has considerable experience in the following types of spring manufacturing: Compression springs Extension springs Torsion Springs Belleville washers Wave Washers Garter Springs Clock Springs Battery contacts both stamped and helically
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Coiling Technologies, Inc.
Description: They are made from coiled flat wire with waves added to give its spring effect. These types of springs offer reduced operational height but can still handle the same loads as a compression spring, which makes them ideal for smaller assemblies or working in confined areas.
- Washer Type: Wave Washer
-
Supplier: Century Spring Corp.
Description: Custom Coil Springs & Wire Forms The Century Spring reputation for superior quality, on-time delivery and on-target pricing of our custom springs is well known throughout the industry. Our Custom Spring Department is available to assist you with a design for any
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Die Springs, Disc / Washer Springs, Extension Springs, Torsion Springs, Wire Forming
- Additional Services: Design Assistance, High Volume Production, Low Volume Production
- Features: North America, Southwest US Only, United States Only
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide
- Spring Material: Music Wire, Spring Steel, Stainless Steel
- Features: Other Metal
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production
- Capabilities: Compression Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Torsion Springs
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Supplier: Coiling Technologies, Inc.
Description: Through the years, Coiling Technologies, Inc. has strived to maintain an exceptional level of a service in the spring industry. This is due to our highly skilled engineers, well-experienced staff, and our best practices that we apply to our manufacturing products and services. We offer our
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Die Springs, Disc / Washer Springs, Extension Springs, Torsion Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of (read more)
Browse Spring Washers Datasheets for SPIROL -
SPIROL Now Offers Pre-Stacked Disc Springs for Streamlined Assembly SPIROL International Corporation is pleased to announce the availability of pre-stacked Disc Springs, designed to simplify assembly and improve production efficiency. While some applications require only (read more)
Browse Spring Washers Datasheets for SPIROL -
High Strength & Flexibility: Improved impact resistance compared with disc springs Wide (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. However, their performance is tied to stacked configurations or fixed stamped geometries, which can (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Belleville washers offer higher load capacity and stiffness Wave springs suit precision and compact systems (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
SPIROL offers a complete range of DIN EN 16983 Disc Springs in Series A, B, and C, plus expanded standard sizes from Ø8 mm to Ø200 mm. Available in carbon steel, alloy steel, and stainless steel, SPIROL Disc Springs can be used individually or stacked to achieve precise force (read more)
Browse Washers Datasheets for SPIROL -
extra retaining features. In applications that use stacked disc springs to meet load or travel requirements, a single multi-turn wave spring can often replace the entire stack. This reduces part count, simplifies handling, and lowers the chance of assembly errors (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
consistent load with tighter tolerances than stamped washers or disc springs, and coiling minimizes material waste. Available end types (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Wave washers, coil springs, disc springs, the list goes on – these are all traditional springs that work well in many engineering applications. However, adding a wave spring to your design toolkit can open up a world of new and innovative possibilities. Knowing when to use a wave (read more)
Browse Compression Springs Datasheets for Smalley -
Optimized Wave Springs for Advanced Mechanical Systems Wave springs provide a compact, high-performance alternative to traditional coil or disc springs, enabling engineers to reduce axial space while (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
The Difference Between Disc Springs and Belleville Washers
While both Disc Springs and Belleville washers may be suitable for your application, they are not always interchangeable. This white paper breaks down some of the important differences, and why a disc spring may be more beneficial for your application.
-
Disc Springs
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc.
-
How to Calculate the Estimated Fatigue Life of a Disc Spring
Disc Springs are conically shaped washers designed to provide predictable and repeatable results. This paper focuses on the use of Disc Springs and how to estimate fatigue life in dynamic situations.
More Information Top
-
Thermoelastic ratcheting effect in bolted aluminum-to-aluminum connections
DISC SPRING WASHER (HDS 121 t THICK FLAT WASHER .
-
Measurement and calculation of the decreasing joint force in high current aluminum joints
The reduction of bolt forces in aluminum wire joints is measured in four long-term experiments depending on the joint temperature, depending on the conductor material and depending on the use of disc spring washers .
-
Characterization of two friction interfaces for use in seismic damper applications
The friction interfaces are clamped using a 31.8 mm diameter ASTM A490 structural bolt (referred to as the damper normal bolt) and disc spring washers (stainless steel Belleville disc spring washers with a ‘‘flat load’’ of 46.7 kN each) as…
-
Parameters influencing the behavior of a new friction damper device
In order to keep a constant clamping f'orce, several discs spring washers (Belleville wasilers) are used.
-
Shaking‐table test of a friction‐damped frame structure
In order to have a constant friction force, several disc spring washers were used.
-
I Shock - I Shock Manufacturers, Suppliers (Page 5)
[ Related Keywords : standard spring washer, disc spring washer , spring lock washers ] .
-
Retrofit of Ressalat jacket platform (Persian Gulf) using friction damper device
Disc spring washers Hard washer Friction pad discs .
-
High-Pressure Shock Compression of Solids VIII
During gas gun firings, when opening forces were applied, the flanges flexed into conical shapes (like Belleville disc spring washers ) allowing partial joint opening.
-
More on glassware - incidents and practical hints - issue 044
Where glass equipment is subjected to thermal cycling conditions, during the first few weeks of operation, it is common for the disc spring washer stacks to relax. Therefore. during this fsettling in' period, it is beneficial to periodicatly check the washers to…
Indicates content that may require registration and/or purchase.