Products/Services for Disposable Animal Feeding Needles

  • Syringes and Needles-Image
    Syringes and Needles - (225 companies)
    ...media. A needle is a slender hollow instrument for introducing material into or removing material from the body parenterally. It is common for syringes to come with needles attached; it is not the rule, however. Specifying Syringes...
    Configuration
    Reusable
    Injection Method
  •  
    Feed Escapements - (22 companies)
    Feed escapements are used for individually feeding parts from hoppers, conveyors, magazines, tracks, and vibratory feeders. By separating parts at the ends of feed chutes or raceways, these pneumatic devices prevent jams and multiple feeds. Feed...
  • Precision Dispensing Needle Valves-Image
    Precision Dispensing Needle Valves - (54 companies)
    Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts...
  •  
    Power Feeds - (13 companies)
    Power feeds attach to the ball screws of milling machines, drilling machines, and other machine tools to provide an accurate, repeatable feed rate. They are designed to provide automated feed replacement for handwheels on manually-controlled machine...
  • Feed Screws and Mixer Screws-Image
    Feed Screws and Mixer Screws - (96 companies)
    Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
  •  
    Needle Valves - (586 companies)
    Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves have a slender, tapered point at the end of the valve stem...
  •  
    Needle Roller Bearings - (298 companies)
    Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
  •  
    Disposable (Primary) Batteries - (373 companies)
    Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted. Disposable (or primary) batteries are non-rechargeable cells in which...
  •  
    Totes and Bins - (327 companies)
    Totes and bins are containers used for the storage and handling of parts and materials
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire