Products/Services for Disposable Sonde

  • Underground Locating Equipment-Image
    Underground Locating Equipment - (46 companies)
    Underground locating equipment locates buried utility lines and infrastructure. This includes marker systems, fault detectors, ground penetrating radar, metal detectors, RF equipment, acoustic detectors, and beacon (sonde) devices. Underground...
      Type
  • Disposable (Primary) Batteries-Image
    Disposable (Primary) Batteries - (373 companies)
    Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted. Disposable (or primary) batteries are non-rechargeable cells in which...
  •  
    Light Sticks - (12 companies)
    A light stick (glow stick) is a short-term, disposable light source that consists of chemicals that react to create chemiluminescence. Light sticks, more commonly called glow sticks, are self-contained light sources that produce light via...
  • Medical Cable Assemblies-Image
    Medical Cable Assemblies - (92 companies)
    Many are designed with a high degree of flexibility to avoid kinking, and temperature-resistance to withstand autoclave sterilization. Some are disposable. How to Select Medical Cable Assemblies. Medical cable assemblies are designed to connect...
  •  
    Cuvettes - (51 companies)
    ...applications can benefit from disposable or semi-disposable curvettes. Stopper, screw, or septum tops may be colored or frosted for identification and labeling. References. How to Read a Spectrophotometer. Precision Cells Curvettes. Starna Cells Rectangular...
  •  
    Resuscitators - (7 companies)
    ...or small children. Features. Typically, resuscitators are portable, reusable, and disposable. Resuscitators are normally made of plastic. The parts consist of a resuscitator bag or bulb, lip valve, reservoir valve, a resuscitator mask for the patient...
  •  
    Laboratory Homogenizers - (137 companies)
    Laboratory homogenizers are high-speed, high-shear mixers that reduce samples to uniformed-sized molecules through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
  •  
    Beakers - (144 companies)
    Metal: These beakers are opaque, lightweight, durable, and easy to clean. Aluminum beakers can be heated up to 340 C; stainless steel beakers are safe up to 550 C. Features and Applications. Disposable: These beakers are intended for one-use or limited...
  •  
    Filter Housings - (141 companies)
    Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
  •  
    Insulin Pumps - (5 companies)
    Insulin pumps are medical devices used to administer insulin to a patient for the treatment of diabetes. The device consists of a pump (including controls, a processing module, and batteries), a disposable reservoir for insulin, and a disposable...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Beijing Grish Hitech Co., Ltd.