Products/Services for Dolch Logic Instrument

  • Programmable Logic Controllers (PLC)-Image
    Programmable Logic Controllers (PLC) - (907 companies)
    Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability. PLCs (programmable logic controllers) are the control hubs...
  • Logic Analyzers-Image
    Logic Analyzers - (84 companies)
    Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
  • Programmable Logic Devices (PLD)-Image
    Programmable Logic Devices (PLD) - (262 companies)
    Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data...
  • Logic Gates-Image
    Logic Gates - (220 companies)
    Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...
  • Logic Adders-Image
    Logic Adders - (30 companies)
    Logic adders are digital devices that are capable of adding binary numbers. There are two basic types: half-adders and full-adders. Half adder logic diagram. 1 - bit full adder. Image Credit: Wikipedia. Logic adders are digital circuits that add...
  •  
    Logic Latches - (76 companies)
    Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch...
  •  
    Logic Multiplexers - (130 companies)
    Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination. Logic multiplexers are integrated circuits (ICs) that route digital information from...
  •  
    Logic Encoders - (107 companies)
    Logic encoders convert coded information into a familiar or uncoded format. Logic encoders are integrated circuits (ICs) that generate coded outputs from numeric input lines. Inputs can be obtained from a measuring system that consists of a light...
  •  
    Logic Dividers - (68 companies)
    Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value. Image Caption: Digi-Key Corporation. Logic dividers are integrated circuits (ICs) that divide the frequency of an input signal by a division...
  •  
    Logic Counters - (107 companies)
    Logic counters are integrated circuits used for counting events in computers and other digital systems. How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Cincinnati Sub-Zero Products
Weiss Technik North America, Inc.
ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Weiss Technik North America, Inc.