-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: engraving is a similar solution as marking, sometimes they are interchangeable. Nowadays, slower technologies such as hot stamping and pad printing have largely been phased out and replaced with laser engraving. Now crystal 3D engraving and deep engraving are hot
- Method: 3D Engraving, CNC Engraving, Dot Peening / Dot Peen Marking, Electrical Discharge Machining, Electrochemical Marking / Etching, Hot Stamping, Laser Marking / Laser Engraving, Rotary Engraving, Screen Printing / Silk Screening, Scribing
- Supplier Capability: Bar Code / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Semi-permanent, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Production, Prototype, Short Run
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
-
Supplier: Dapra Corporation
Description: Portable and capable of marking deep marks, this Dot Peen system contains a robust marking mechanism and a steel housing that is well suited for industrial marking applications. Uses an electric solenoid; no air required. Industrial controller with embedded marking software Membrane keyboard
-
Supplier: GT Schmidt Marking Systems
Description: The Mark3 is high quality, programmable marking equipment at an affordable price. This is a fully featured machine, with a 3" x 2" marking field. The Mark3 dot peen marker can accommodate parts up to 8" in height when used as a stand alone, column mounted system. The lightweight head is also
- Printing / Marking Width: 1.0159994513602963 mm
- Operation: Air / Pneumatic, Electric
- Features: Application Software Included, Programmable
- Applications: Date Stamp
-
-
Supplier: GT Schmidt Marking Systems
Description: The Mark4 dot matrix marker includes all the features of the Mark3 and more. 4" x 4" and 8" x 8" marking fields are standard, and die space is increased to 12" for marking taller parts. The robust base and column are made of steel, and the column includes a dial indicator for accurate
- Printing / Marking Width: 1.0159994513602963 mm
- Operation: Air / Pneumatic, Electric
- Features: Application Software Included, Programmable
- Automation: Automatic
-
Supplier: Dapra Corporation
Description: Multidot™ 3000 Marking Systems are electrically controlled units that utilize a tungsten carbide stylus to cold-form dots (spherical recesses) with low-stress, accurate, compressive force. Dot Peen is a highly readable marking method that can be used to permanently mark parts with
-
Supplier: Dapra Corporation
Description: The PryorMark HandHeld Portadot is a fully programmable Dot Peen system for use in all environments where bringing the marking device to the part is required. It is the best solution for accurately marking text, symbols, and Data Matrix codes on large parts or components that cannot be
-
Supplier: Dapra Corporation
Description: With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent. The
-
Supplier: Caliber Engraving
Description: Caliber Engraving is a full service Product Identification Company, specializing in production & short run Product Marking, Branding & Engraving. Our services are backed by the latest in High Powered Lasers, Chemical Engraving & High Speed CNC Rotary Engraving
- Method: 3D Engraving, CNC Engraving, Dot Peening / Dot Peen Marking, Electrical Discharge Machining, Electrochemical Marking / Etching, Embossing / Debossing, Hot Stamping, Indent Marking, Laser Marking / Laser Engraving, Rotary Engraving
- Supplier Capability: Bar Code / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Semi-permanent, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Production, Prototype, Short Run
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
-
Supplier: Videojet Technologies, Inc.
Description: lines and allows for more applications • Quick, clear printing up to 200 feet/min. (61 mpm) and a 1/4” (7 mm) throw distance • Low maintenance from no moving parts Valve jet – dot matrix flexibility Optimize the most basic printing needs with this reliable large character, dot
- Printing Rate: 101.59999999999995 to 1,015.9999999999994 mm/sec
- Resolution: 150 dpi
- Number of Colors: 4 #
- Features: Automatic, Bar Codes, Color Printing, Date Stamp, Electric, Graphics, Industrial Metal Housing, Programmable
Find Suppliers by Category Top
Featured Products Top
-
Why mark with laser Mark permanence----Once applied it remains with the product for life. There is no chance of fading or falling off. Graphic flexibility----Any type of logo, bar code, 2D Data-Matrix bar code, patent number (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Custom Machine & Tool Co., Inc. -
Laser Marking for most metals for flat (2D), complex (3D), and 4-Axis delivers accurate and repeatable results for two-sided parts. Laser marking for your part in all quantities from one to thousands. With a quick turn around, we can generate customized artwork or use your provided CAD/computer math data.
(read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications. Big power for small jobs When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
Unleash next-level speed and precision with the Fusion Galvo G100.
(read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
Engraving Personal Electronics with a Laser Phone, iPad, Tablet and Personal Electronic Engraving with a Laser One of the industries we’ve seen as the (read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
The Epilog Fusion Edge, the newest addition to the Epilog Laser product line, delivers the latest features in laser engraving, cutting, and marking technology in a small-format system. The Fusion Edge 12 boasts up to 120 inches per second engraving speeds, our drag-and-drop IRIS™ (read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
The Fusion Maker by Epilog Laser is our newest entry-level CO2 laser engraving, cutting, and marking system, combining hobbyist-level pricing with industrial-level engineering. It can produce engraving and cutting projects from a variety of materials including wood, acrylic (read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
Nexgen Laser Marker - Engineered for precision and reliability, delivers exceptional results
(read more)
Featuring AI object detection, auto-focus <25 micron laser spot-size, ensures high-quality, detailed marking. Watch the Nexgen Laser Marker video
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
traceability applications ranging from serial numbers and part identification to QR codes and Data Matrix codes. With a beam size below 25 µm, the system can create small, detailed marks while maintaining the contrast and precision required for reliable scanning and long-term identification (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
When purchasing an in-house laser system isn't a viable option, Isotech, Inc. provides cost-effective alternatives to help you reduce overhead and capital expenditures. Whether managing overflow or delivering turnkey solutions when demand exceeds your capacity, Isotech offers a comprehensive range of laser marking, cutting, and welding systems, from entry-level models to fully automated...
(read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc.
More Information Top
-
Product Marking With ND:YAG AND CO2 Lasers
Figure 1 shows a laser marking system which can be used for dot matrix or engraving marking.
-
Holographic features in security printing and the human face in currency printing
While it does not have micro engraving , dot matrix , nor machine readability I do not put it outside the limits of a first rate holographic lab to introduce those features.
-
Research and development of Nd:YAG laser engraving system
In the mark, the characters and the running horse are engraved in dot matrix mode, the plane is engraved in vector mode.
-
Electric discharge image marking using laser guided discharge
Although the laser marking methods include engraving , dot matrix marking, and mask imaging marking, dot matrix marking is used here as the objective of the comparison.
-
Selected abstracts of metalworking literature July 1983–March 1984
… the YAG (Y-AI-garnet) lasers normally used on stationary targets the beam is focused by lenses and micro-computer-rotated mirrors and the workpiece material is vaporized at the focal point, to give dot - matrix or engraved inscriptions as desired, even …
Indicates content that may require registration and/or purchase.