-
Supplier: Dapra Corporation
Description: Dapra Marking Systems' MAXIM III is a low-cost and flexible PryorMark Dot Peen Marking Systems unit. Designed and built for marking a wide range of materials from paper and plastics to hardened steels and alloys, MAXIM III provides exceptional value to handle quick
-
Supplier: Dapra Corporation
Description: USB Plug and Play Dot Peen Marking System A bench-mounted, fully programmable Dot Peen marking system in a cost-effective, easy-to-use package. PC driven via the MarkMaster™ Windows software. Uses an electric solenoid; no air required. User-friendly
-
Supplier: Dapra Corporation
Description: Multidot™ 3000 Marking Systems are electrically controlled units that utilize a tungsten carbide stylus to cold-form dots (spherical recesses) with low-stress, accurate, compressive force. Dot Peen is a highly readable marking method that can be used to permanently
-
-
Supplier: Dapra Corporation
Description: The PryorMark HandHeld Portadot is a fully programmable Dot Peen system for use in all environments where bringing the marking device to the part is required. It is the best solution for accurately marking text, symbols, and Data Matrix codes on large parts or components
-
Supplier: GT Schmidt Marking Systems
Description: The Mark3 is high quality, programmable marking equipment at an affordable price. This is a fully featured machine, with a 3" x 2" marking field. The Mark3 dot peen marker can accommodate parts up to 8" in height when used as a stand alone, column mounted system.
- Printing / Marking Width: 1.0159994513602963 mm
- Operation: Air / Pneumatic, Electric
- Features: Application Software Included, Programmable
- Applications: Date Stamp
-
Supplier: GT Schmidt Marking Systems
Description: The Mark4 dot matrix marker includes all the features of the Mark3 and more. 4" x 4" and 8" x 8" marking fields are standard, and die space is increased to 12" for marking taller parts. The robust base and column are made of steel, and the column includes a dial indicator for
- Printing / Marking Width: 1.0159994513602963 mm
- Operation: Air / Pneumatic, Electric
- Features: Application Software Included, Programmable
- Automation: Automatic
-
Supplier: MECCO
Description: An evolution of the proven MC2000 dot peen product line, the COUTH Standard Series is the result of more than fifty years of experience and research. This next-generation dot peen marker is available in electric or pneumatic models and creates marks by indenting
- Operation: Air / Pneumatic
- Applications: Date Stamp, Labels
- Technology: Dot Peening
- Media Handling: Metals
-
Supplier: MECCO
Description: generation of dot peen marking. Chosen for their ability to create aesthetically pleasing, permanent marks at low noise levels, these industrial scribe markers will mark letters, numbers, graphics, and logos on many materials, including metals and some plastics.
- Applications: Date Stamp, Labels
- Media Handling: Metals
- Features: Other
- Technology: Stylus Marking / Scribing
-
Supplier: MECCO
Description: solution in laser marking and engraving technology. Our CO2 lasers can achieve high-speed marking while maintaining mark quality, providing non-contrast marking in plastics as well as ink removal for date coding. As a result, these compact units commonly replace other
- Laser Output Power: 10 to 100 watts
- Diameter: 100 to 450 mm
- Focal Length: 81 to 454.00000000000006 mm
- Marking Area Length: 2.8 inch
-
Supplier: MECCO Marking & Traceability
Description: Dot peen marker, can mark flat, convex or concave surfaces
- Applications: Bar Codes, Date Stamp
- Technology: Dot Matrix, Dot Peening, Stylus Marking / Scribing
- Operation: Electric
- Media Handling: Metals, Plastics
-
Supplier: MECCO Marking & Traceability
Description: Portable dot peen marker, 16 characters per second
- Printing Width: 63.49996571001852 to 101.59994513602963 mm
- Printing / Marking Width: 63.49996571001852 to 101.59994513602963 mm
- Operation: Air / Pneumatic, Electric
- Applications: Bar Codes, Date Stamp
-
Supplier: MECCO Marking & Traceability
Description: Portable dot peen marker, can mark flat, convex or concave surfaces
- Applications: Bar Codes, Date Stamp
- Technology: Dot Matrix, Stylus Marking / Scribing
- Operation: Electric
- Media Handling: Metals, Plastics
-
Supplier: MECCO Marking & Traceability
Description: Dot peen marker, 16 characters per second, optional motorized Z axis
- Printing Width: 63.49996571001852 to 101.59994513602963 mm
- Printing / Marking Width: 63.49996571001852 to 101.59994513602963 mm
- Operation: Air / Pneumatic, Electric
- Applications: Bar Codes, Date Stamp
-
Supplier: MECCO
Description: The FM200 Flange Marking System is the next generation of dot peen markers, combining our industrial strength impact pin marking technology with a precision rotary chuck to produce marks on various size pipes, flanges and couplings. As an evolution of our MC2000 product
- Operation: Air / Pneumatic
- Applications: Date Stamp, Labels
- Technology: Dot Peening
- Media Handling: Metals
Find Suppliers by Category Top
Conduct Research Top
-
What is Dot Peen Marking?
Dot peen marking is a unique way to mark metal tags and equipment. This article covers the basics of dot peen marking.
-
Laser Marking vs. Dot Peen
Laser Marking and Engraving is a widely expanding marketplace as users have seen the benefits of using. lasers over conventional methods like Chemical/Acid Etching for direct part marking to simple gift. personalization.
-
Tips for Selecting the Best Direct Marking Method for Your Part (.pdf)
success. Whichever method is chosen, whether it is Electro-Chemical Etch, Ink Jet, Laser Etch, or Dot Peen, it is important to review and experiment with as many methods as possible before selecting the appropriate one.
More Information Top
-
DBG-2 Versatile Benchtop Dot Peen Marking Machine from Chongqing HuaPu Precision Machinery Co., Ltd, China
• Dot Peen marking equipment , often referred to as pin stamp marking, is a permanent, direct part marking process using a carbide pin to indent the marking surface to form dotted lines, logos and 2D Data Matrix bar codes.
-
Cutting Tool Engineering, August 2011: Productive Times--Marking Time
O’Neill said Focus: HOPE already employed dot peen marking equipment , but some parts are too small to dot peen.
-
Cutting Tool Engineering | December 2012 | The write stuff
Also, scribing places more force on a part than laser marking and dot peen equipment in the relative X and Y directions, so the parts must be securely fixtured.
-
http://www.ctemag.com/pdf/2007/0708-Parts_Marking.pdf
He cited drilling equipment ’s “down-hole” parts as an example of surfaces on which dot peen would be preferable to laser marking , explaining that many down-hole parts specify low stress marking of a kind that dot peen can achieve by …
-
Sell Laser Cutting machine BCL1318B
Bodor CNC can supply Dot Peen Marking Machines,Laser Marking Machines,CNC Router(Mechanical Engraving and Cutting Machines),Laser Engraving and Cutting Machines and many other industrial automation equipments .Meanwhile,we can also supply industrial automation sulutions according to your special needs.
-
Sell High-precision Laser Engraver and Cutter for acrylic BCL1006N
Bodor CNC can supply Dot Peen Marking Machines,Laser Marking Machines,CNC Router(Mechanical Engraving and Cutting Machines),Laser Engraving and Cutting Machines and many other industrial automation equipments .Meanwhile,we can also supply industrial automation sulutions according to your special needs.
-
Fiber Laser Marking Machine(B,L-F Series) from Jinan Bodor CNC Machine Co., Ltd, China
Bodor CNC can supply Dot peen marking machines, Laser Marking Machines, CNC Router (Mechanical Engraving and Cutting Machines), Laser Engraving and Cutting Machines and many other industrial automation equipments .
Indicates content that may require registration and/or purchase.