-
Supplier: Marki Microwave LLC
Description: M1B-0618LP is End of Life. Please refer to MM1-0320LS as the recommended replacement. The M1B-0618LP is a well balanced double balanced mixer that is particularly well suited as a bi-phase modulator due to low insertion loss, excellent balance, and characterization as a
- RF Frequency Range: 6,000 to 18,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: M1B-0618MP is End of Life. Please refer to MM1-0320LS as the recommended replacement. The M1B-0618MP is a well balanced double balanced mixer that is particularly well suited as a bi-phase modulator due to low insertion loss, excellent balance, and characterization as a
- RF Frequency Range: 6,000 to 18,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: M1B-0618NE-2 is End of Life. Please refer to MM1-0320HSM-2 as the recommended replacement. The M1B-0618NE-2 is a well balanced double balanced mixer that is particularly well suited as a bi-phase modulator due to low insertion loss, excellent balance, and characterization
- RF Frequency Range: 6,000 to 18,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
-
Supplier: Marki Microwave LLC
Description: M1B-0618LE-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. The M1B-0618LE is a well balanced double balanced mixer that is particularly well suited as a bi-phase modulator due to low insertion loss, excellent balance, and
- RF Frequency Range: 6,000 to 18,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and
- RF Frequency Range: 16,000 to 26,000 MHz
- LO Frequency Range: 16,000 to 26,000 MHz
- IF Frequency Range: 9,000 MHz
- LO - RF Isolation: 40 dB
-
Supplier: Qorvo
Description: Qorvo's CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can
- RF Frequency Range: 11,000 to 21,000 MHz
- LO Frequency Range: 11,000 to 21,000 MHz
- IF Frequency Range: 6,000 MHz
- LO - RF Isolation: 48 dB
-
Supplier: Qorvo
Description: Qorvo's CMD253C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD253C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can
- RF Frequency Range: 6,000 to 14,000 MHz
- LO Frequency Range: 6,000 to 14,000 MHz
- IF Frequency Range: 5,000 MHz
- LO - RF Isolation: 43 dB
-
Supplier: Richardson RFPD
Description: QFN Packaged 10-16 GHz Direct Modulator. GaAs Monolithic Microwave IC. UMS 10-16GHz direct quadrature modulator packaged integrates a double-balanced mixer (LO suppression and Image Rejection) and a LO buffer. It can be used for both LSB and USB configurations. The high
- Features: Other
-
Supplier: Custom MMIC
Description: drive level as low as +15 dBm. The CMD261 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth ECCN
- LO Frequency Range: 30,000 to 46,000 MHz
- IF Frequency Range: 5,000 to 20,000 MHz
- LO - RF Isolation: 30 dB
- LO - IF Isolation: 20 dB
-
Supplier: Custom MMIC
Description: drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth
- LO Frequency Range: 20,000 to 32,000 MHz
- IF Frequency Range: 10,000 MHz
- LO - RF Isolation: 36 dB
- LO - IF Isolation: 36 dB
-
Supplier: Richardson RFPD
Description: The M79 is a double balanced mixer, designed for use in military, commercial and test equipment applications. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes.
- RF Frequency Range: 7,000 to 18,000 MHz
- LO Frequency Range: 5,000 to 18,000 MHz
- IF Frequency Range: 0 to 3,000 MHz
- Conversion Loss: 7 dB
-
Supplier: SemiGen
Description: Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers.
- VF: 515 volts
- Applications: Detector, Mixer, Switching
- Features: Modulation, Schottky Barrier Diodes
-
Supplier: SemiGen
Description: Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers.
- VF: 305 volts
- Applications: Detector, Mixer, Switching
- Features: Modulation, Schottky Barrier Diodes
-
Supplier: SemiGen
Description: Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers.
- VF: 375 volts
- Applications: Detector, Mixer, Switching
- Features: Modulation, Schottky Barrier Diodes
-
Supplier: MACOM
Description: MACOM’s mixers can be used in a wide variety of applications such as modulators, phase detectors, frequency synthesizers, and converters. They are ideal for use in CATV head end systems and up converter applications. Our low cost, passive mixers are constructed using broadband ferrite balun
- RF Frequency Range: 0.05 to 46,000 MHz
- LO Frequency Range: 0.05 to 46,000 MHz
- IF Frequency Range: 0 to 8,000 MHz
- Mixer Type: Double Balanced Mixer
-
Supplier: SemiGen
Description: Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.
- VF: 300 volts
- Applications: Detector, Mixer, Switching
- Features: Modulation, Schottky Barrier Diodes
-
Supplier: Qorvo
Description: The CMD178 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 11 and 21 GHz. The CMD178 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low
- RF Frequency Range: 11,000 to 21,000 MHz
- LO Frequency Range: 11,000 to 21,000 MHz
- IF Frequency Range: 6,000 MHz
- LO - RF Isolation: 45 dB
-
Supplier: ValueTronics International, Inc.
Description: frequency range of 9 kHz to 26.5 GHz (preselected from 2.75 GHz to 26.5 GHz), with optional low-end frequency coverage to 30 Hz. The image-enhanced, double-balanced harmonic mixer of the 8563EC achieves noise-figure performance similar to that of a fundamentally-mixed front end.
- Frequency Range: 26,500,000 kHz
Find Suppliers by Category Top
More Information Top
-
Generation of single-sideband signals in multiplex communication systems
In the double balanced modulator the carrier voltage alternately shifts one pair of the transistors into the active region and the other into the cutoff region.
-
A Programmable Solid State Laser Marking System
The sequence of 35 cell frequencies is generated from a single voltage controlled oscillator (VCO) and fed to the seven drive amplifiers via double balanced modulators .
-
On the Design of a 16QAM Modulator in the Microwave Range for Radio Link Systems
Concerning the mode of operation the double balanced modula- tor stage composed in this way is similar to the classical ring modulator with the additional advantage of being a simple plnar structure when microstrip techniques and radio frequencies are considerd.
-
Signal Conditioning
Thus, the ring modulator is also designated as Double Balanced Modulator .
-
Bio-Medical CMOS ICs
This can be implemented easily by the use of a Gilbert cell or double balanced modulator , where the phase of the carrier can be .
-
Modern Digital and Analog Communication Systems
A circuit balanced with respect to both inputs is called a double balanced modulator , of which the ring modulator (see later: Fig. 4.6) is an example.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28949/highlevelnoisebl76106mace.pdf?sequence=1
double balanced modulators used as blanking switches use .
-
A 50 MHz phase- and frequency-locked loop
double balanced modulator .
-
A High Precision/High Isolation Planar MM-Wave PSK/AM Modulator
By using ports 1 and 2 as input and output ports and terminating ports 3 - 6 by proper loads, the circuit can be used as a double balanced modu- lator .
-
Multi-wavelength, optical code-division-multiplexing based on passive, linear, unitary, filters
The encoded carrier is then modulated by the message signal through a double balanced modulator to obtain side bands on the modulated codes.
Indicates content that may require registration and/or purchase.