-
Supplier: Cole-Parmer
Description: maintain continuity as well as conductive materials in the main air valve and mid-sections.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure. Combination air filter/regulators feature polypropylene filter, 0- to 160-psi
- Maximum Discharge Flow: 105.94319999999999 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: maintain continuity as well as conductive materials in the main air valve and mid-sections.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure. Combination air filter/regulators feature polypropylene filter, 0- to 160-psi
- Maximum Discharge Flow: 41.976 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range:
- Features: Control Valves, Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PRHU Downstream pressure reducing valve features metal ion-free EPDM large area rolling diaphragm, ultra-smooth operation and isolated spring control. BCF spigots in 1/2″ – 3″ or 20 – 90mm sizes; Kynar 740 body and Class 100 clean/double bag procedure standard. Provides
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 to 1 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the
- Media: Gas
-
Supplier: Cole-Parmer
Description: such as paint, sludge, and sewage. However, flow rate and pressure depends on the application. If you have questions about the compatibility of your high-viscosity fluid, call our Application Specialists for more information.|Order air filters/regulators to remove impurities from your
- Maximum Discharge Flow: 3.9864 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: maintain continuity as well as conductive materials in the main air valve and mid-sections.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure. Combination air filter/regulators feature polypropylene filter, 0- to 160-psi
- Maximum Discharge Flow: 41.976 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: contaminants. This is vital in semiconductor manufacturing, where even tiny particles can ruin a product. Their design also avoids generating debris, maintaining a clean environment. Importance of Gas Pressure Regulators Gas pressure regulators control the pressure
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Carlisle
Description: Name : Gemini 1/2" Pail Mounted LP Pump Part Number : 818201 low pulse Family : Diaphragm Pumps Type : Gemini Max Output Pressure : 7 GPM (26.5 lpm) low pulse Wetted Materials : acetal, Teflon Flow Curve : 2.4 GPM ( 9 liters) at 60 Cycles/Min. Fluid Out : 20-100 psi (1-6.9 bar) Fits
- Maximum Discharge Flow: 2.4 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
-
Supplier: Radwell International
Description: GAS REGULATOR, 1/2 IN NPT, ZERO GOVERNOR, 1/2 PSI INLET PRESSURE, DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
- Features: Diaphragm Valves
- Media: Gas
-
Supplier: Containment Solutions, Inc. (CSI)
Description: selecting the tank best suited to fit your needs, or to custom design a complete system for you. Standard Features: Factory assembled unit Moveable by forklift UL-listed double-wall tank 110% secondary containment 1" UL-listed air operated double diaphragm pump Air
- Volume Capacity: 480 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Description: reduce noise. Actuator Type Single-acting diaphragm actuator, Spring type piston actuator, Double acting piton actuator Diaphragm material Cloth embedded nylon and ethylene-propylene rubber Spring range • 20 to 100 kPa(0.2 to 1.0 kgf/cm2) • 40 to 200 kPa(0.4 to 2.0 kgf/cm2) • 80
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Description: actuator, Double acting piton actuator Diaphragm material Cloth embedded nylon and ethylene propylene rubber Spring range • 20 to 100 kPa(0.2 to 1.0 kgf/cm2) • 40 to 200 kPa(0.4 to 2.0 kgf/cm2) • 80 to 240 kPa(0.8 to 2.4 kgf/cm2) Supply pressure 0.14, 0.25, 0.28, 0.4, 0.5 Mpa
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure regulators, the CDS prevents “shedding”—the release of metal ions or particles into the chemical stream. This is vital for sub-micron fabrication, where even a single contaminant can lead to catastrophic yield loss during wet etching or CMP processes. Safety is equally
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: maintain ppt-level purity. Each box is equipped with high-performance proprietary diaphragm valves and pressure regulators, ensuring precise flow control for every branch of the network. Safety and intelligence are integrated into every custom design. With PLC automation and
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Solenoids Actuators Air regulators Pumps Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical (read more)
Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maximum of 500 psig. The Outlet Range: Maximum outlet range (0-30) psig. The large valve to sensing area ratio and frcitionless design of Beswick's diaphragm style regulators make them especially well suited for low pressure regulation, such as 1/2 psig (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
• Diaphragm type shut-off vlaves • Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
The Influence of Precursor Ratio on Structure, Morphology and Resistivity of Thin ZnS Films Sprayed by Improved Method
Double diaphragm pres- sure regulator was used along with the rotameter to reduce the effect of reservoir gas pressure variation on the carrier gas flow rate.
-
Miniature Pressure Regulator Provides Compact Solution For High Purity Gas Handling System
VMB is a threadless style, non-tied, double - diaphragm regulator for pressure control of high purity gases.
-
Flow rate measurement errors in vacuum tubes: Effect of gas resistance to accumulation
…200S); P1 and P2 are the pressure transducers (MKS model 627B11TBC1B); F is the ultra high purity ceramic filter (Swagelock model SS-SCF3-VR4-P-30); PR is double stage pressure regulator ; Vi are the manually operated diaphragms (Swagelock model SS-DSVCR4…
-
ISA CNTRL VALVES - Control Valves
Some manufacturers offer ratio double diaphragm assemblies to permit domeloaded regulators to maintain higher outlet pressures than are available with the air load itself.
-
Technology assessment of external heat systems for Stirling heat pumps. Final report
This system uses a special regulator with a double diaphragm that not only regulates the gas pressure , but also compensates for the variation in flow when the pressure drop across the preheater changes as the flow goes from hot to cold.
-
CR4 - Thread: Gas Regulator
You might be interested in: Gas Pressure Regulators , Filter, Regulator, Lubricator (FRL) Assemblies, Double Diaphragm Pumps .
Indicates content that may require registration and/or purchase.