Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Can-Do National Tape
Description: Double Sided Foam Tape, CDNT 99116 Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/16" Thick x 108' D/C Wh PE Foam. Available Sizes: 54 ft 108 ft 216 ft Custom slit to
- Width: 0.0625 inches
- Features: Double-Sided Adhesive
- Backing Material: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Clear Double Coated Acrylic Transfer Tape. Transfer tape consisting of a 2 mil acrylic pressure- sensitive adhesive on 60# Kraft release liner. Very easy unwind and removal of liner for ease of application. Very high quick-stick. Fast build-up of adhesion. Excellent holding
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Double Coated Cloth Tape, CDNT C365 Carpet Tape CDNT 365 Double Coated Cloth Tape. Multi-Purpose. Also known as carpet tape. Has a release liner. High-grade silicone coated polyethylene release liner facilitates an easy unwind. It has an extremely aggressive
- Width: 2 inches
- Backing Material: Cloth - Woven Fabric
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3123WT wig tape is a medical adhesive tape made of Nonwoven fabric/TPU/PET as the base material, evenly coated on both sides with high-performance acrylic pressure-sensitive adhesive, and compounded with release paper.
- Thickness: 0.00905511811023622 inches
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Backing Material: PET / Polyester, Paper, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Double Coated Polyethylene Film Tape. A double coated polyethylene film tape with an aggressive rubber-base adhesive system. Designed with exceptional performance in applications where long term bonding is needed. Custom slit to width
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation,
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: 150 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high
- Thickness: 5.905511811023622 inches
- Temperature Resistance: 80 C
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Backing Material: Foam, PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3201GE double-sided tape is a highly transparent PET double-sided tape made of PET as the base material, evenlycoated with high-performance acrylic pressure-sensitive adhesive on both sides, and compounded with release films on both sides.
- Thickness: 0.3937007874015748 inches
- Temperature Resistance: 60 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: Budnick Converting, Inc.
Description: Banner Ups TigerTape™ is a 6.5 mil double coated polyester (PET) carrier film coated on both sides with a high deposition of a high tack acrylic pressure-sensitive adhesive (PSA). A high-performance banner hem tape specifically designed for the most demanding bonding
- Thickness: 0.0065 inches
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Our D4003 is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive which offers 2 different adhesion levels; the open side is coated with higher adhesion providing quick bonding results. Ideal for foam lamination and a wide variety of substrates where
- Width: 0.25 to 4 inches
- Peel Strength / Adhesion: 4 lbs/in
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester
-
Supplier: Budnick Converting, Inc.
Description: Banner Ups TigerTape® 2 is a 4.5 mil economy grade double coated polyester (PET) carrier film ) coated on both sides with a high deposition of a high tack acrylic pressure-sensitive adhesive (PSA). A high-performance banner hem tape specifically designed for the most demanding
- Thickness: 0.0045 inches
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Our U500x series is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive on both sides. Provides exceptional shear strength, good adhesion and high initial tack allowing for an immediate and permanent bond to a variety of surfaces. Excellent
- Width: 0.125 to 10 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double-Sided Tapes 9701-50 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-50 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed for
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Electrical, Specialty / Other
-
Double Sided and Transfer Tapes - DS 154 Professional Grade, Double-Sided Containment Tape -- DS 154Supplier: Shurtape Technologies, LLC
Description: Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's
- Width: 1.889763779527559 inches
- Thickness: 0.0085 inches
- Peel Strength / Adhesion: 1.6875 to 3.75 lbs/in
- Temperature Resistance: 0 to 48.888888888888886 C
-
Supplier: Custom Fabricating & Supplies
Description: side is coated with an aggressive, high tack, peel, and shear permanent acrylic adhesive. Product Features Operates at temperatures to 212°F/120°C High peel adhesion and grab tack coupled with a low tack, removable PSA Good resistance to solvents, chemicals, mild acids, oil, grease, UV
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Custom Fabricating & Supplies
Description: Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels.
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 160 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated
- Thickness: 0.007086614173228346 to 0.011811023622047244 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Features: Double-Sided Adhesive
- Backing Material: Paper
-
Supplier: Adhesive Applications
Description: A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side for bonding to irregular surfaces. Provides a
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 160 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated
- Thickness: 0.005905511811023622 to 0.009448818897637795 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Features: Double-Sided Adhesive
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Description: High performing industrial tape developed to promote excellent wet-out to a variety of substrates, particularly low surface energy (LSE) plastics. A general purpose PSA tape that maintains necessary chemical and heat resistance with high shear properties for a multitude of
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Thin/flexible white polyethylene (PE) film, coated on both sides with an aggressive synthetic rubber pressure-sensitive adhesive. Excellent adhesion properties and good initial tack allowing immediate, permanent bond to a variety of surfaces (including irregular and porous surfaces). Features a
- Features: Double-Sided Adhesive
- Backing Material: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Description: Designed with a removable adhesive on liner side and high performance laminating adhesive air side. Excellent tape where re-bond cork and EDPMs are laminated for use in applications that require PSA tape to remove cleanly at end of life. Designed for a variety of unique
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 2 mil (50 micron) glass reinforced transfer tape with an aggressive acrylic pressure sensitive transfer adhesive and excellent oxidation and ultraviolet light resistance. Designed for both interior and exterior applications. This transfer film has good quick stick and high shear properties,
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -23 to 149 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated
- Thickness: 0.003937007874015748 to 0.00826771653543307 inches
- Peel Strength / Adhesion: 4.3125 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive
-
Supplier: DigiKey
Description: Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray X
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Adhesive Applications
Description: A462DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding to a wide variety of LSE materials and foams, including polyolefins as well as ether and ester type polyurethanes.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Adhesive Applications
Description: SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The silicone adhesive is designed for
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade double-coated polyester film tape designed for polyethylene (PE) foam fabrication and lamination processes, including lamination processes that do not use heat. DP 401 is ideal for packaging applications that require cushioning, protection or stabilization of
- Width: 0.9448818897637795 to 1.889763779527559 inches
- Thickness: 0.0047 inches
- Peel Strength / Adhesion: 7.75 lbs/in
- Temperature Resistance: 0 to 65.55555555555556 C
-
Description: Liner Side Adhesive General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive General Purpose Acrylic Adhesive - water white. Good
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required, R520DC provides a permanent bond on foams, metals, and plastics,
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive, Permanent
- Backing Material: PET / Polyester
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade double-coated polyester film tape for mounting, bonding and fastening applications on a wide variety of substrates, including low surface energy plastics and coatings, as well as for trim, profile and extrusion mounting applications. Constructed with a strong PET
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0037 inches
- Peel Strength / Adhesion: 5.125 lbs/in
- Temperature Resistance: 0 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade double-coated polyester film tape for mounting banners, light signs, window blinds, emblems and nameplates, as well as for long-term or permanent bonding and attachment applications, including POP displays and laminating materials. Whether you need excellent
- Width: 0.9448818897637795 to 2.8346456692913384 inches
- Thickness: 0.0044 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 125 C
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PITTWRAP® CF Tape is a thin, fire resistant film coated on both sides with an aggressive, cold weather acrylic pressure sensitive adhesive (PSA). A high performance tape designed as a self -adhesive closure system on the longitudinal lap of PITTWRAP® CF jacketing on FOAMGLAS®
- Width: 1.4960629921259843 inches
- Thickness: 0.003543307086614173 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -40 to 121 C
-
Supplier: Budnick Converting, Inc.
Description: M1863 is a .063" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such as high-tack and peel properties and great performance on low surface energy substrates with no trade-offs in shear strength and
- Thickness: 0.068 inches
- Peel Strength / Adhesion: 6 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 514 is a double coated polyester (PET) film tape coated on both sides with a versatile acrylic pressure sensitive adhesive (PSA). A versatile, cost effective automotive tape specifically designed for demanding bonding applications, Venture Tape 514 provides
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -29 to 103.99999999999999 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
Find Suppliers by Category Top
Featured Products Top
-
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
Our label materials are available in two grades of nylon and pressure sensitive adhesives (PSA). The (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh environments, eliminating the need for mechanical fasteners and driving down product costs. They are available in a variety of thicknesses of polyimide with acrylic PSAs that (read more)
Browse Datasheets for Polyonics -
Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and (read more)
Browse Industrial Tapes Datasheets for Polyonics -
environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and (read more)
Browse Industrial Tapes Datasheets for Polyonics -
transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive adhesives (PSA). Our barcode tags are excellent alternatives to (read more)
Browse Industrial Tapes Datasheets for Polyonics -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Banner Hem Reinforcement Tapes eliminate the hassle of folding over double-sided banner tapes. Banner Hem Tapes are applied over PowerTabs® along (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Differential Double-Sided Tape Defined | The Basics
Here we'll cover the basics of differential double-sided tape. You're here because you want to (1) know more about differential double-sided Pressure-Sensitive Adhesive (PSA) tape, (2) learn what makes differential PSA tapes so unique, and (3) find out why you would want to use a differential
-
What is Pressure Sensitive Adhesive (PSA) Tape?
Pressure sensitive adhesive tape (also known as: PSA, self adhesive, self stick adhesive) is a major category of adhesive tapes and is a relatively thin flexible tape with single or double sided coating. PSA will adhere to a variety of substrates when applied to most clean and dry surfaces
More Information Top
-
Handbook of Adhesion Technology
Name plates Name plates are bonded to the structure using both double side PSA tapes and rivets.
-
psa tape ( Page 4 ) - offers from psa tape manufacturers, suppliers, exporters & wholesalers
Sell Glue Square-REACH Double Sided PSA Tape (Remvable and No-mess .
-
psa tape - offers from psa tape manufacturers, suppliers, exporters & wholesalers
Sell Glue Square-REACH Double Sided PSA Tape (Remvable and No-mess .
-
http://dspace.mit.edu/bitstream/handle/1721.1/64579/727050729-MIT.pdf?sequence=2
Apply silicone PSA double sided tape .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82368/862072383-MIT.pdf?sequence=2
16 Apply silicone PSA double sided tape .
-
Effect of adhesive thickness on the stringiness of crosslinked polyacrylic pressure‐sensitive adhesives
The double - sided PSA tapes with the thickness in the range from 20 to 100 lm or more are used for the assembly of a cellular phone.
-
Solvent‐free radiation‐curable polyacrylate pressure‐sensitive adhesive systems
With the PSA layers starting at ϳ60 g/m2 , which are primarily used for the manufac- ture of double - sided PSA tapes , a tendency of hard- ening can be observed.
-
Vibration sensitivity of AQP SAW oscillators
PSA ) double - sided tape , which is shown adjacent to a dual-channel360 MHz AQP SAWres- onatorinFig.
-
CR4 - Thread: Adhesive Removal
Unless your double - sided PSA tape has been there for years and/or under high-temp/pressure exposure, you can probably peel it off very carefully and slowly.
-
On-chip high density droplet-on-template (DOT) array
White double - sided PSA tape (~200μm thick, 9579, 3M) was patterned with a cutting plot- ter (FC2250-120VC, Graphtec Inc).
Indicates content that may require registration and/or purchase.