-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 34 to 96 inch
- Height: 37 to 97 inch
- Pressure Rating: 1 psi
-
Supplier: Plastic-Mart
Description: 150 Gallon Double Wall Waste Oil Tank Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube
- Volume Capacity: 150 gallons
- Diameter / Width: 33.75 inch
- Height: 60 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 360 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube
- Volume Capacity: 360 gallons
- Diameter / Width: 53 inch
- Height: 60.25 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
-
Supplier: Plastic-Mart
Description: 500 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube
- Volume Capacity: 500 gallons
- Diameter / Width: 53 inch
- Height: 78.5 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 275 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube
- Volume Capacity: 275 gallons
- Diameter / Width: 47 inch
- Height: 63.25 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: BenchTop The Benchtop multi-purpose lubrication and used oil tank is excellent for use in areas where maximum use of storage and work space is needed. These UL-142 Listed tanks are constructed of quality steel with heavy duty work surfaces and equipped to accommodate hose reel,
- Volume Capacity: 180 to 500 gallons
- Diameter / Width: 25 to 53 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 32 to 92 inch
- Height: 34 to 95 inch
- Pressure Rating: 1 psi
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000
- Volume Capacity: 8,000 to 20,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Compartment Tanks Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel including
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000
- Volume Capacity: 4,000 to 15,000 gallons
- Diameter / Width: 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: Aggreko
Description: Fuel Tank 800 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 800 gal available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTank version
- Volume Capacity: 800 gallons
- Diameter / Width: 60 inch
- Height: 51.6 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 1240 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 1240 gal Available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks
- Volume Capacity: 1,240 gallons
- Diameter / Width: 90 inch
- Height: 51.6 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 5000 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 5000 gal Available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks
- Volume Capacity: 5,000 gallons
- Diameter / Width: 96 inch
- Height: 102 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 500 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 500 gal available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks version
- Volume Capacity: 500 gallons
- Diameter / Width: 32.4 inch
- Height: 56.4 inch
- Features: Double Wall, Spill Containment
-
Supplier: BakerCorp
Description: butterfly on each end of tank Relief Valve: Pressure: 16 oz/in2; Manifold Tanks are manifold-capable Interior Lining: Chemical resistant coating Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style Access : Stairway and top access hatches or manways. Material
- Volume Capacity: 2,500 to 10,000 gallons
- Diameter / Width: 65 to 96 inch
- Height: 57 to 123.5 inch
- Features: Double Wall, Other
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000
- Volume Capacity: 25,000 to 40,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: BakerCorp
Description: butterfly on each end of tank Relief Valve: Pressure: 16 oz/in2; Manifold Tanks are manifold-capable Interior Lining: Chemical resistant coating Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style Access : Stairway and top access hatches or manways. Material
- Volume Capacity: 2,500 to 10,000 gallons
- Diameter / Width: 65 to 96 inch
- Height: 57 to 123.5 inch
- Features: Double Wall, Other
-
Supplier: Assmann Corporation of America
Description: narrow footprint for space savings, self-contained chemical storage
- Volume Capacity: 3,050 gallons
- Diameter / Width: 96 inch
- Height: 138 inch
- Pressure Rating: 0 psi
-
Supplier: Assmann Corporation of America
Description: Small footprint will fit through standard doorway, molded in pump shelf
- Volume Capacity: 165 gallons
- Diameter / Width: 34.5 inch
- Height: 66 inch
- Pressure Rating: 0 psi
-
Supplier: Hazmat Storage
Description: CFR 40-279.22 compliant, optional spill pan
- Volume Capacity: 385 gallons
- Diameter / Width: 64 inch
- Height: 42 inch
- Features: Double Wall, Other
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000
- Volume Capacity: 40,000 gallons
- Diameter / Width: 72 to 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: Westeel
Description: The Road-Vault Double Wall (DW) Above Ground Storage Tank (AST) is the ultimate innovation in portable petroleum transport. It is engineered to provide environmentally safe mobile transportation of flammable or combustible liquids in a Transport Canada (TC) approved container.
- Volume Capacity: 93 to 156 gallons
- Height: 24 to 31 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Outdoor Use, Portable, Vented
-
Supplier: Westeel
Description: The first fully transportable tank designed with the user in mind. Available in both single and double wall, with sizes and capacities to suit the customer’s needs. The Traveler tank features a low profile design, allowing for greater rear window visiblility without
- Volume Capacity: 793 gallons
- Diameter / Width: 57.25 inch
- Height: 58.9 inch
- Type: Chemical Tank, Fuel/Oil Tank
-
Supplier: ZCL Composites, Inc.
Description: Tank owners and system designers of underground fuel systems need tanks that provide secure storage of fuel over time. ZCL | Xerxes fiberglass double-wall tanks are an excellent solution because they are corrosion-resistant, both inside and out. Our tanks
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: Westeel
Description: secondary containment jacket. This FRP secondary makes this already superior tank double wall with an interstitial space that can be monitored. Westeel's underground storage tanks offer Flare Knock-Out, Condensate and just about any kind of storage designs. These
- Volume Capacity: 6,340 gallons
- Diameter / Width: 96 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Outdoor Use
-
Supplier: U.S. Plastic Corporation
Description: Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water.
- Type: Fuel/Oil Tank
-
Supplier: ZCL Composites, Inc.
Description: space-consuming aboveground installations. 100% premium fiberglass and resin Single-wall and double-wall models available UL label available for future product storage flexibility Cylindrical tank with integral rib construction Extensive third-party compatibility testing
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: Turner Tanks
Description: in addition to convenient storage for lubricants and waste oils. Two inch toe space enables comfortable access to the top of the tank. UL-142 Listing. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single
- Volume Capacity: 495 gallons
- Diameter / Width: 36 inch
- Height: 34 inch
- Features: Double Wall
-
Supplier: ZCL Composites, Inc.
Description: stops and other industrial and commercial sites. Secondary containment around full circumference of tank Corrosion-resistant inside and out 100% premium resin and fiberglass (no fillers) Available in underground and aboveground models Available in single-wall, double-wall
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE IDEAL FOR PIPELINE FACILITIES ZCL | Xerxes underground oil-water separator tanks offer a virtually maintenance-free storage solution for pipelines. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks
- Capacity: 5,000 to 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Mercer International, Inc.
Description: Mercer supplies a line of cylindrical below-ground, high-performance, oil/water separators from 50-5,000 gpm (10-1,000 m3/h). Separators are available in carbon steel (single and double wall), and a variety of high-grade coatings as wekk as FRP coatings. A very popular choice
-
Supplier: UL Standards & Engagement
Description: tanks of either single, double or multiple wall construction. 1.3 Tanks covered by this Standard are fabricated, inspected, and tested for leakage prior to shipment from the factory as completely assembled vessels. 1.4 This Standard covers tanks where the primary
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Oil-Only Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Oil-Only Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Oil-Only Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
Find Suppliers by Category Top
Featured Products Top
-
the tank without damaging the temperature sensor. These Temperature Sensors are manufactured of highly polished stainless steel. The line includes: Non-Intrusive Double Tank Wall Sensors Non-Intrusive Single Tank Wall Can Style Non-Instrusive Single Tank Wall (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
simplified maintenance for demanding oil, gas, and petrochemical applications. Key Features Prevents Flame Propagation and Explosion Risks Designed for Storage Tank Vent Protection Low Flow Resistance Design Unique (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Typical Applications Storage tanks for gasoline, kerosene, crude oil, and other low flashpoint liquids (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
transposed conductors, preventing magnetization of metal adjacent to the winding, and incorporating magnetic shielding in the tank’s inner wall, we have significantly reduced stray-load loss. As a result, Fuji Electric transformers deliver superior efficiency and minimal energy loss (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
performance with viscous or fouling media • Self-cleaning effect due to turbulent flow patterns • Customizable shapes for tank walls, immersion, or clamp-on systems • Suitable for corrosive fluids with various material options (SS304, SS316L, duplex) Typical Applications (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
-Seated / Double-Seat / Cage-Guided Pressure Balancing: Stainless Steel Bellows Working Temperature: ≤80°C Nitrogen Blanketing Control The NGP Series is particularly suited to storage-tank applications where maintaining a controlled (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
which the electrical connections are fixed are provided with it. Some heaters have already been prefixed into flanges, but others can be welded on matching flanges that are mounted on a nozzle or tank wall. Wattco offers flanged heaters in varying kilowatts ratings, voltages, temperature ranges, sheath (read more)
Browse Immersion Heaters Datasheets for WATTCO -
it is now possible to continuously measure even larger filling heights with a single sensor. So far, cascading switches have usually been used for flat non-contact measurements. However, switch solutions on the outer wall of the tank are very complex due to the required cabling and at the same time (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH
More Information Top
-
The e-SCRUB Machine: an 800-kV, 500-kW average power pulsed electron beam generator for flue-gas scrubbing
The CRC and TSU hardware is mounted on metal tube frames which are lowered into double walled oil tanks designed to contain them.
-
Power Plant Replacement Study
FUEL OIL TANK DOUBLE WALL .
-
Light construction-construction
In the practice, this is relatively rare although there are application cases for it (e.g., two circular-braking system at LKW, double walls by oil tanks etc.).
-
Insurance Economics
Risk prevention comprises measures designed to lower the probability of occurrence of a loss, such as the use of non-flammable materials in building and clothing, double walls of oil tanks , and measures against theft.
-
Light construction-construction
In the practice, this is relatively rare although there are application cases for it (e.g., two circular-braking system at LKW, double walls by oil tanks etc.).
-
Methane Gas Utilization Project from Landfill at Ellery (NY)
STEEL DOUBLE WALL LUBE OIL SUPPLY TANK .
-
Fossil fuel-fired peak heating for geothermal greenhouses
of unit and includes the cost of a double - wall oil storage tank (2500 gal).
-
Annual Site Environmental Report of the Lawrence Berkeley Laboratory, Calendar year 1992
Also in March 1993, LBL submitted a closure plan for removal of a double - walled waste oil tank (ID# 69-1).
-
Preliminary assessment report for Fort Custer Training Center, Installation 26035, Augusta, Michigan. Installation Restoration Program
The RTSM has a new double - walled waste oil tank located on the south side of the building and a new double-walled diesel tank on the north side of the building.
-
Geothermal Greenhouse Information Package
Costs for the oil unit heater equipment reflects the much higher cost for this type of unit and includes the cost of a double - wall oil storage tank (2500 gal).
Indicates content that may require registration and/or purchase.