-
Supplier: Rotor Clip Company, Inc.
Description: Constant Tension Band, Self-Compensating Hose Clamp. Constant Tension Band clamps are used in applications where a lower clamping force than offered by single wire clamps is sufficient, but a higher clamping force than produced by double wire
- Type: Band Clamps
- Features: Other
- Material: Steel
-
Supplier: Accuris
Description: FITTINGS, WIRE REINFORCED HYDRAULIC HOSE AND CLAMP-HALVES: FIELD ATTACHABLE (REUSEABLE), CLAMP-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE B, ADAPTER, FOR USE WITH TYPE 100R2 DOUBLE WIRE BRAID HOSE
-
Supplier: Accuris
Description: FITTINGS, WIRE REINFORCED HYDRAULIC HOSE AND CLAMP-HALVES: FIELD ATTACHABLE (REUSEABLE), CLAMP-ON TO 4-BOLT SPLIT-FLANGE, 45 DEG. BENT TUBE, TYPE B, ELBOW, FOR USE WITH TYPE 100R2 DOUBLE WIRE BRAID HOSE
-
-
Supplier: Accuris
Description: FITTINGS, WIRE REINFORCED HYDRAULIC HOSE AND CLAMP-HALVES: FIELD ATTACHABLE (REUSEABLE), CLAMP-ON TO 4-BOLT SPLIT-FLANGE, 90 DEG. BENT TUBE, SHORT DROP, TYPE B, ELBOW, FOR USE WITH TYPE 100R2 DOUBLE BRAID HOSE
-
Supplier: Cosen Saws, USA
Description: measure • "Alert Orange" safety measure Standard Accessories • Blade "clip" design for ease of blade change • Additional flushing hose • Adjustable beam light • Bi-metal saw blade • Tool box, leveling pads, and an additional wire brush • Operation & parts manual Design and
- Cutting Capacity: 16 to 20 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Cosen Saws, USA
Description: tensioning device • Integral coolant system • Independently driven wire brush system in sync with blade motor Control & Automation • Independent control station at convenient waist level • LED digital blade speed monitor • Precision feed pressure & feed rate dual valve system • Work height
- Cutting Capacity: 31.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: alignment beam light for easy measurement (optional) Safety • Interlock design in electrical and hydraulic system • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Additional flushing hose • Bi-metal saw blade • Tool box, leveling pads, and an additional
- Cutting Capacity: 20 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-Performance Hydraulic Rubber Hose – Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Advantages·Empower Professional Work Super High Pressure Resistance: 33MPa working pressure + 132MPa burst pressure, double-layer steel wire braided reinforcement structure, ensuring stable transmission under (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Robust Multi-Layer Construction – Inner tube of oil-resistant synthetic rubber, reinforced with one or two layers of high-tensile steel wire braiding. Smooth synthetic rubber cover offers outstanding abrasion, corrosion, and weather resistance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Ultimate Strength in the Most Demanding Conditions: This hose assembly features a synthetic rubber tube and a rugged wrapped cover, reinforced by four high-tensile steel wire spirals for exceptional burst resistance and fatigue life. The wrapped cover provides superior traction (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Extreme Burst Strength & Fatigue Life – Four alternating spiraled layers of high-tensile steel wire deliver min. 66 MPa burst pressure and exceptional impulse resistance, slashing unplanned downtime in high-cycle operations (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
100R5, and double wire braid 2SN/R2AT, Temp Tech hoses will operate in applications with continuous high temperatures of +300°F. Also ideal for use where greatly extended service life under "normal" conditions is desired. Product Specs Web Link (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user. Custom laser marking is available. You can customize by adding letters, numbers, and symbols. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
cover is high-quality synthetic rubber, wear-resistant and anti-aging, extending service life; double-layer steel wire braiding reinforcement enhances structural strength and pressure resistance stability, with strictly certified quality. Core Advantages: Wide (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Evaluation of Live‐Capture Techniques for Free‐Ranging Wolverines
We attached the bait line to the panic snap through a doubled wire loop (18 gauge) wound around a 1.4-cm hose clamp attached to the sliding collar of the panic snap (Fig. A5).
Indicates content that may require registration and/or purchase.